处理中...

首页  >  产品百科  >  C056T560K2X5CR

C056T560K2X5CR

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 56pF ±10% X7R 通孔安装 4.83mm*90μm*4.83mm
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C056T560K2X5CR

C056T560K2X5CR概述

    # KEMET Multilayer Ceramic Capacitors (Axial & Radial Leaded) - Comprehensive Technical Overview
    Product Introduction
    KEMET Multilayer Ceramic Capacitors (MLCCs) represent a versatile and high-performance solution for a variety of electronic applications. Available in both axial and radial leaded configurations, these capacitors cater to diverse requirements such as bypass, coupling, filtering, and resonance circuits. Their compact size and high capacitance density make them ideal for space-constrained designs while maintaining excellent electrical performance. Key applications include telecommunications, automotive electronics, consumer electronics, industrial control systems, and aerospace.
    Technical Parameters
    Physical Characteristics:
    - Size: Available in multiple physical sizes to suit different packaging needs.
    - Configuration: Molded and conformally coated versions with axial and radial leads.
    Electrical Specifications:
    | Parameter | Value/Range |

    | Operating Temperature Range | -55°C to +125°C |
    | Rated Voltage | Up to 5000 V DC |
    | Capacitance Values | From picofarads to microfarads |
    | Temperature Coefficients | C0G (0 ±30 ppm/°C), X7R (±15%), Z5U (+22% to -56%) |
    Performance Metrics:
    - Self-resonant Frequency (SRF): Varies based on package size and frequency.
    - Equivalent Series Resistance (ESR): Low, ensuring minimal losses.
    - Dielectric Withstanding Voltage: 2.5 x rated voltage for 60 seconds.
    Product Features and Advantages
    KEMET MLCCs stand out due to their robust design and superior performance. Key features include:
    - High Capacitance Density: Delivers substantial capacitance in a small footprint.
    - Temperature Stability: Different temperature coefficient options ensure optimal performance across varying environmental conditions.
    - Low Loss Tangent: Ensures minimal energy loss during operation.
    - Wide Operating Voltage Range: Supports applications requiring high-voltage handling.
    - Reliability: Excellent long-term reliability with minimal degradation over time.
    Application Case Studies and Usage Recommendations
    Application Scenarios:
    1. Bypass Applications: Used in power supply lines to filter out noise and stabilize voltage.
    2. Coupling Circuits: Ideal for blocking DC while allowing AC signals to pass.
    3. Resonant Circuits: Enhances stability and precision in RF applications.
    Practical Use Suggestions:
    - Ensure proper derating to maximize lifespan and prevent overheating.
    - Select appropriate temperature coefficient based on the expected operational environment.
    - Avoid exposing capacitors to voltage spikes exceeding the rated value to maintain reliability.
    Compatibility and Support
    KEMET offers comprehensive support including detailed datasheets, application notes, and technical assistance through their global network of engineers. Their products are designed to integrate seamlessly with a wide range of electronic components, ensuring compatibility and ease of implementation in mixed-signal environments.
    Common Issues and Solutions
    | Issue | Solution |

    | Decrease in Capacitance | Reheat the capacitor to reverse aging effects. |
    | High Dissipation Factor | Verify operating temperature; ensure it's within range. |
    | Reduced Insulation Resistance| Check for moisture ingress; apply protective coatings. |
    Conclusion and Recommendation
    KEMET Multilayer Ceramic Capacitors provide an exceptional combination of performance and reliability, making them a top choice for modern electronic designs. Their adaptability across numerous industries and robust feature set underscore their market-leading status. We highly recomme

C056T560K2X5CR参数

参数
电容值 56pF
容差 ±10%
温度系数 X7R
额定电压 -
长*宽*高 4.83mm*90μm*4.83mm
安装方式 通孔安装
包装方式 散装

C056T560K2X5CR厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C056T560K2X5CR数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C056T560K2X5CR C056T560K2X5CR数据手册

C056T560K2X5CR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242