处理中...

首页  >  产品百科  >  T591D336M035ATE065

T591D336M035ATE065

产品分类: 钽电容
厂牌: KEMET
产品描述: 33μF 1000h@ 125°C ±20% 35V 65mΩ@ 100kHz 2917 贴片安装 7.3mm*4.3mm*3.1mm
供应商型号: T591D336M035ATE065
供应商: 国内现货
标准整包数: 2
KEMET 钽电容 T591D336M035ATE065

T591D336M035ATE065概述

    KEMET Organic Capacitor (KO-CAP®) – Automotive Grade T591, T598, T597, and T599 High Humidity and High Temperature Polymer Electrolytic Capacitors
    Product Introduction
    KEMET’s KO-CAP series is a state-of-the-art organic capacitor designed for demanding automotive applications. These solid electrolytic capacitors feature a conductive polymer cathode, offering ultra-low Equivalent Series Resistance (ESR) and excellent capacitance retention at high frequencies. By combining the advantages of multilayer ceramic, aluminum electrolytic, and tantalum capacitors, KO-CAPs provide enhanced performance in terms of reliability, capacitance, and volumetric efficiency within a compact surface-mount package.
    Primary functions of the KO-CAP include filtering and decoupling in automotive systems that operate under extreme conditions like high temperatures and humidity. Applications span across infotainment systems, Advanced Driver Assistance Systems (ADAS), chassis safety, and powertrain units.
    Technical Parameters
    | Parameter | Specifications |

    | Operating Temperature | -55°C to 150°C |
    | Capacitance Range | 1.5 µF to 680 µF at 120 Hz/25°C |
    | Capacitance Tolerance | K (±10%), M (±20%) |
    | Voltage Range | 2.5 VDC to 75 VDC |
    | Dissipation Factor (DF) | Dependent on part number |
    | Equivalent Series Resistance (ESR)| Dependent on part number |
    | Leakage Current | ≤ 0.1 CV (µA) at rated voltage post 5 minutes |
    | Humidity Compliance | AEC-Q200 qualified with 85°C/85% RH load testing |
    These capacitors are manufactured in ISO TS 16949 certified facilities and comply with RoHS standards, ensuring they are environmentally friendly and safe for automotive use.
    Product Features and Advantages
    The KO-CAP series offers several distinguishing features:
    1. Ultra-Low ESR: Provides superior performance in high-frequency applications.
    2. Harsh Environment Compatibility: Enhanced stability under conditions like high humidity and temperature.
    3. AEC-Q200 Certification: Ensures compliance with rigorous automotive-grade standards.
    4. Extended Lifetime: Capacitors have an operational life exceeding 10 years under typical operating conditions.
    5. Customization Options: Tailored solutions for defense, aerospace, and other specialized industries.
    6. RoHS Compliant: Meets global regulatory requirements for lead-free electronics.
    These attributes make KO-CAP an ideal choice for systems requiring high reliability and performance under extreme environmental conditions.
    Application Cases and Usage Recommendations
    Applications:
    - Infotainment systems (e.g., radio modules)
    - ADAS sensors
    - Powertrain controllers
    - Chassis and braking systems
    Usage Recommendations:
    - Use surge testing options (S or W) when connecting to systems exposed to electrical transients.
    - Select higher-rated capacitors (above 50 µF) for power management systems with large ripple currents.
    - Ensure proper PCB layout to minimize parasitic inductance and resistance.
    For example, in a vehicle’s ADAS system, the KO-CAP can be used to stabilize power delivery to sensors during rapid load changes. Proper placement of capacitors close to ICs can further enhance their effectiveness.
    Compatibility and Support
    KO-CAP capacitors are compatible with standard surface-mount assembly processes. They come in tape-and-reel packaging, adhering to EIA 481 specifications, facilitating efficient automated manufacturing.
    KEMET provides

T591D336M035ATE065参数

参数
电容值 33μF
ESR-等效串联电阻 65mΩ@ 100kHz
容差 ±20%
额定电压 35V
工作寿命 1000h@ 125°C
长*宽*高 7.3mm*4.3mm*3.1mm
通用封装 2917
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

T591D336M035ATE065厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

T591D336M035ATE065数据手册

厂牌 PDF简要描述 下载
KEMET 钽电容 KEMET T591D336M035ATE065 T591D336M035ATE065数据手册

T591D336M035ATE065封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2+ ¥ 15.3262
126+ ¥ 14.9906
250+ ¥ 14.6662
500+ ¥ 7.8734
1000+ ¥ 7.5591
2000+ ¥ 7.408
库存: 186
起订量: 34 增量: 0
交货地:
最小起订量为:2
合计: ¥ 30.65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 412.9143
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.6952
150D106X9035R2B ¥ 109.3219
2R5TPE470MF ¥ 4.045
4TPF330M9L ¥ 7.8262