处理中...

首页  >  产品百科  >  C062T474K5X5CS

C062T474K5X5CS

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 470nF ±10% X7R 50V 通孔安装 7.37mm*2.29mm*7.37mm
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C062T474K5X5CS

C062T474K5X5CS概述

    # KEMET Multilayer Ceramic Capacitors Technical Overview
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) manufactured by KEMET Electronics Corporation are a versatile category of electronic components designed for various applications, including bypass, coupling, filtering, and resonant circuits. These capacitors are available in multiple types, such as axial and radial leaded configurations, along with surface mount packages. Despite their varied physical sizes and configurations, the core functionality remains consistent—employing dielectric materials to store electrical charge efficiently. MLCCs serve critical roles in numerous industries, including telecommunications, automotive electronics, industrial automation, and consumer electronics.
    Key features of MLCCs include compact size, high capacitance density, excellent reliability, and compatibility with surface-mount technology. Their versatility makes them indispensable in modern electronic designs, providing robust performance across challenging environmental conditions.
    Technical Parameters
    | Parameter | Specification |

    | Temperature Characteristics| C0G (Class I, ±30 ppm/°C), X7R (Class II, ±15%), Z5U (Class III, ±22% to -56%) |
    | Capacitance Range | Microfarads (µF) to picofarads (pF) |
    | Operating Temperature | -55°C to +125°C for C0G and X7R; +10°C to +85°C for Z5U |
    | Voltage Ratings | Ranges from tens to thousands of volts (dependent on specific part numbers) |
    | Loss Tangent (Dissipation Factor, DF)| 0.1%–2% typical |
    | Self-Resonant Frequency | Typically in MHz range |
    | ESR (Equivalent Series Resistance)| ~0.01Ω to several ohms |
    | Dielectric Withstanding Voltage| 2.5 × Rated Voltage for 60 seconds |
    Product Features and Advantages
    Unique Functionality:
    KEMET MLCCs offer several advantages over competing technologies:
    - High Capacitance Density: Provides superior charge storage in a compact footprint.
    - Temperature Stability: Different temperature characteristics ensure optimal performance across varying thermal environments.
    - Robust Construction: Molded or conformal coating enhances mechanical durability.
    Market Competitiveness:
    KEMET MLCCs are particularly competitive due to their high reliability, low ESR, and ability to operate effectively under harsh conditions, making them ideal for mission-critical applications such as automotive electronics and industrial control systems.
    Application Cases and Usage Suggestions
    Application Examples:
    1. Coupling/Decoupling Circuits: X7R capacitors are commonly used in power supply bypass circuits for noise suppression.
    2. Resonant Circuit Design: C0G capacitors are preferred for LC filters and oscillators requiring precise frequency stability.
    3. General Purpose Use: Z5U capacitors find utility in cost-sensitive applications where extreme precision is unnecessary.
    Usage Recommendations:
    - Ensure proper derating of voltage and temperature to extend the lifespan of the capacitor.
    - Avoid exposing capacitors to voltages exceeding their rated values, especially under high-frequency conditions.
    - Use appropriate PCB layout techniques to minimize series inductance and maximize the capacitor's effectiveness.
    Compatibility and Support
    Compatibility:
    KEMET MLCCs exhibit broad compatibility with various electronic components, allowing seamless integration into existing systems. Most models support surface-mount technology and are compatible with automated ass

C062T474K5X5CS参数

参数
电容值 470nF
容差 ±10%
温度系数 X7R
额定电压 50V
长*宽*高 7.37mm*2.29mm*7.37mm
安装方式 通孔安装

C062T474K5X5CS厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C062T474K5X5CS数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C062T474K5X5CS C062T474K5X5CS数据手册

C062T474K5X5CS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242