处理中...

首页  >  产品百科  >  C192T473K1X5CS

C192T473K1X5CS

产品分类:
厂牌: KEMET
产品描述: Cap Ceramic 0.047uF 100V BX 10% Axial (0.001%FR) 125°C Bulk
供应商型号:
供应商:
标准整包数: 0
KEMET  C192T473K1X5CS

C192T473K1X5CS概述

    Multilayer Ceramic Capacitors: Comprehensive Overview
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) are widely used electronic components characterized by their compact size, high capacitance density, and robust performance. These capacitors are available in both axial and radial leaded styles, offering flexibility in integration into various printed circuit boards. The basic construction of MLCCs involves alternating layers of formulated dielectric materials interspersed with metal electrodes, forming a monolithic block after high-temperature sintering. This design enables MLCCs to provide high capacitance in a small volume, making them ideal for a variety of applications such as resonant circuits, signal filtering, power supply bypassing, and coupling.
    Technical Parameters
    Below is a summary of the key technical specifications and performance parameters of multilayer ceramic capacitors:
    | Parameter | Value/Capabilities |

    | Temperature Characteristic | C0G: ±30 ppm/°C
    X7R: ±15%
    Z5U: +22%, -56% |
    | Capacitance Range | Varies by model (picofarads to microfarads) |
    | Voltage Rating | Up to 50V (varies by series) |
    | Operating Temperature | -55°C to +125°C |
    | Dissipation Factor (DF)| C0G: 0.10%
    X7R: 2.5% (3.5% @ 25V)
    Z5U: 4.0% |
    | Dielectric Strength | 2.5 times rated DC voltage |
    | Insulation Resistance | Minimum 1,000 MΩ |
    These parameters ensure that MLCCs can handle a broad spectrum of electrical demands while maintaining stability and reliability.
    Product Features and Advantages
    The unique features of multilayer ceramic capacitors offer several advantages:
    - High Capacitance Density: Provides more capacitance in less space, optimizing board layout.
    - Stable Performance: Temperature-compensating (C0G) variants maintain excellent stability over temperature ranges.
    - Wide Operating Conditions: Suitable for applications with demanding temperature and voltage requirements.
    - Robust Construction: Built to withstand high temperature extremes and prolonged use.
    - Cost Efficiency: Offers competitive pricing due to efficient manufacturing processes.
    These advantages make MLCCs particularly attractive in precision electronics, telecommunications, automotive, and consumer electronics sectors.
    Application Cases and Usage Suggestions
    MLCCs find applications across numerous industries, especially in power supply filtering, decoupling, and bypassing circuits. Here are some application examples:
    1. Resonant Circuits: X7R or C0G capacitors are often used due to their excellent temperature stability and frequency response.
    2. Signal Filtering: Low dissipation factor and high stability make C0G capacitors ideal for sensitive signal conditioning.
    3. Power Supply Decoupling: X7R capacitors are commonly employed to stabilize voltage and reduce noise in power lines.
    Usage Recommendations: Always verify the capacitor's temperature and voltage ratings to match application needs. For critical designs, consider selecting C0G types for their superior temperature stability, especially in high-frequency applications.
    Compatibility and Support
    KEMET MLCCs are compatible with a wide range of surface mount and through-hole technologies. Manufacturers provide extensive documentation and support, including reliability assessments, application notes, and compatibility charts. KEMET also offers custom solutions tailored to specific user requirements.
    Common Issues and Solutions
    Below are common issues users might encounter along with suggested solutions:
    1. Overheating: Ensure proper heat dissipation by mounting the capacitor with a good thermal path.
    - Solution: Use copper traces as h

C192T473K1X5CS厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C192T473K1X5CS数据手册

厂牌 PDF简要描述 下载
KEMET KEMET C192T473K1X5CS C192T473K1X5CS数据手册

C192T473K1X5CS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879