处理中...

首页  >  产品百科  >  R463R4150CKM1M

R463R4150CKM1M

产品分类: 薄膜电容
厂牌: KEMET
产品描述: 1.5μF ±20% 聚丙烯 通孔安装 32mm*13mm*22mm
供应商型号: N-R463R4150CKM1M
供应商: 云汉优选
标准整包数: 300
KEMET 薄膜电容 R463R4150CKM1M

R463R4150CKM1M概述

    # KEMET R46 Class X2 Metallized Polypropylene Film EMI Suppression Capacitors
    Product Introduction
    The KEMET R46 series is a high-performance line of metallized polypropylene film capacitors designed specifically for electromagnetic interference (EMI) suppression in across-the-line applications requiring X2 safety classification. These capacitors are ideal for environments where capacitor failure does not result in exposure to electric shock. They feature robust construction and are suitable for applications such as power supplies, motor drives, and industrial control systems.
    Key features include:
    - Safety Classification: X2 Class (IEC 60384-14)
    - Rated Voltage: 310 VAC (50/60 Hz)
    - Capacitance Range: 0.01 µF to 10 µF
    - Lead Spacing: 10.0 to 37.5 mm
    - Temperature Range: -40°C to +110°C
    Technical Specifications
    | Parameter | Details |

    | Capacitance Tolerance | ±10%, ±20% |
    | Rated Voltage | 310 VAC (50/60 Hz) |
    | Climatic Category | 40/110/56 (IEC 60068–1) |
    | Temperature Range | -40°C to +110°C |
    | Approvals | ENEC, UL, cUL, CQC |
    | Lead Type | Tinned wire |
    | Material Protection | Plastic case with thermosetting resin filled; UL94 flame-retardant |
    Performance Highlights
    - Dissipation factor (tanδ): ≤ 0.1% (typical: 0.06%) at 1 kHz and +25°C.
    - Maximum voltage versus frequency curves are provided for different lead spacings to ensure proper integration into various circuits.
    - 100% screening factory test conducted at 2,200 VDC/1,500 VAC to ensure reliability.
    Product Features and Advantages
    Unique Functionalities
    1. Self-Healing Properties: In case of localized breakdown, the dielectric self-heals, maintaining operational integrity.
    2. Flame-Retardant Design: UL94 V-0 compliance ensures the product is safe under extreme conditions.
    3. Wide Temperature Range: Operates reliably from -40°C to +110°C, making it suitable for harsh environments.
    Market Positioning
    The R46 series offers superior performance and reliability compared to similar products in its class. Its ability to suppress EMI while meeting stringent safety standards makes it a top choice for critical applications where stability and compliance are paramount.
    Application Scenarios and Usage Recommendations
    Typical Applications
    - Electrical Equipment: Power supply filters, TV sets, microwave ovens.
    - Industrial Control Systems: Motor drives, inverters.
    - Consumer Electronics: Home appliances, lighting systems.
    Usage Tips
    - Ensure proper heat management during assembly to avoid damage to the polypropylene film.
    - Follow recommended soldering profiles to prevent thermal stress-related issues.
    - Verify compatibility with circuit design before implementation, particularly regarding current handling capacity.
    Compatibility and Support
    Interoperability
    These capacitors are compatible with a wide range of electronic systems and adhere to industry standards such as IEC 60384-14 and EN 60384-14. They are also compliant with RoHS directives, ensuring environmental friendliness.
    Manufacturer Support
    KEMET provides comprehensive technical support and maintenance services. For detailed inquiries about soldering guidelines or specific application scenarios, customers are encouraged to consult KEMET directly.
    Common Issues and Solutions
    | Issue | Solution |

    | Overheating Duri

R463R4150CKM1M参数

参数
电容值 1.5μF
容差 ±20%
介电材料 聚丙烯
额定电压-DC -
ESR-等效串联电阻 -
额定电压-AC -
长*宽*高 32mm*13mm*22mm
安装方式 通孔安装
应用等级 工业级

R463R4150CKM1M厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

R463R4150CKM1M数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET R463R4150CKM1M R463R4150CKM1M数据手册

R463R4150CKM1M封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
300+ $ 1.007 ¥ 8.5595
600+ $ 0.8652 ¥ 7.3542
库存: 600
起订量: 300 增量: 300
交货地:
最小起订量为:300
合计: ¥ 2567.85
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516