处理中...

首页  >  产品百科  >  82EC1470Z350J

82EC1470Z350J

产品分类: 薄膜电容
厂牌: KEMET
产品描述: 4.7nF ±5% 聚对苯二甲酸乙二醇酯 5mm 通孔安装 7.2mm*2.5mm*6.5mm
供应商型号: N-82EC1470Z350J
供应商: 云汉优选
标准整包数: 1
KEMET 薄膜电容 82EC1470Z350J

82EC1470Z350J概述

    KEMET R82 Series Metallized Polyester Film Capacitors: A Comprehensive Overview
    Product Introduction
    The KEMET R82 Series is a line of general-purpose metallized polyester film capacitors designed for through-hole mounting. These capacitors are available in both standard and automotive-grade configurations, offering versatility in applications ranging from consumer electronics to automotive systems. Constructed using metallized polyester film with radial tinned wire leads, these capacitors feature non-inductive windings and encapsulated thermosetting resin, ensuring robust performance.
    Key features of the R82 Series include a voltage range of 50–400 VDC, capacitance values from 0.001 µF to 4.7 µF, and lead spacings of 5 mm. The capacitors exhibit self-healing properties and comply with RoHS standards, making them environmentally friendly. Automotive-grade versions meet the stringent qualifications set by the AEC-Q200 standard, ensuring reliability in demanding environments.
    Technical Parameters
    The R82 Series boasts impressive technical specifications:
    - Voltage Range: 50–400 VDC
    - Capacitance Range: 0.001 µF to 4.7 µF
    - Lead Spacing: 5 mm
    - Capacitance Tolerance: ±5%, ±10%, ±20%
    - Operating Temperature Range: -55°C to +105°C
    - Climatic Category: 55/105/56
    - Self-healing Property: Eliminates minor faults without affecting overall performance
    - RoHS Compliance: Ensures eco-friendly manufacturing processes
    Additional performance characteristics include excellent insulation resistance, low dissipation factor, and a temperature coefficient of +400 ppm/°C at 1 kHz. The capacitors also offer exceptional thermal stability and pulse handling capabilities.
    Product Features and Advantages
    The R82 Series offers several distinct advantages:
    - Wide Operating Range: Suitable for applications requiring high voltage and temperature resilience.
    - High Reliability: Automotive-grade versions exceed AEC-Q200 standards, ensuring longevity and robust performance.
    - Environmental Compliance: RoHS compliance and lead-free terminations make it an eco-conscious choice.
    - Versatile Applications: Ideal for blocking, coupling, decoupling, timing, and oscillator circuits.
    Application Case Studies and Usage Tips
    The R82 Series is commonly employed in various applications, including automotive electronic control units (ECUs), industrial control systems, and power supply designs. For example, in automotive ECUs, these capacitors are used for signal filtering and transient voltage suppression. In power supplies, they serve as decoupling capacitors to stabilize voltage fluctuations.
    Usage Tips:
    - Soldering Recommendations: Manual soldering should not exceed 3 seconds with a soldering iron temperature of 350°C (+10°C max). Reflow soldering is not recommended for through-hole capacitors.
    - Wave Soldering: Follow recommended solder profiles to avoid damaging the capacitors, especially those with smaller form factors.
    Compatibility and Support
    The R82 Series is compatible with most standard PCB assembly processes. KEMET provides extensive support, including detailed technical documentation and application notes, ensuring seamless integration into diverse electronic designs. Additionally, the capacitors come in tape and reel packaging, facilitating automated production lines.
    Common Issues and Solutions
    Some common issues users may encounter include:
    - Excessive Heat Stress: Ensure proper soldering techniques to prevent damage.
    - Solution: Follow recommended soldering guidelines and profiles.
    - Component Failure: Inspect for signs of overheating or mechanical stress.
    - Solution: Replace faulty components and reevaluate system design parameters.
    Conclusion and Recommendation
    The KEMET R82 Series is an exemplary product for engineers seeking reliable, high-performance capacitors. Its wide operating range, robust constru

82EC1470Z350J参数

参数
电容值 4.7nF
容差 ±5%
介电材料 聚对苯二甲酸乙二醇酯
引线间距 5mm
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
长*宽*高 7.2mm*2.5mm*6.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

82EC1470Z350J厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

82EC1470Z350J数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET 82EC1470Z350J 82EC1470Z350J数据手册

82EC1470Z350J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1600+ $ 0.0721 ¥ 0.6127
4000+ $ 0.068 ¥ 0.5778
7900+ $ 0.0663 ¥ 0.5636
12000+ $ 0.0643 ¥ 0.5462
库存: 28000
起订量: 1600 增量: 1
交货地:
最小起订量为:1600
合计: ¥ 980.32
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516