处理中...

首页  >  产品百科  >  R463I3220NEL2K

R463I3220NEL2K

产品分类: 薄膜电容
厂牌: KEMET
产品描述: 220nF ±10% 聚丙烯 15mm 630V 300V 13.5mm*7.5mm*18mm
供应商型号: TS-463I3220NEL2K
供应商: 海外现货
标准整包数: 1000
KEMET 薄膜电容 R463I3220NEL2K

R463I3220NEL2K概述

    Comprehensive Technical Analysis of KEMET R46 Series Metallized Polypropylene Film EMI Suppression Capacitors
    1. Product Introduction
    The KEMET R46 Series Metallized Polypropylene Film EMI Suppression Capacitors are engineered specifically for electromagnetic interference (EMI) suppression in power line applications requiring X2 safety classification. These capacitors are suitable for worldwide usage, particularly in situations where capacitor failure does not pose an electric shock hazard. They offer a robust solution for filtering noise and protecting circuits from electromagnetic disturbances.
    Key attributes of the R46 Series include:
    - Class X2 Rating: Designed to ensure safety in case of a single fault.
    - Wide Voltage Range: Operates up to 310 VAC at 50/60 Hz or 630 VDC.
    - Capacitance Range: Offers precise capacitance values between 0.01 µF and 10 µF.
    - Environmentally Compliant: RoHS-compliant and lead-free terminations ensure compliance with modern environmental regulations.
    2. Technical Parameters
    Below are the technical specifications for the R46 Series:
    | Parameter | Specification |

    | Capacitance Range | 0.01 µF to 10 µF |
    | Capacitance Tolerance | ±10%, ±20% |
    | Rated Voltage | 310 VAC (50/60 Hz), 630 VDC |
    | Operating Temperature Range | -40°C to +110°C |
    | Climatic Category | 40/110/56 (IEC 60068–1) |
    | Self-Healing Properties | Enhanced reliability due to self-healing dielectric properties |
    | Dimensions | Available in various sizes from 4 mm × 9 mm to 41.5 mm × 37.5 mm |
    | Lead Spacing | 10.0 mm to 37.5 mm |
    3. Product Features and Advantages
    The R46 Series stands out due to its:
    - Safety Certification: ENEC, UL, cUL, and CQC approvals provide peace of mind in critical applications.
    - Robust Dielectric: Utilizes high-quality polypropylene film with excellent thermal and electrical stability.
    - Self-Healing Capability: Reduces the risk of catastrophic failure during transient events.
    - Environmental Compatibility: RoHS-compliant and environmentally friendly materials reduce ecological impact.
    - Broad Application Range: Ideal for AC/DC filter applications in power supplies, appliances, and renewable energy systems.
    4. Application Case Studies and Usage Recommendations
    The R46 Series is extensively utilized in EMI suppression, particularly in devices that require high voltage safety classification (Class X2). Common applications include:
    - AC/DC power supply filters
    - Industrial control systems
    - Home appliances
    - Renewable energy inverters
    Use Case Example:
    A manufacturer of power inverters uses R46 capacitors to suppress high-frequency EMI caused by switching transients. These capacitors ensure compliance with global safety standards and enhance the system's overall reliability.
    Usage Tips:
    - Ensure correct lead spacing when soldering to avoid mechanical stress.
    - Follow recommended wave soldering profiles to minimize thermal damage.
    - Consider the maximum internal temperature of the capacitor when selecting components for specific designs.
    5. Compatibility and Support
    The R46 Series offers compatibility with standar

R463I3220NEL2K参数

参数 值
电容值 220nF
容差 ±10%
介电材料 聚丙烯
引线间距 15mm
ESR-等效串联电阻 -
额定电压-AC 300V
额定电压-DC 630V
长*宽*高 13.5mm*7.5mm*18mm
应用等级 工业级

R463I3220NEL2K厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

R463I3220NEL2K数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET R463I3220NEL2K R463I3220NEL2K数据手册

R463I3220NEL2K封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.3623 ¥ 3.0799
库存: 0
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516