处理中...

首页  >  产品百科  >  C0805C473F4GAC7800

C0805C473F4GAC7800

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 47nF ±1% C0G(NP0) 16V 0805 贴片安装 2mm*1.25mm*1.25mm
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C0805C473F4GAC7800

C0805C473F4GAC7800概述

    KEMET Electronics Corporation Surface Mount Multilayer Ceramic Chip Capacitors (SMD MLCCs) C0G Dielectric Technical Overview
    1. Product Introduction
    The KEMET Electronics Corporation offers high-quality Surface Mount Multilayer Ceramic Chip Capacitors (SMD MLCCs) with C0G dielectric, suitable for commercial-grade applications ranging from 10V to 250V DC. These capacitors are primarily used for timing, tuning, and filtering purposes due to their exceptional stability, low loss, and robust performance across a wide temperature spectrum.
    Key features of this product include:
    - Non-polar design, simplifying installation.
    - Excellent temperature compensation properties.
    - Zero change in capacitance over time and negligible variation with temperature.
    - High thermal stability and no piezoelectric noise.
    - Broad range of case sizes: EIA 0201 to 2225.
    This product is widely used in resonant circuits, pulse handling, filtering, transient voltage suppression, and energy storage applications.
    2. Technical Parameters
    The technical specifications of the C0G MLCC capacitors are summarized as follows:
    | Parameter | Details |

    | Operating Temperature Range | −55°C to +125°C |
    | Capacitance Range | 0.5 pF to 0.47 µF |
    | Voltage Ratings | 10V, 16V, 25V, 50V, 100V, 200V, 250V |
    | Capacitance Tolerance | ±0.10 pF, ±0.25 pF, ±0.5 pF, ±1%, ±2%, ±5%, ±10%, ±20% |
    | Dissipation Factor (DF) | Maximum 0.1% at 25°C |
    | Insulation Resistance (IR) | ≥100 GΩ |
    | Dielectric Withstanding Voltage| 250% of rated voltage |
    | Aging Rate | 0% per decade hour |
    The capacitor’s robustness ensures long-term reliability, with no degradation in performance over time or temperature shifts.
    3. Product Features and Advantages
    This capacitor series stands out due to its:
    - Thermal Stability: Class I material (EIA C0G) ensures negligible change in capacitance with temperature fluctuations.
    - Zero Piezoelectric Noise: Ideal for audio and precision signal processing.
    - Low ESR/ESL: Provides superior power handling and minimizes losses in high-frequency applications.
    - Wide Voltage and Capacitance Range: Offers solutions for diverse operational needs.
    - Compliance: RoHS, REACH, and Pb-free compliance make it environmentally friendly.
    Its compatibility with advanced applications such as resonant circuits, pulse management, and transient suppression further enhances its market appeal.
    4. Application Cases and Usage Suggestions
    - Critical Timing and Tuning: Use in quartz oscillators or filters where stability and accuracy are paramount.
    - Pulse Handling: Optimal for high-speed switching circuits, ensuring minimal distortion.
    - Energy Storage: Suitable for energy-efficient systems requiring efficient charge-discharge cycles.
    Usage Tips:
    - Ensure proper PCB layout to avoid electromagnetic interference (EMI).
    - Follow recommended temperature and voltage ranges to maximize lifespan.
    - Implement surge protection in environments prone to transient spikes.
    5. Compatibility and Support
    These capacitors are compatible with standard surface mount assembly processes, including solder reflow and wave soldering. K

C0805C473F4GAC7800参数

参数
电容值 47nF
容差 ±1%
温度系数 C0G(NP0)
额定电压 16V
长*宽*高 2mm*1.25mm*1.25mm
通用封装 0805
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

C0805C473F4GAC7800厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C0805C473F4GAC7800数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C0805C473F4GAC7800 C0805C473F4GAC7800数据手册

C0805C473F4GAC7800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242