处理中...

首页  >  产品百科  >  C1206C392M2RACAUTO

C1206C392M2RACAUTO

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 3.9nF ±20% X7R 200V 1206 贴片安装 3.2mm*1.6mm*1.6mm
供应商型号: 80-C1206C392M2RAUTO
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C1206C392M2RACAUTO

C1206C392M2RACAUTO概述

    KEMET Automotive Grade X7R Surface Mount Multilayer Ceramic Chip Capacitors
    Product Introduction
    KEMET’s Automotive Grade X7R Surface Mount Multilayer Ceramic Chip Capacitors (SMD MLCCs) are specialized electronic components designed for a variety of applications requiring reliability and performance in harsh environments. These capacitors are particularly well-suited for automotive electronics where they support critical functions such as bypass, decoupling, filtering, and transient voltage suppression. The product line offers high-quality performance across different EIA case sizes and voltage ranges, making them indispensable for both under-the-hood and cabin electronics.
    Technical Specifications
    Below is a concise list of key technical parameters:
    - Dielectric: X7R
    - Temperature Range: -55°C to +125°C
    - Capacitance Range: 10 pF to 22 µF
    - Capacitance Tolerances: ±5%, ±10%, ±20%
    - Voltage Ratings: 6.3 V, 10 V, 16 V, 25 V, 50 V, 100 V, 200 V, 250 V
    - Case Sizes: 0402, 0603, 0805, 1206, 1210, 1808, 1812, 1825, 2220
    - Features: Pb-free, RoHS and REACH compliant, non-polarized design, 100% matte tin-plated termination finish for enhanced solderability.
    - Withstand Voltage: Up to 250% of rated voltage.
    Product Features and Advantages
    1. AEC-Q200 Qualified: Ensures compliance with rigorous automotive industry standards.
    2. Temperature Stability: Operates effectively within a wide temperature range, making it suitable for both extreme cold and hot conditions.
    3. Non-Polar Design: Eliminates polarity concerns, simplifying installation processes.
    4. RoHS/REACH Compliant: Environmentally friendly, meeting global regulatory requirements.
    5. Superior Performance: Excellent capacitance stability over time and temperature, ensuring consistent performance.
    6. Excellent Solderability: Matte tin-plating facilitates reliable soldering, reducing defect rates during manufacturing.
    Application Cases and Usage Recommendations
    The KEMET Automotive Grade X7R MLCCs are extensively used in critical automotive applications, including:
    - Decoupling Circuits: Provides stable power supply in electronic control units (ECUs).
    - Bypass Applications: Protects sensitive components from voltage fluctuations.
    - Filtering: Reduces electromagnetic interference (EMI) in communication systems.
    When using these capacitors, consider factors like environmental stress, voltage rating compatibility, and physical layout constraints to maximize efficiency and reliability.
    Compatibility and Support
    These capacitors are compatible with standard reflow soldering techniques and come in various packaging options to accommodate different production needs. KEMET provides robust support through comprehensive documentation, including product change notifications (PCN), production part approval process (PPAP) levels, and environmental compliance certifications. Customers can rely on KEMET’s expertise for any technical queries or assistance related to implementation.
    Common Issues and Solutions
    1. Capacitance Drift:
    - Solution: Verify operating temperatures and select capacitors with appropriate TCC specifications.
    2. High Dissipation Factor:
    - Solution: Review rated voltage and case size; ensure correct application matching based on capacitance value.
    3. Solder Joint Failures:
    - Solution: Ensure proper board layout, minimize thermal stress during soldering, and confirm matte tin-plating for improved joint integrity.
    Summary and Recommendation
    The KEMET Automotive Grade X7R Surface Mount MLCCs are an excellent choice for automotive electronics due to their reliability, performance stability, and environmental compliance. Their broad range of voltage and capacitance options, coupled with their rugged construction, make them ideal for demanding applications. This product lineup is highly recommended for use in

C1206C392M2RACAUTO参数

参数
电容值 3.9nF
容差 ±20%
温度系数 X7R
额定电压 200V
长*宽*高 3.2mm*1.6mm*1.6mm
通用封装 1206
安装方式 贴片安装

C1206C392M2RACAUTO厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C1206C392M2RACAUTO数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C1206C392M2RACAUTO C1206C392M2RACAUTO数据手册

C1206C392M2RACAUTO封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.483 ¥ 4.0814
10+ $ 0.4324 ¥ 3.6538
100+ $ 0.2634 ¥ 2.2253
500+ $ 0.1912 ¥ 1.6153
1000+ $ 0.1728 ¥ 1.4602
4000+ $ 0.1026 ¥ 0.867
8000+ $ 0.0875 ¥ 0.7392
库存: 7830
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4.08
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242