处理中...

首页  >  产品百科  >  C1206C226Z8VAC7800

C1206C226Z8VAC7800

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 22μF -20%~80% Y5V(F) 10V 1206 贴片安装 3.2mm(长度)*1.6mm(宽度)
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C1206C226Z8VAC7800

C1206C226Z8VAC7800概述

    # KEMET Y5V Dielectric Surface Mount Multilayer Ceramic Chip Capacitors
    Product Introduction
    KEMET's Surface Mount Multilayer Ceramic Chip Capacitors (SMD MLCCs) with Y5V dielectric are designed for general-purpose applications requiring a broad operating temperature range. These capacitors provide high reliability and durability, making them ideal for decoupling and bypass functions in electronic circuits. The Y5V dielectric is classified as Class III under the Electronics Industries Alliance (EIA) standards, offering a suitable solution where capacitance stability and low dissipation factors are not primary concerns.
    Technical Parameters
    - Operating Temperature Range: -30°C to +85°C
    - Capacitance Range: 0.022 µF to 22 µF
    - Capacitance Tolerance: ±20% and +80%/-20%
    - Rated Voltage: 6.3V, 10V, 16V, 25V, and 50V
    - Dielectric Withstanding Voltage: 250% of rated voltage
    - Dissipation Factor (Max): 10% (6.3V and 10V), 7% (16V and 25V), 5% (50V)
    - Capacitance Change with Time/Voltage: +22%, -82%
    - Dielectric Failure Rate: ≤ 1%
    - Mounting Techniques: Solder Reflow Only
    - Case Sizes: EIA 0402, 0603, 0805, 1206, and 1210
    - Termination Finish: 100% Pure Matte Tin
    Product Features and Advantages
    The KEMET Y5V MLCC series offers several distinct advantages:
    - Non-Polar Design: Simplifies circuit design and installation.
    - Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.
    - Excellent Solderability: Due to its matte tin-plated terminations, ensuring strong mechanical and electrical connections.
    - RoHS and REACH Compliant: Environmentally friendly, meeting international standards for lead-free electronics.
    Applications and Usage Recommendations
    These capacitors are commonly used in:
    - Decoupling circuits
    - Bypass applications
    - General-purpose filtering
    For optimal performance, it is recommended to use this capacitor in circuits that operate within the specified temperature and voltage ranges. Proper land pattern design and adherence to recommended soldering profiles are crucial for achieving the best results.
    Compatibility and Support
    The KEMET Y5V series is compatible with standard PCB manufacturing practices and supports various packaging types, including bulk bags and reels. KEMET provides comprehensive technical support and documentation to assist customers in integrating these components into their designs.
    Common Issues and Solutions
    Issue 1: Capacitance Drift Over Time
    Solution: Ensure capacitors are operated within their specified temperature and voltage limits to minimize aging effects.
    Issue 2: Poor Solder Joint Quality
    Solution: Follow the recommended soldering profiles and ensure proper PCB land pattern design to enhance solder joint integrity.
    Conclusion and Recommendation
    The KEMET Y5V Dielectric Surface Mount Multilayer Ceramic Chip Capacitors offer a robust and versatile solution for general-purpose applications. Their excellent temperature stability, reliable performance, and compliance with industry standards make them a top choice for engineers designing compact and efficient electronic systems. Based on its features and benefits, it is highly recommended for use in modern electronic devices.
    This analysis highlights the capabilities and benefits of KEMET's Y5V capacitors, emphasizing their suitability for diverse applications while providing practical advice for their successful implementation.

C1206C226Z8VAC7800参数

参数
电容值 22μF
容差 -20%~80%
温度系数 Y5V(F)
额定电压 10V
长*宽*高 3.2mm(长度)*1.6mm(宽度)
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

C1206C226Z8VAC7800厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C1206C226Z8VAC7800数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C1206C226Z8VAC7800 C1206C226Z8VAC7800数据手册

C1206C226Z8VAC7800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242