处理中...

首页  >  产品百科  >  66DD3680AA7AJ

66DD3680AA7AJ

产品分类: 薄膜电容
厂牌: KEMET
产品描述:
供应商型号: N-66DD3680AA7AJ
供应商: 云汉优选
标准整包数: 1
KEMET 薄膜电容 66DD3680AA7AJ

66DD3680AA7AJ概述

    # General Purpose Metallized Polyester Film Capacitors R66, Radial, 7.5 mm Lead Spacing, 50 – 630 VDC (Automotive Grade)
    Product Introduction
    The R66 Series of general-purpose metallized polyester film capacitors is a high-quality solution designed for various electronic applications, particularly those requiring robust performance in challenging environments. Constructed with metallized polyester film using either wound or stacked technology, these capacitors feature radial leads made of tinned wire. This design ensures excellent thermal stability and mechanical integrity. The capacitors are encapsulated with thermosetting resin in a box that meets UL 94V-0 requirements, providing both flame retardancy and durability.
    Primary Features:
    - Voltage Range: 50 – 630 VDC.
    - Capacitance Range: 0.001 µF to 4.7 µF.
    - Lead Spacing: 7.5 mm.
    - Capacitance Tolerance: ±5%, ±10%, or ±20%.
    - Operating Temperature Range: -55°C to +105°C.
    - RoHS Compliance: Meets environmental standards with lead-free terminations.
    - Automotive Grade: Meets the demanding Automotive Electronics Council’s AEC-Q200 qualification requirements.
    These capacitors are ideal for applications such as blocking, coupling, decoupling, bypassing, and interference suppression in low-voltage scenarios, including automotive systems.
    Technical Parameters
    Below are the key technical specifications of the R66 Series:
    | Parameter | Value |

    | Dielectric | Polyester film |
    | Plates | Metal layer deposited by vacuum evaporation |
    | Winding Type | Non-inductive |
    | Lead Material | Tinned wire |
    | Protection | Plastic case, thermosetting resin filled; flame retardant UL94 compliant |
    | Rated Voltage (VDC) | 50, 63, 100, 250, 400, 630 |
    | Capacitance Range (µF) | 0.001 – 4.7 |
    | Capacitance Tolerance | ±5%, ±10%, ±20% |
    | Operating Temperature | -55°C to +105°C |
    | Voltage Derating | 1.25%/°C above +85°C |
    | Dissipation Factor (tanδ) | 1% at 1 kHz, 1.5% at 10 kHz |
    | Insulation Resistance | ≥ 3,750 MΩ for ≤ 0.33 µF |
    Additionally, the capacitors have a self-healing property, ensuring long-term reliability in demanding applications.
    Product Characteristics and Advantages
    The R66 Series offers several advantages that make it stand out in the market:
    1. Versatility: With a wide range of capacitance values and voltage ratings, the capacitors can cater to diverse applications.
    2. Durability: Designed to withstand extreme temperatures (-55°C to +105°C) and harsh environmental conditions.
    3. Automotive Grade: Certified to meet AEC-Q200 standards, making it suitable for use in automotive electronics.
    4. Self-Healing Mechanism: Ensures extended service life by preventing catastrophic failures caused by minor internal faults.
    5. High Reliability: Guaranteed operational life exceeding 200,000 hours, with failure rates as low as 2 FIT (Failures In Time) at 40°C.
    These features ensure the product’s competitive edge in industries such as automotive, consumer electronics, and industrial control systems.
    Application Cases and Usage Suggestions
    The R66 Series is primarily used in blocking, coupling, decoupling, bypassing, and interference suppression circuits. Some practical examples include:
    1. Automotive Applications: Used in engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems where reliability is critical.
    2. Consumer Electronics: Ideal for power supplies, signal processing, and filtering in audio/video equipment.
    3. Industrial Control Systems: Suitable for power conditioning and transient voltage suppression in industrial automation.
    Usage

66DD3680AA7AJ参数

参数
电容值 -
容差 -
介电材料 -
引线间距 -
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
零件状态 在售
包装方式 散装

66DD3680AA7AJ厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

66DD3680AA7AJ数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET 66DD3680AA7AJ 66DD3680AA7AJ数据手册

66DD3680AA7AJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
500+ $ 0.2321 ¥ 1.9732
1300+ $ 0.2215 ¥ 1.8823
2000+ $ 0.2081 ¥ 1.7687
库存: 10000
起订量: 500 增量: 1
交货地:
最小起订量为:500
合计: ¥ 986.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516