处理中...

首页  >  产品百科  >  82DC4150CK60J

82DC4150CK60J

产品分类: 薄膜电容
厂牌: KEMET
产品描述: 1.5μF ±5% 聚对苯二甲酸乙二醇酯 通孔安装 7.2mm*6mm*6mm
供应商型号: N-82DC4150CK60J
供应商: 云汉优选
标准整包数: 1000
KEMET 薄膜电容 82DC4150CK60J

82DC4150CK60J概述

    Electronic Component Technical Handbook: KEMET R82 Series Polyester Film Capacitors
    Product Introduction
    The KEMET R82 Series is a line of general-purpose metallized polyester film capacitors designed for applications requiring high reliability and performance across a wide temperature range. These capacitors are ideal for various electrical and electronic circuits due to their robust construction, self-healing properties, and excellent insulation resistance.
    Key Features:
    - Voltage Range: 50–400 VDC
    - Capacitance Range: 0.001 µF to 4.7 µF
    - Lead Spacing: 5 mm
    - Temperature Range: -55°C to +105°C
    - RoHS Compliance & Lead-Free Terminations
    - Automotive Grade Available (AEC-Q200 Certified)
    Primary applications include filtering, coupling, decoupling, timing, and oscillator circuits. Note that these capacitors are not suited for across-the-line applications; suppressor capacitors should be used instead.
    Technical Parameters
    | Parameter | Specification |

    | Voltage Range | 50–400 VDC |
    | Capacitance Range | 0.001 µF to 4.7 µF |
    | Lead Spacing | 5 mm |
    | Capacitance Tolerance | ±5%, ±10%, ±20% |
    | Climatic Category | 55/105/56 |
    | Operating Temperature Range | -55°C to +105°C |
    | RoHS Compliance | Fully compliant |
    | Protection | Flame-retardant thermosetting resin casing |
    | Self-Healing Capability | Present |
    Additional key specifications:
    - Dielectric Material: Polyester film (polyethylene terephthalate)
    - Plate Material: Metal layer deposited via vacuum evaporation
    - Lead Type: Tinned wire
    - Environmental Test: Meets damp heat, steady-state, endurance, and soldering heat resistance tests
    - Insulation Resistance: ≥1,000 MΩ·µF at 100 VDC for C > 1 µF
    Product Features and Advantages
    The R82 Series offers several advantages:
    1. High Reliability: Withstanding operational lifetimes exceeding 200,000 hours.
    2. Wide Operating Temperature Range: Ensures reliable performance in harsh environments.
    3. Automotive Grade Availability: Meets stringent AEC-Q200 standards for automotive applications.
    4. RoHS Compliance: Safe for use in consumer electronics and environmentally friendly.
    5. Self-Healing Capability: Enhances long-term stability by restoring functionality upon minor internal defects.
    6. Versatile Packaging: Available in tape and reel configurations as per IEC 60286–2, facilitating automated assembly.
    These capacitors excel in high-reliability systems where temperature fluctuations and vibration are common, making them indispensable in industrial, automotive, and telecommunications industries.
    Application Case Studies and Usage Recommendations
    Application Example 1: Decoupling Circuits
    In power supply filtering, the R82 capacitors effectively eliminate transient noise while maintaining high capacitance stability under varying load conditions. Use multiple capacitors in parallel to enhance current handling capability.
    Recommendation:
    When designing decoupling networks, ensure proper placement near the load to minimize inductive effects and achieve optimal filtering performance.
    Application Example 2: Timing Circuits
    The R82 Series’ low dissipation factor (tanδ) makes it an excellent choice for timing applications requiring precise frequency responses.
    Recommendation:
    For precision-timing applications, select a capacitor with the exact capacitance value and tightest tolerance available to maintain accuracy.
    Compatibility and Support
    These capacitors exhibit strong compatibility with

82DC4150CK60J参数

参数
电容值 1.5μF
容差 ±5%
介电材料 聚对苯二甲酸乙二醇酯
额定电压-AC -
额定电压-DC -
ESR-等效串联电阻 -
长*宽*高 7.2mm*6mm*6mm
安装方式 通孔安装
应用等级 工业级
包装方式 卷带包装

82DC4150CK60J厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

82DC4150CK60J数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET 82DC4150CK60J 82DC4150CK60J数据手册

82DC4150CK60J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.2724 ¥ 2.3156
2000+ $ 0.2596 ¥ 2.2063
3000+ $ 0.2519 ¥ 2.1415
5000+ $ 0.2479 ¥ 2.1068
库存: 9000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 2315.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516