处理中...

首页  >  产品百科  >  R82IC2150CK50J

R82IC2150CK50J

产品分类: 薄膜电容
厂牌: KEMET
产品描述: 15nF ±5% 涤纶,聚对苯二甲酸乙二醇酯 250V 160V 通孔安装 7.2mm*2.5mm*6.6mm
供应商型号: N-R82IC2150CK50J
供应商: 云汉优选
标准整包数: 2500
KEMET 薄膜电容 R82IC2150CK50J

R82IC2150CK50J概述

    # KEMET R82 Series Metallized Polyester Film Capacitors: A Comprehensive Guide
    1. Product Introduction
    The KEMET R82 series of general-purpose metallized polyester film capacitors is designed to deliver reliable performance in a variety of electronic applications. These capacitors feature a radial configuration with a lead spacing of 5 mm, catering to a wide voltage range from 50 to 400 VDC. Their robust design, combined with automotive-grade certification (AEC-Q200), ensures compatibility with stringent industrial standards.
    Key functionalities of the R82 series include blocking, coupling, decoupling, timing, and oscillator circuits. These capacitors are well-suited for non-across-the-line applications, providing stability and reliability in critical circuits.
    2. Technical Parameters
    The R82 series capacitors boast the following technical specifications:
    - Voltage Range: 50 to 400 VDC
    - Capacitance Range: 0.001 to 4.7 µF
    - Lead Spacing: 5 mm
    - Capacitance Tolerance: ±5%, ±10%, ±20%
    - Climatic Category: 55/105/56 (per IEC 60068–1)
    - Operating Temperature Range: -55°C to +105°C
    - RoHS Compliance: Meets environmental standards with lead-free terminations
    - Encapsulation: Thermosetting resin-filled plastic casing, flame-retardant per UL94 V-0
    Additionally, the capacitors are self-healing and come in tape-and-reel packaging compliant with IEC 60286–2.
    3. Product Features and Advantages
    The R82 series stands out due to several unique features:
    - Wide Voltage Range: Supports diverse power systems, making it ideal for both low and high-voltage applications.
    - Automotive-Grade Quality: Meets the demanding AEC-Q200 qualification standards, ensuring performance under harsh conditions.
    - Environmentally Friendly: RoHS compliance and lead-free terminations align with global environmental regulations.
    - Self-Healing Mechanism: Prevents catastrophic failures by restoring functionality after minor breakdowns.
    - Consistent Performance: Low dissipation factor (tan δ) values ensure minimal energy loss over a broad frequency range.
    These advantages make the R82 series capacitors a superior choice for applications requiring high reliability and durability.
    4. Application Case Studies and Usage Recommendations
    Typical Applications:
    - Blocking capacitors in power supplies
    - Coupling and decoupling capacitors in audio and communication circuits
    - Timing circuits for oscillators
    Use Case Example:
    In automotive applications, such as fuel injection systems or engine control units, these capacitors are often employed in filtering and timing functions. They offer high tolerance to extreme temperatures and vibrations, which are common challenges in automotive environments.
    Recommendations:
    - Ensure proper circuit layout to minimize stray inductance and capacitance.
    - Use recommended soldering profiles to avoid thermal damage.
    - Optimize the capacitor's placement for maximum efficiency based on its operating frequency.
    5. Compatibility and Support
    The R82 series is compatible with standard soldering processes, including wave soldering (with precautions). KEMET provides comprehensive support through documentation and consultation services to assist users in optimizing component integration.
    6. Common Issues and Solutions
    Here are some typical issues and their solutions:
    - Issue: Capacitor overheating during soldering
    Solution: Follow KEMET's recommended soldering profiles strictly. Use lower temperatures or reduce exposure time if necessary.

    - Issue: Degradation in electrical performance over time
    Solution: Store capacitors in controlled environments within specified humidity and temperature ranges. Regular maintenance checks can prevent unexpected failures.
    7. Conclusion and Recommendation
    The KEMET R82 series of metallized polyester

R82IC2150CK50J参数

参数
电容值 15nF
容差 ±5%
介电材料 涤纶,聚对苯二甲酸乙二醇酯
额定电压-AC 160V
额定电压-DC 250V
ESR-等效串联电阻 -
长*宽*高 7.2mm*2.5mm*6.6mm
安装方式 通孔安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

R82IC2150CK50J厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

R82IC2150CK50J数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET R82IC2150CK50J R82IC2150CK50J数据手册

R82IC2150CK50J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2500+ $ 0.0827 ¥ 0.7028
5000+ $ 0.068 ¥ 0.5778
7500+ $ 0.0561 ¥ 0.4769
库存: 2500
起订量: 2500 增量: 2500
交货地:
最小起订量为:2500
合计: ¥ 1757
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516