处理中...

首页  >  产品百科  >  CMKS-L

CMKS-L

产品分类: 线缆工具
厂牌: JST
产品描述: Industry Standard Applicator
供应商型号: Q-CMKS-L
供应商: 期货订购
标准整包数: 1
JST 线缆工具 CMKS-L

CMKS-L概述

    # JST CMKS-L Industry Standard Applicator: Comprehensive Overview
    Product Introduction
    The JST CMKS-L is an industry-standard applicator designed for high-precision crimping applications in various manufacturing processes. It serves as a critical tool for accurately positioning and securing terminals onto wires, ensuring reliable electrical connections. This applicator is widely used across industries such as automotive, telecommunications, and electronics manufacturing, where consistent and precise crimping is essential.
    Main Features:
    - Industry Standard Compatibility: Designed to work with industry-standard presses.
    - Versatile Application: Supports multiple types of terminals and wire gauges.
    - High Precision: Ensures consistent crimp quality through precise tooling and adjustable parameters.
    Applications:
    - Automotive wiring harnesses
    - Telecommunications equipment
    - Consumer electronic devices
    - Industrial control systems
    Technical Parameters
    | Parameter | Specification |

    | Press Compatibility | Compatible with presses having a shut height of 135.78mm |
    | Crimping Force | Adjustable based on application requirements |
    | Temperature Range | Operating temperature: -20°C to +70°C |
    | Crimp Height Adjustment | Conductor crimp height: A-H (letters) |
    Insulation crimp height: 1-8 (numbers) |
    | Stroke Adjustment | Adjustable via stroke adjustment nut |
    Product Characteristics and Advantages
    The JST CMKS-L applicator stands out due to its robust design and ease of customization. Key features include:
    - Customizable Dies: Allows users to configure the applicator for specific terminal types and wire gauges.
    - Safety Mechanisms: Equipped with features like ejectors and safety guards to prevent operator injury.
    - Durability: Manufactured with high-quality materials ensuring longevity and reliability.
    Its precision and versatility make it a competitive choice in the market, particularly valued for its ability to maintain consistent crimp quality across varied production environments.
    Application Scenarios and Usage Recommendations
    Typical Use Cases:
    - Automotive Wiring: Precise crimping of terminals onto wires used in vehicle harnesses.
    - Telecom Infrastructure: Reliable connection establishment in complex communication networks.
    - Consumer Electronics: Ensuring robust connections in compact devices.
    Practical Tips:
    - Always refer to the user manual before making adjustments to prevent damage.
    - Regularly inspect and clean the applicator to maintain optimal performance.
    - Use genuine JST parts for replacements to ensure compatibility and reliability.
    Compatibility and Support
    The JST CMKS-L applicator is compatible with a range of standard presses, making it adaptable to different industrial setups. JST provides comprehensive support through their technical service department, offering guidance on installation, operation, and troubleshooting.
    Manufacturer Support:
    - Technical assistance available for compatibility queries.
    - Access to genuine spare parts and replacement components.
    Common Issues and Solutions
    | Issue | Solution |

    | Dials difficult to turn | Check for foreign bodies; adjust grub screws |
    | Incorrect terminal positioning | Verify die construction sheet; inspect springs |
    | Poor crimp quality | Re-adjust crimp height settings |
    Summary and Recommendation
    The JST CMKS-L Industry Standard Applicator offers unparalleled precision and flexibility in crimping operations. Its robust design, coupled with detailed documentation and manufacturer support, makes it an excellent choice

CMKS-L参数

参数
零件状态 在售
包装方式 散装

CMKS-L厂商介绍

JST(日本压着端子制造株式会社)是一家总部位于日本大阪的全球性电子连接器制造商,成立于1957年。JST公司专注于研发、生产和销售各种电子连接器,包括端子、线束、传感器等,广泛应用于汽车、工业控制、医疗设备、消费电子等领域。

JST的主营产品分类主要包括:
1. 端子和连接器:包括圆形、扁平、直角等不同形状和尺寸的端子,以及相应的连接器。
2. 线束:提供定制化的线束解决方案,满足不同设备和应用的需求。
3. 传感器:包括温度、湿度、压力等多种传感器,用于监测和控制各种环境参数。

JST的优势在于:
1. 技术创新:JST拥有强大的研发能力,不断推出新技术和产品,满足市场的变化需求。
2. 品质保证:JST注重产品质量,通过严格的质量控制和检测流程,确保产品的可靠性和稳定性。
3. 定制服务:JST提供定制化的产品和服务,根据客户的具体需求,提供个性化的解决方案。
4. 全球布局:JST在全球设有多个生产基地和销售网络,能够快速响应各地市场的需求。

CMKS-L数据手册

厂牌 PDF简要描述 下载
JST 线缆工具 JST CMKS-L CMKS-L数据手册

CMKS-L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 21536.2653
2+ ¥ 20674.8146
3+ ¥ 20674.8146
库存: 10
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 21536.26
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0-TR150HL ¥ 378.1404
0-TR350 ¥ 514.9975
0011404768 ¥ 1361.0533
0190280106 ¥ 0
0192860046 ¥ 29854.2864
0652-22 ¥ 329.3875
09458000005 ¥ 481.4063
09990000201 ¥ 50695.2577
09990000261 ¥ 78700.3985
09990000502 ¥ 2568.969