处理中...

首页  >  产品百科  >  QS18VP6FF100Q

QS18VP6FF100Q

产品分类: 光电传感器
厂牌: BANNER ENGINEERING
产品描述: Background Suppression 100mm 850μs PNP 10V 30V 红色 LED
供应商型号: ET-2931135
供应商: 海外现货
标准整包数: 1
BANNER ENGINEERING 光电传感器 QS18VP6FF100Q

QS18VP6FF100Q概述

    Miniature Self-Contained Photoelectric Sensors: QS18 Series
    Product Introduction
    The QS18 Series is a miniature self-contained photoelectric sensor family designed to fit seamlessly into various mounting situations, including new installations and retrofits. These compact sensors offer exceptional optical performance, comparable to larger MINI-style or barrel sensors, making them ideal for space-constrained environments. The QS18 Series serves multiple applications, such as industrial automation, packaging machinery, conveyor systems, and other manufacturing processes where high precision and reliability are crucial.
    Technical Specifications
    The following technical parameters highlight the performance capabilities of the QS18 Series sensors:
    - Voltage Requirements: Operates within 10 to 30 V DC, supporting complementary (SPDT) NPN or PNP outputs.
    - LED Indicators: Equipped with bright LED operating status indicators visible from 360° for clear operational feedback.
    - Environmental Sealing: Protected by a rugged sealed housing and circuitry, ensuring durability under harsh conditions.
    - Response Time: Output response time of less than 1 millisecond, providing excellent sensing repeatability.
    - Temperature Range: Operates between -20°C and 70°C, compatible with a relative humidity of 90% at 50°C (non-condensing).
    - Certifications: Compliant with IEC IP67 and NEMA 6 standards for protection against dust and water ingress.
    Unique Features and Advantages
    The QS18 Series offers several standout features that set it apart in the market:
    - Universal Housing: Fits into nearly any mounting setup, thanks to its compact design and adaptable configurations.
    - Exceptional Optical Performance: Delivers high-precision detection across diverse modes (opposed, polarized retroreflective, convergent, diffuse, etc.).
    - Flexible Configurations: Available with or without a 18 mm threaded "nose," and various cable lengths (2 m/6.5 ft or 9 m/30 ft).
    - Quick Installation: Bright LEDs and simple wiring simplify setup and maintenance.
    Application Case Studies and Usage Recommendations
    The QS18 Series finds utility in numerous scenarios:
    - Packaging Lines: For detecting product presence or orientation, its fast response time ensures smooth operations.
    - Material Handling: Detects moving parts or objects in conveyors with pinpoint accuracy.
    - Automation Systems: Its compatibility with various sensing modes makes it suitable for complex industrial applications requiring versatility.
    Usage Tips: Ensure proper alignment of sensors when used in opposed or retroreflective modes. For longer-range applications, opt for the infrared models to maximize detection distance.
    Compatibility and Support
    The QS18 Series is compatible with various accessories like cordsets, brackets, and fiber optics, which can be ordered separately to enhance functionality. Banner Engineering provides extensive customer support and documentation to assist users with installation, troubleshooting, and optimization.
    Common Issues and Solutions
    Below are some common issues encountered with QS18 Series sensors and their resolutions:
    - LED Not Illuminated: Check voltage supply and connection integrity.
    - Inconsistent Detection: Verify correct sensor alignment and target reflectivity.
    - Error Codes: Consult the user manual or contact technical support for further assistance.
    Summary and Recommendation
    The QS18 Series offers a compelling blend of performance, flexibility, and reliability, making it an excellent choice for industries requiring high-quality photoelectric sensing solutions. Its ability to handle diverse operational environments, coupled with its robust design, makes it a recommended option for applications demanding precise and consistent detection.
    We highly recommend the QS18 Series for businesses looking to upgrade their existing s

QS18VP6FF100Q参数

参数
光源 红色 LED
波长 -
颜色感应 -
最大工作供电电压 30V
最小工作供电电压 10V
响应时间 850μs
感应方式 Background Suppression
感应距离 100mm
输出类型 PNP
应用等级 工业级
零件状态 在售
包装方式 散装

QS18VP6FF100Q厂商介绍

Banner Engineering是一家全球领先的自动化技术供应商,专注于工业自动化领域。公司成立于1960年,总部位于美国明尼苏达州,在全球范围内设有多个分支机构和销售网络。

Banner Engineering的主营产品主要分为以下几类:

1. 传感器:包括光电传感器、超声波传感器、电容传感器等,广泛应用于工业自动化、机器人、物流等领域。

2. 视觉系统:包括3D视觉传感器、2D视觉传感器等,用于物体识别、定位、测量等。

3. 无线通信:包括无线I/O、无线网关等,用于实现设备间的无线数据传输。

4. 指示灯和显示器:包括LED指示灯、LCD显示器等,用于设备状态显示和人机交互。

5. 连接和接口:包括各种电缆、连接器、接口模块等,用于设备间的电气连接。

Banner Engineering的优势在于:

1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。

2. 品质保证:产品经过严格的质量控制和测试,确保可靠性和稳定性。

3. 客户服务:提供专业的技术支持和售后服务,帮助客户解决实际问题。

4. 全球布局:在全球范围内设有分支机构和销售网络,方便客户就近购买和获取服务。

QS18VP6FF100Q数据手册

厂牌 PDF简要描述 下载
BANNER ENGINEERING 光电传感器 BANNER ENGINEERING QS18VP6FF100Q QS18VP6FF100Q数据手册

QS18VP6FF100Q封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 140.4566 ¥ 1186.8584
库存: 4
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1186.85
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
023838-000 ¥ 217.2132
027586-000 ¥ 555.96
10104019-20 ¥ 10.9922
10104043-20 ¥ 12.0819
106683 ¥ 1838.9803
106687 ¥ 1644.9615
106694 ¥ 1731.9965
106695 ¥ 2431.876
106696 ¥ 920.962
106983 ¥ 4295.4833