处理中...

首页  >  产品百科  >  LM2676T-ADJ

LM2676T-ADJ

产品分类: DC-DC稳压器
厂牌: TEXAS INSTRUMENTS
产品描述: Buck No 460KHz(Typ) Adjustable 1 6.5V,12V 6.5V,12V 36V(DC) 8V TO-220-7 通孔安装 10.16mm*4.57mm*8.69mm
供应商型号: MIK-LM2676T-ADJ
供应商: 海外现货
标准整包数: 0
TEXAS INSTRUMENTS DC-DC稳压器 LM2676T-ADJ

LM2676T-ADJ概述

    # Texas Instruments LM2676: A High-Efficiency Step-Down Voltage Regulator
    Product Introduction
    The LM2676, produced by Texas Instruments, is a monolithic integrated circuit belonging to the SIMPLE SWITCHER® family. It serves as a high-efficiency 3-A step-down voltage regulator designed for a wide range of applications requiring stable and efficient power conversion. The LM2676 supports both fixed-output versions (3.3V, 5V, 12V) and an adjustable version (1.2V to 37V), providing flexibility across multiple operational needs.
    Key features include an efficiency of up to 94%, an internal 150-mΩ DMOS output switch, and a 260-kHz fixed-frequency internal oscillator. The device operates over a wide input voltage range (8V to 40V) and ensures precise output voltage stability (+/-2%). With its robust thermal shutdown and current limiting capabilities, it's an ideal choice for systems requiring reliability and durability under extreme conditions.
    Technical Parameters
    Here’s a concise overview of the key technical specifications for the LM2676:
    | Parameter | Typical Value | Min Value | Max Value | Units |

    | Output Voltage | 3.3V, 5V, 12V | 3.2V | 3.4V | Volts |
    | Efficiency | 86%-94% | 86% | 94% | Percentage |
    | Input Voltage Range | 8V to 40V | 8V | 40V | Volts |
    | Switching Frequency | 260 kHz | 225 kHz | 280 kHz | kHz |
    | Quiescent Current | 4.2-6 mA | 4.2 mA | 6 mA | mA |
    | Current Limit | 3.8-5.25 A | 3.8 A | 5.25 A | Amperes |
    | Operating Junction Temp.| -40°C to 125°C | -40°C | 125°C | Celsius |
    Product Features and Advantages
    The LM2676 boasts several standout features that make it a leading option in its category:
    - High Efficiency: Achieving up to 94%, it minimizes energy losses, making it highly efficient.
    - Easy Design: Minimal external components are required, simplifying integration into various designs.
    - Thermal Management: Built-in thermal shutdown and current limiting ensure the device operates safely even under adverse conditions.
    - Versatility: Available in fixed and adjustable output voltages, allowing it to cater to diverse applications.
    These features collectively enhance its market competitiveness, making it suitable for industries demanding high performance and reliability.
    Application Cases and Usage Tips
    Application Cases:
    1. High-Efficiency Step-Down Switching Regulators: Ideal for converting higher voltages into stable outputs for modern electronic systems.
    2. Linear Voltage Regulators Pre-regulation: Acts as an effective pre-regulator for linear voltage regulators, improving overall system efficiency.
    3. Battery Charging Systems: Efficiently manages power delivery for battery-powered devices.
    Usage Tips:
    - Ensure proper grounding and layout design to maximize performance.
    - Use recommended inductors and capacitors to optimize efficiency and stability.
    - Consider derating for extended operating temperatures to maintain long-term reliability.
    Compatibility and Support
    The LM2676 is compatible with a variety of electronic components and systems, particularly those needing power management solutions. Texas Instruments offers extensive support including technical documents, sample products, and community forums, ensuring users have access to comprehensive resources.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    1. Inconsistent Output Voltage: Check connections and verify that the feedback network is correctly configured.
    2. Overheating: Implement better thermal

LM2676T-ADJ参数

参数
同步整流器 No
最大输出电压 6.5V,12V
开关频率 460KHz(Typ)
最大输入电压 36V(DC)
拓扑 Buck
最小输入电压 8V
最小输出电压 6.5V,12V
输出数量 1
功能 Step-Down
输出类型 Adjustable
长*宽*高 10.16mm*4.57mm*8.69mm
通用封装 TO-220-7
安装方式 通孔安装
应用等级 工业级
零件状态 新设计不推荐
包装方式 管装

LM2676T-ADJ厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

LM2676T-ADJ数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS DC-DC稳压器 TEXAS INSTRUMENTS LM2676T-ADJ LM2676T-ADJ数据手册

LM2676T-ADJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 15
起订量: 0 增量: 15
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673