处理中...

首页  >  产品百科  >  USB-TO-GPIO

USB-TO-GPIO

厂牌: TEXAS INSTRUMENTS
产品描述: 德州仪器开发套件, 无线通信开发工具
供应商型号: USB-TO-GPIO
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 评估、开发板开发工具 USB-TO-GPIO

USB-TO-GPIO概述

    # USB Interface Adapter Evaluation Module User's Guide
    Product Introduction
    The USB Interface Adapter Evaluation Module (EVM) is a versatile electronic component designed to act as an interface adapter or bridge between a host PC (IBM-compatible) and one or multiple slave devices. Communication between the USB interface adapter and the host PC occurs via USB, whereas communication between the adapter and the slave devices is achieved through an inter-integrated circuit (I²C) protocol and/or general-purpose input/output (GPIO) interfaces. The module facilitates seamless conversion of communication transactions between USB and I²C/GPIO.
    This evaluation module supports daisy-chaining multiple I²C slave devices by utilizing a 10-pin ribbon cable with multiple connectors. To operate the USB interface adapter effectively, users need essential hardware such as the adapter itself, a standard type-A to mini-B USB cable, and a 10-pin ribbon cable with connectors on both ends. Additionally, software support includes the I²C/GPIO/PMBUS/SMBUS transport layer DLL driver and a demo GUI software package.
    Technical Parameters
    The USB Interface Adapter Evaluation Module is equipped with the following technical specifications:
    - Core Processor: TI’s TUSB3210, featuring an 8052 core with enhanced performance.
    - Power Supply: Provides a +3.3V output power supply capable of delivering up to 100 mA.
    - Pinout Details:
    - Pins 1-4: Can serve as PMBUS CONTROL lines (output) or GPIO pins (input/output).
    - Pin 5: +3.3V power supply.
    - Pin 6: Ground (GND).
    - Pins 7-10: Support various functions including PMBUS CONTROL, ALERT, CLOCK, and DATA lines.
    Communication Speed: Default I²C communication speed is 100 kHz, with configurable pull-up resistors (default values are 2.2 kΩ).
    Environmental Conditions: Designed to operate under typical office or lab conditions.
    Product Features and Advantages
    Unique Features:
    1. Dual Communication Protocols: Supports both USB and I²C/SMBUS communication protocols.
    2. Flexible Pin Assignment: Each pin can be configured for various functionalities, enhancing adaptability across different applications.
    3. Enhanced Performance: Utilizes the advanced 8052 core, ensuring high reliability and efficiency.
    4. Plug-and-Play Capability: Recognized by the PC as a generic human interface device (HID), eliminating the need for additional drivers.
    Market Competitiveness:
    The USB Interface Adapter Evaluation Module excels in bridging gaps between diverse electronic systems, offering a cost-effective solution for integrating I²C-based devices into larger systems. Its versatility and robust design make it ideal for researchers and engineers working in embedded systems development.
    Application Cases and Usage Suggestions
    Application Examples:
    1. Embedded Systems Development: Ideal for prototyping embedded systems where interfacing between USB and I²C devices is required.
    2. Laboratory Testing: Suitable for setting up laboratory setups involving multiple I²C slave devices connected via a ribbon cable.
    3. Automotive Electronics: Useful for connecting microcontrollers or sensors that communicate over I²C in automotive applications.
    Usage Recommendations:
    - Ensure that all cables are securely connected before powering up the system.
    - Verify that the I²C communication speed and pull-up resistor settings match the requirements of the specific slave devices being interfaced.
    - Regularly update firmware to take advantage of new features and improvements.
    Compatibility and Support
    The USB Interface Adapter Evaluation Module is compatible with most PCs running Windows operating systems due to its recognition as a generic HID device. Texas Instruments provides comprehensive support including downloadable transport DLL and GUI software, along with documentation and technical assistance via their official w

USB-TO-GPIO参数

参数
零件状态 在售
包装方式 盒装

USB-TO-GPIO厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

USB-TO-GPIO数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 评估、开发板开发工具 TEXAS INSTRUMENTS USB-TO-GPIO USB-TO-GPIO数据手册

USB-TO-GPIO封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1495
库存: 13
起订量: 10 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1495
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1430.6234
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1517.039
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 130.6717