处理中...

首页  >  产品百科  >  UCC5640PW28

UCC5640PW28

产品分类: 其他接口芯片
厂牌: TEXAS INSTRUMENTS
产品描述:
供应商型号: 25E-UCC5640PW28
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 其他接口芯片 UCC5640PW28

UCC5640PW28概述

    Product Introduction: UCC5640 Active Terminator
    The UCC5640 is an advanced electronic component specifically designed as an active terminator for low voltage differential (LVD) SCSI networks. It caters to the growing demand for high-speed communication in data transfer applications. The UCC5640's architecture ensures superior performance in LVD-only systems while reducing system costs. It plays a crucial role in enhancing frequency response on the LVD bus, making it ideal for environments where fast and reliable data transmission is essential.
    Applications:
    - SCSI SPI-2 (Fast-40)
    - SCSI SPI-3 (Fast-80 and Fast-160)
    - SCSI SPI-4 (Ultra320)
    - Server and storage subsystems
    - High-performance computing
    Technical Parameters
    Below are the key technical specifications extracted from the UCC5640 datasheet:
    | Parameter | Value | Unit |
    |
    | Operating Voltage Range | 2.7 to 5.25 | V |
    | Dissolve-to-Threshold Voltage | 56 mV
    | Regulated Output Voltage (1.25V) | ±80 mV | V |
    | Regulated Output Voltage (1.3V) | ±100 mV | V |
    | Differential Impedance | 100 to 110 | Ω |
    | Common Mode Impedance | 110 to 165 | Ω |
    | Current Consumption (Disabled Mode) | ≤400 | µA |
    | Maximum Power Dissipation | 1 | W |
    Product Features and Advantages
    The UCC5640 stands out with its unique features, offering a competitive edge in modern SCSI-based systems:
    1. Industry-First Design: As the first LVD-only active terminator, it meets SCSI SPI-2, SPI-3, and SPI-4 standards.
    2. Wide Operating Voltage Range: The ability to operate from 2.7 V to 5.25 V provides flexibility across various power domains.
    3. Differential Fail-Safe Bias: Prevents signal degradation by maintaining precise impedance even under failure conditions.
    4. High-Impedance Receiver: Operates effectively even when powered off or in disabled modes.
    5. Compact Form Factor: Available in 24-pin and 28-pin TSSOP packages for efficient PCB layout.
    Its ability to comply with evolving SCSI standards makes it a future-proof solution for migrating to higher-speed systems.
    Application Case Studies and Recommendations
    Example 1: High-Speed SCSI Network
    The UCC5640 is commonly deployed in high-speed storage systems where differential signaling enhances signal integrity over longer cable lengths. To optimize performance:
    - Ensure proper filtering on the DIFFB line with a 50-kΩ resistor and a 4.7-µF capacitor.
    - Use balanced differential pairs to minimize crosstalk and maximize signal quality.
    Example 2: Cost-Efficient Design
    For cost-sensitive applications, users can leverage the UCC5640’s low-voltage differential termination capability while achieving optimal bus performance. Consider the following recommendations:
    - Implement decoupling capacitors close to the TRMPWR and REG pins to stabilize the power supply.
    - Avoid connecting multiple DIFSENS outputs at the same end of the bus to maintain signal integrity.
    Compatibility and Support
    The UCC5640 is designed for seamless integration into existing SCSI systems and exhibits excellent compatibility with:
    - 3.3V or 5V Systems: Suitable for both low-voltage and standard voltage systems.
    - SPI Standards: Fully compliant with SCSI SPI-2, SPI-3, and SPI-4 standards.
    Texas Instruments offers robust support via its extensive documentation, customer forums, and comprehensive application notes. Additionally, engineers can access detailed packaging and ordering information directly from TI's website.
    Common Issues and Solutions
    Here are some typical challenges enco

UCC5640PW28参数

参数
长*宽*高 9.7mm*4.4mm*1.15mm
通用封装 TSSOP-28
安装方式 贴片安装
应用等级 商业级
零件状态 停产
包装方式 管装

UCC5640PW28厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

UCC5640PW28数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 其他接口芯片 TEXAS INSTRUMENTS UCC5640PW28 UCC5640PW28数据手册

UCC5640PW28封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 20.8761
5000+ ¥ 19.9417
10000+ ¥ 19.2193
库存: 1564
起订量: 480 增量: 0
交货地:
最小起订量为:10
合计: ¥ 208.76
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5