处理中...

首页  >  产品百科  >  NMC27C64Q250

NMC27C64Q250

厂牌: TEXAS INSTRUMENTS
产品描述: 可擦除可编程ROM
供应商型号:
供应商:
标准整包数: 0
TEXAS INSTRUMENTS 可擦除编程只读存储器(EPROM) NMC27C64Q250

NMC27C64Q250概述

    NMC27C64 65,536-Bit (8192 x 8) CMOS EPROM: A Comprehensive Technical Overview
    Product Introduction
    The NMC27C64 is a high-performance 65,536-bit (8192 x 8) CMOS Erasable Programmable Read-Only Memory (EPROM) developed by Fairchild Semiconductor. This electronic component is designed to offer fast access times (150 ns) and supports both electrically reprogrammable and one-time programmable (OTP) functionalities. Its CMOS architecture ensures low power consumption and high reliability, making it ideal for a variety of applications where speed, flexibility, and energy efficiency are crucial.
    The NMC27C64 is suitable for industries requiring rapid prototyping, pattern experimentation, and optimized power management, such as telecommunications, industrial automation, and consumer electronics.
    Technical Parameters
    Below are the key technical specifications extracted from the NMC27C64's data sheet:
    | Parameter | Value |

    | Bit Size | 65,536 bits (8192 x 8) |
    | Access Time | 150 ns / 200 ns |
    | Operating Voltage | 5V ±10% |
    | Operating Temperature | Commercial: 0°C to +70°C
    Extended: -40°C to +85°C |
    | Power Consumption | Standby: 0.1–1 mA
    Active: 5–20 mA |
    | Input Capacitance | 6–8 pF |
    | Output Capacitance | 9–12 pF |
    | VPP Supply Voltage | 12.75V |
    These parameters highlight the versatility of the NMC27C64 in terms of its operational range, power efficiency, and compatibility with standard electrical interfaces.
    Product Features and Advantages
    1. High Performance: The NMC27C64 offers an access time of 150 ns, ensuring quick response in high-speed applications.
    2. Versatile Packaging Options: Available in both a quartz-windowed package (NMC27C64Q) and a plastic-molded package (NMC27C64N), catering to both experimental and mass-production environments.
    3. Drop-In Replacement: Compatible with legacy devices like 27C64 and 2764, simplifying integration into existing systems.
    4. UV Erasability: The quartz-windowed version allows for UV-light-based erasure, facilitating repeated reprogramming if needed.
    5. Reliability: Built using Fairchild's proprietary CMOS technology, ensuring superior reliability and density.
    Its ability to support both OTP and electrically reprogrammable configurations makes it a standout solution for developers and engineers seeking adaptability in their designs.
    Application Cases and Usage Recommendations
    The NMC27C64 finds utility in numerous scenarios:
    - Embedded Systems: Ideal for firmware storage in microcontroller-based devices.
    - Industrial Automation: Used in programmable logic controllers (PLCs) and sensors requiring non-volatile memory.
    - Consumer Electronics: Suitable for storing user settings in devices like remote controls or home appliances.
    Recommendations:
    - Ensure proper decoupling of power supplies to mitigate power spikes during switching operations.
    - Use protective measures such as opaque labels on quartz-windowed versions to prevent accidental UV exposure.
    - For high-volume applications, consider the plastic-molded version for cost optimization.
    Compatibility and Support
    The NMC27C64 is JEDEC-standard compliant, allowing seamless integration with existing systems. Fairchild Semiconductor provides comprehensive documentation, including programming algorithms and verification procedures, to facilitate smooth implementation.
    Additionally, the company offers robust customer support, including troubleshooting guides and technical assistance, to ensure reliable deployment across various platforms.
    Common Issues and Solutions
    | Issue | Solution |

    | Incomplete Erasure | Re

NMC27C64Q250参数

参数
最小工作供电电压 -
最大工作供电电压 -
最大时钟频率 -
组织 -
接口类型 -
编程电压 -
最大供电电流 -
存储容量 -
数据总线宽度 -

NMC27C64Q250厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

NMC27C64Q250数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 可擦除编程只读存储器(EPROM) TEXAS INSTRUMENTS NMC27C64Q250 NMC27C64Q250数据手册

NMC27C64Q250封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
24C16/SL ¥ 26.3361
27HC256L-90/J ¥ 36.5065
5962-88636033A ¥ 0
5962-88735033X ¥ 0
5962-8873503LA(E2VST) ¥ 0
93AA46C/WF15K ¥ 0
AM27S33PC ¥ 36.0864
AT17LV002-10BJC ¥ 0
AT25040B-MAPD-E ¥ 0