处理中...

首页  >  产品百科  >  FF 60

FF 60

产品分类: 风扇和热管理
厂牌: EBMPAPST
产品描述: Thrml Mgmt Access Fan Filter Guard 60mm
供应商型号: UA-FF 60
供应商: 海外现货
标准整包数: 30
EBMPAPST 风扇和热管理 FF 60

FF 60概述

    # ebm-papst Electronic Fans: Solutions for Advanced Cooling Needs
    Product Introduction
    ebm-papst is a global leader in fan technology, offering a diverse range of axial and centrifugal fans designed to enhance cooling efficiency for various electronic devices. The company’s products include DC axial fans, DC centrifugal fans, ACmaxx/i-maxx fans, and specialized fans tailored for unique operational environments. These fans serve a broad spectrum of industries, including telecommunications, computing, automotive, and renewable energy, where efficient thermal management is crucial.
    Key features of ebm-papst fans include their superior aerodynamic design, long service life, and customizable options to meet specific application requirements. The combination of innovative technologies and a commitment to sustainability ensures that their products remain unmatched in performance and reliability.
    Technical Specifications
    DC Axial Fans
    - Voltage Range: 12VDC to 48VDC
    - Airflow Capacity: 10 CFM to 80 CFM
    - Operating Temperature: -20°C to +70°C
    - Noise Levels: ≤25 dB(A)
    DC Centrifugal Fans
    - Voltage Range: 12VDC to 48VDC
    - Airflow Capacity: 50 CFM to 200 CFM
    - Static Pressure: Up to 3 mmH₂O
    - Temperature Range: -10°C to +85°C
    ACmaxx/i-maxx Fans
    - Voltage Range: 115VAC to 230VAC
    - Power Consumption: 5W to 50W
    - Operating Temperature: -10°C to +60°C
    - Certifications: UL, CE, VDE
    AC Axial Fans
    - Voltage Range: 115VAC to 230VAC
    - Airflow Capacity: 15 CFM to 120 CFM
    - Static Pressure: Up to 4 mmH₂O
    - Sound Pressure Level: ≤28 dB(A)
    Product Features and Advantages
    ebm-papst fans stand out due to their exceptional features such as:
    - High Efficiency: Up to 90% efficiency achieved through EC technology.
    - Long Service Life: Enhanced by robust bearing systems like SINTEC compact bearings, ensuring durability under extreme conditions.
    - Customization Options: Available in various sizes, designs, and configurations to cater to specific applications.
    - Energy Savings: Reduced energy consumption aligns with GreenTech initiatives, making them environmentally friendly.
    - Advanced Monitoring: Integrated sensors provide real-time speed and status monitoring.
    These features collectively offer a significant competitive edge in maintaining optimal thermal conditions while minimizing operational costs.
    Application Cases and Usage Recommendations
    ebm-papst fans are ideal for applications requiring precise thermal management, such as server racks, industrial control panels, and telecom equipment. For instance, in server rooms, the S-Force high-performance fans ensure rapid cooling, preventing overheating and downtime.
    Usage suggestions include integrating variable speed control for dynamic load adjustments and utilizing temperature sensors for proactive cooling management. Additionally, selecting the appropriate protection class based on the operational environment (e.g., IP54 for dusty or humid conditions) ensures longevity and reliability.
    Compatibility and Support
    ebm-papst offers extensive compatibility with existing systems through standard interfaces and connectors. The company provides comprehensive technical support, including post-sale assistance and maintenance services. Custom fan solutions are available upon request, further enhancing their adaptability to specific user needs.
    Common Issues and Solutions
    | Issue | Solution |

    | Fan fails to start | Check voltage supply and connections |
    | Excessive noise | Verify fan alignment and lubricate bearings |
    | High temperature alarms | Inspect airflow paths and clean dust filters |
    | Performance degradation | Evaluate thermal loads and upgrade cooling solution |
    Concl

FF 60参数

参数
长*宽*高 65mm*60mm*13.5mm
零件状态 在售
包装方式 盒装

FF 60厂商介绍

ebmpapst是一家全球领先的风扇和电机制造商,总部位于德国。公司专注于研发和生产高品质的电机和风扇,广泛应用于暖通空调、制冷、通风、计算机和通信设备等领域。

ebmpapst的主营产品分为三大类:
1. 电机:包括EC电机、AC电机和无刷电机等,适用于各种工业和商业应用。
2. 风扇:涵盖轴流风扇、离心风扇和横流风扇等,满足不同空气流动需求。
3. 组件:包括电机控制器、传感器和保护装置等,提升系统性能和可靠性。

ebmpapst的优势在于:
1. 技术创新:拥有强大的研发团队,持续推出高效节能的新产品。
2. 品质保证:严格执行质量控制标准,确保产品的稳定性和耐用性。
3. 定制服务:根据客户需求提供定制化解决方案,满足特定应用需求。
4. 全球布局:在全球设有生产基地和销售网络,提供快速响应和本地化服务。

FF 60数据手册

厂牌 PDF简要描述 下载
EBMPAPST 风扇和热管理 EBMPAPST FF 60 FF 60数据手册

FF 60封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
30+ $ 26.2375 ¥ 219.8703
300+ $ 23.4125 ¥ 196.1968
1020+ $ 23.4125 ¥ 196.1968
2520+ $ 23.1 ¥ 193.578
5010+ $ 22.3125 ¥ 186.9788
库存: 0
起订量: 30 增量: 30
交货地:
最小起订量为:30
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01861.0-00 ¥ 2141.8095
01870.0-30 ¥ 768.2064
01872.0-30 ¥ 1275.3247
01884.0-00 ¥ 2419.4632
02811.0-01 ¥ 863.5049
03202.0-01 ¥ 3012.0912
04020VA-12M-AA-00 ¥ 95.0182
04020VA-24P-AA-00 ¥ 96.9226
04700.0-00 ¥ 248.3213
06020SA-24N-AA-00 ¥ 91.5654