处理中...

首页  >  产品百科  >  2211.0

2211.0

厂牌: ALTECH
产品描述:
供应商型号: HA-2211.0
供应商: 海外现货
标准整包数: 100
ALTECH 接线座- 配件 - 导线金属环 2211.0

2211.0概述

    # Altech Ferrules: A Comprehensive Technical Overview
    Product Introduction
    Altech ferrules represent a superior solution for securing stranded electrical connections, widely utilized in terminal blocks, circuit breakers, and various control devices. These ferrules come in both insulated and uninsulated versions, ensuring reliable performance across diverse applications. The product lineup includes DIN-standard ferrules, industry-standard ferrules, and dual-wire ferrules. The primary functions of Altech ferrules include preventing wire breakage due to vibration, facilitating easier wire insertion into terminals, and providing uniformity in connections.
    These ferrules find applications in industries such as manufacturing, industrial automation, telecommunications, and power distribution systems. Their reliability and performance make them indispensable for ensuring safe and efficient electrical installations.
    Technical Parameters
    The following table summarizes key technical specifications for Altech ferrules:
    | AWG | Size (mm²) | Type | Color | Dimensions (mm/inches) | Standard Pack |
    |
    | 24 | 0.25 | H0.25/6 | Light Blue | 6.0 (.24) | 500/100 |
    | 22 | 0.34 | H0.34/6 | Turquoise | 6.0 (.24) | 500/100 |
    | 20 | 0.50 | H0.50/6 | Orange | 6.0 (.24) | 500/100 |
    | ... | ... | ... | ... | ... | ... |
    Electrical Characteristics:
    - Material: Tube: Tin-plated copper; Sleeve: Polypropylene
    - Voltage Rating: 600V
    - Temperature Range: -40°C to +75°C
    - Current Capacity: Varies based on ferrule size (e.g., up to 160A for larger ferrules)
    Product Features and Advantages
    Altech ferrules offer several distinct advantages over conventional connectors:
    - Color-Coded Identification: Simplifies ferrule selection during assembly.
    - High Durability: Ensures long-term reliability under harsh conditions.
    - Compliance Certifications: Approved under CSA, ANSI/UL, and DIN standards, making them suitable for both domestic and international markets.
    - Cost Efficiency: Offers competitive pricing with most stock items available for immediate shipment.
    - Multiple Types: Available in insulated, uninsulated, and dual-wire variants, catering to diverse application needs.
    These features position Altech ferrules as a premium choice in their category, offering exceptional value for industrial users.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Industrial Control Panels: Used to connect control circuits within panels.
    - Automation Systems: Ensures consistent connectivity in robotic arms and conveyor belts.
    - Power Distribution: Used in junction boxes to connect high-current lines.
    Usage Tips:
    - Always use the smallest ferrule diameter that accommodates the wire.
    - Select professional-grade crimping tools for optimal results.
    - Store ferrules in a dry environment to prevent moisture-induced degradation.
    For example, in a large-scale automation project involving hundreds of control loops, using Altech ferrules ensures quick, error-free termination of wires, improving overall system reliability.
    Compatibility and Support
    Altech ferrules exhibit excellent compatibility with most terminal blocks and circuit breakers in the market. The company offers comprehensive support through its website and customer service channels, including downloadable crimping guides and detailed installation instructions.
    Additionally, Altech provides a wide range of compatible crimping tools, ensuring ease of use and consistency in crimp quality. This support ecosystem is a testament to the manufacturer's commitment to customer satisfaction.
    Common Issues and Solutions
    Here are some common problems encountered with ferrules and their solutions:
    1

2211.0参数

参数
长*宽*高 26mm(长度)*6.9mm(高度)
安装方式 导线安装
零件状态 在售

2211.0厂商介绍

Altech公司是一家全球领先的高科技企业,专注于研发和生产各类高科技产品。公司主营产品分为三大类:智能设备、环保科技和医疗设备。

1. 智能设备:包括智能家居、智能穿戴设备等,广泛应用于家庭、办公室等场所,提高生活品质和工作效率。
2. 环保科技:涵盖太阳能发电、风能发电等可再生能源技术,致力于减少环境污染,推动可持续发展。
3. 医疗设备:包括高端医疗影像设备、手术机器人等,为医疗机构提供先进、精确的诊疗工具。

Altech的优势在于:
1. 强大的研发实力:拥有一流的研发团队,不断推出创新产品,满足市场需求。
2. 高品质产品:严格把控产品质量,确保产品性能稳定、安全可靠。
3. 完善的售后服务:提供全方位的技术支持和售后服务,解决客户后顾之忧。
4. 良好的市场口碑:凭借卓越的产品和服务,赢得了广泛的市场认可和好评。

2211.0数据手册

厂牌 PDF简要描述 下载
ALTECH 接线座- 配件 - 导线金属环 ALTECH 2211.0 2211.0数据手册

2211.0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
400+ $ 0.442 ¥ 3.7437
1000+ $ 0.442 ¥ 3.7437
2500+ $ 0.429 ¥ 3.6336
5000+ $ 0.416 ¥ 3.5235
10000+ $ 0.403 ¥ 3.4134
20000+ $ 0.403 ¥ 3.4134
50000+ $ 0.39 ¥ 3.3033
库存: 5250
起订量: 900 增量: 1
交货地:
最小起订量为:400
合计: ¥ 1497.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0124800000 ¥ 0.749
0186100000 ¥ 0.2601
11121075 ¥ 229.5035
11122015 ¥ 0
1200163 ¥ 1.0502
1200164 ¥ 1.8908
216-207 ¥ 0.4518
216-208 ¥ 0.812
216-210 ¥ 2.9084
216-221 ¥ 0.3442