处理中...

首页  >  产品百科  >  PEM1405

PEM1405

产品分类: 其他射频器件
产品描述:
供应商型号: 2821830
供应商: 海外现货
标准整包数: 1
INFOMART IT SOLUTIONS 其他射频器件 PEM1405

PEM1405概述

    PEM1400 Series: World’s Smallest Power Over Ethernet PD Module
    Product Introduction
    The PEM1400 Series is a compact and highly efficient power extraction module designed to comply fully with the IEEE 802.3af Power Over Ethernet (PoE) standard. Ideal for powering devices through Ethernet cables, the PEM1400 enables quick, easy, and cost-effective integration of PoE functionality into existing Ethernet equipment. Its small size—measuring just 35mm x 14mm with a footprint of 409 mm²—makes it the world’s smallest PoE module, providing significant advantages for space-constrained applications.
    Primarily targeting manufacturers of security systems, VoIP phones, wireless access points, IP cameras, and various industrial equipment, the PEM1400 Series is essential for simplifying device connectivity while reducing the need for independent power supplies.
    Technical Parameters
    The PEM1400 Series offers exceptional technical capabilities summarized below:
    | Parameter | Details |

    | Input Voltage Range | 36V to 57V DC |
    | Output Voltage Models | 5V, 12V, and 3.3V |
    | Maximum Output Power | 12.95 watts |
    | Efficiency | Up to 87% |
    | Output Ripple & Noise | ≤80mV peak-to-peak |
    | Isolation Voltage | 1500V DC (Input to Output) |
    | Ambient Operating Temp. | -20°C to +70°C |
    | Thermal Management | Requires adequate ventilation; optional heat sink |
    Additional features include adjustable output voltage, overload and short circuit protection, frequency dithering, and compliance with RoHS standards.
    Product Features and Advantages
    The PEM1400 Series stands out with its unique combination of efficiency, reliability, and miniaturization. Key benefits include:
    - Compact Design: Smallest PoE module globally, ideal for constrained spaces.
    - High Efficiency: Provides stable performance even in extreme conditions.
    - Flexible Outputs: Supports multiple output voltage models to cater to diverse applications.
    - Enhanced Protection: Offers overload and short circuit protection, ensuring robust operation.
    - Ease of Integration: Simplifies product development and reduces time-to-market.
    - Cost-Effective: Minimal external components required, reducing manufacturing costs.
    The PEM1400 Series is an excellent choice for modern IoT devices where space-saving and high efficiency are paramount.
    Application Areas and Use Case Examples
    The PEM1400 Series finds wide application across industries:
    1. Security Systems: Ideal for powering IP cameras and access control panels remotely.
    2. Voice Communication: Supports VoIP phones and communication hubs.
    3. Industrial Monitoring: Suitable for telemetry, remote environmental monitoring, and displays.
    4. Networking Equipment: Enhances wireless access points and routers with PoE capabilities.
    For instance, in a surveillance setup, the PEM1400 Series can be integrated into an IP camera to eliminate the need for separate power cabling, thus streamlining installation.
    Use Suggestions:
    - Ensure adequate thermal management during integration.
    - Always use IEEE 802.3af-compliant power supplies to avoid potential damage.
    Compatibility and Support
    The PEM1400 Series is compatible with all IEEE 802.3af compliant Power Sourcing Equipment (PSE), ensuring interoperability. Infomart India Pvt. Ltd. offers comprehensive support, including technical documentation, samples, and post-sales assistance. Users can reach out via email (pesales@infomartgroup.com) or phone (+91 80 4111-7200) for queries or support.
    Common Issues and Solutions
    Belo

PEM1405参数

参数
最大工作频率 -
最小工作频率 -
最大工作供电电压 -
最小工作供电电压 -

PEM1405厂商介绍

Infomart IT Solutions是一家领先的IT解决方案提供商,专注于为客户提供创新的技术和服务,以满足其业务需求。公司主营产品分为以下几类:

1. 云计算服务:提供灵活的云基础设施和解决方案,帮助企业实现数字化转型。
2. 网络安全解决方案:包括***、****系统等,确保企业数据安全。
3. 企业资源规划(ERP)系统:集成的软件解决方案,帮助企业管理日常业务活动。
4. 客户关系管理(CRM)系统:优化客户互动,提升销售和客户满意度。
5. 大数据分析:利用数据分析工具,帮助企业从大量数据中提取有价值的信息。

Infomart IT Solutions的应用领域广泛,包括金融、医疗、教育、零售和制造业等。

公司的优势在于:
- 技术专长:拥有一支经验丰富的技术团队,能够提供定制化的解决方案。
- 客户服务:以客户为中心的服务理念,确保客户满意度。
- 创新能力:不断研发新技术,保持行业领先地位。
- 合作伙伴网络:与多家知名IT企业建立合作关系,提供更全面的服务。

PEM1405数据手册

厂牌 PDF简要描述 下载
INFOMART IT SOLUTIONS 其他射频器件 INFOMART IT SOLUTIONS PEM1405 PEM1405数据手册

PEM1405封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 120.9409
5+ ¥ 108.3631
10+ ¥ 106.428
50+ ¥ 106.428
100+ ¥ 104.493
250+ ¥ 104.493
库存: 6
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 120.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0077001618 ¥ 0
0077003302 ¥ 106.8782
0097022102 ¥ 157.5334
0735912084 ¥ 107.7928
0910CF15B0100E ¥ 6.4258
0912-6313-010 ¥ 1954.9649
0912-6313-100 ¥ 1954.9649
10123973-004RLF ¥ 0.2793
10125000-009RLF ¥ 0.5112
1050TC-25100MMX10M ¥ 689.1902