处理中...

首页  >  产品百科  >  KP236

KP236

产品分类: 压力传感器
产品描述: 绝对 Analog 40KPa~115KPa 4.5V 5.5V +/- 1 kPa DSOF-8 贴片安装
供应商型号: KP236
供应商: 国内现货
标准整包数: 10
INFINEON TECHNOLOGIES 压力传感器 KP236

KP236概述

    Introduction
    The KP236 Analog Absolute Pressure Sensor, manufactured by Infineon Technologies, is a highly precise device designed to measure absolute pressure. This product is based on a capacitive principle and employs surface micromachining techniques combined with monolithic integration of signal conditioning circuits in BiCMOS technology. The sensor provides an analog output that correlates directly with the pressure applied, enabling its use in diverse applications.
    Product Types and Functions:
    The KP236 operates within a broad pressure range of 40 kPa to 115 kPa, translating this into a corresponding voltage range of 0.5 V to 4.5 V. Its primary function is converting physical pressure into an electrical signal suitable for processing in various electronic systems.
    Application Areas:
    This versatile sensor finds utility across multiple sectors including automotive (barometric air pressure measurement), industrial controls, consumer electronics, medical devices, weather monitoring, and altimeters.
    Technical Parameters
    Below is a concise overview of the key technical specifications of the KP236:
    | Parameter | Specification |

    | Pressure Range | 40 kPa to 115 kPa |
    | Output Voltage Range | 0.5 V to 4.5 V |
    | Temperature Range | -40°C to +125°C |
    | Supply Voltage Range | 2.7V to 5.5V |
    | Accuracy | ±1.0 kPa |
    | Calibration | Fully calibrated; uses third-order polynomial calculations |
    | Interface | Ratiometric output |
    | Package | SMD, PG-DSOF-8-16 |
    Product Features and Advantages
    The KP236 boasts several distinguishing characteristics making it stand out in the market:
    1. High Precision: With ±1.0 kPa accuracy, it ensures reliable performance even under varying environmental conditions.
    2. Wide Operating Temperature Range: Capable of functioning effectively from -40°C to +125°C.
    3. Broken Wire Detection: Incorporates an open bond detection mechanism to enhance reliability.
    4. Environmental Compliance: Adheres to "green" standards with lead-free packaging.
    5. Automotive Grade Qualification: Suitable for critical automotive applications requiring stringent quality standards.
    These attributes make the KP236 particularly attractive for demanding environments where accuracy and stability are paramount.
    Application Case Studies & Recommendations
    The KP236 can be effectively utilized in numerous scenarios such as:
    - Barometer Integration in Vehicles: Essential for tire pressure monitoring systems.
    - Weather Stations: Monitoring atmospheric pressures to predict weather changes.
    - Altitude Sensors: Useful in aviation and hiking gear.
    To maximize efficiency:
    - Ensure proper alignment of power supplies according to specified ranges.
    - Implement robust filtering mechanisms to mitigate noise interference.
    Compatibility and Support
    The KP236 supports standard interfaces facilitating easy integration into existing designs. Infineon offers comprehensive technical support including software tools, documentation, and customer service ensuring seamless adoption of the product.
    Common Issues and Solutions
    | Problem | Solution |

    | Insufficient Output Volta

KP236参数

参数
输出类型 Analog
压力类型 绝对
最大工作压力 -
工作压力范围 40KPa~115KPa
最大工作供电电压 5.5V
最小工作供电电压 4.5V
精度 +/- 1 kPa
通用封装 DSOF-8
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带包装

KP236厂商介绍

Infineon Technologies AG(英飞凌科技)是一家全球领先的半导体公司,总部位于德国慕尼黑,成立于1999年。公司专注于开发、制造和销售各种半导体产品,包括微控制器、功率管理IC、传感器、安全解决方案等。

Infineon Technologies的主营产品主要分为以下几类:
1. 微控制器(MCU):用于工业自动化、汽车电子、智能家居等领域。
2. 功率管理IC:用于电源管理、电机控制、能源效率优化等。
3. 传感器:包括温度、压力、湿度、光学等传感器,应用于汽车、医疗、消费电子等领域。
4. 安全解决方案:包括智能卡芯片、安全控制器等,用于支付、身份验证、数据保护等。

Infineon Technologies的优势在于:
1. 技术创新:公司持续投入研发,拥有众多专利技术,保持行业领先地位。
2. 产品多样性:提供广泛的半导体产品,满足不同行业和应用需求。
3. 客户服务:提供定制化解决方案,满足客户的特定需求。
4. 全球布局:在全球设有研发中心、生产基地和销售网络,实现快速响应和本地化服务。

KP236数据手册

厂牌 PDF简要描述 下载
INFINEON TECHNOLOGIES 压力传感器 INFINEON TECHNOLOGIES KP236 KP236数据手册

KP236封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 28.8
200+ ¥ 28.08
500+ ¥ 27.36
库存: 918
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 288
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0166407031027 ¥ 377.5895
0166411031043 ¥ 364.3544
0184457031-SS ¥ 1137.1211
0184457031003 ¥ 906.5891
0184458031-SS ¥ 1256.5889
0184458031042 ¥ 671.018
0184461031012 ¥ 848.8885
1 PSI-D-HGRADE-MINI ¥ 443.6908
1 PSI-G-4V ¥ 493.9005
1 PSI-GF-HGRADE-MINI ¥ 443.6908