处理中...

首页  >  产品百科  >  KP216H1416XTMA1

KP216H1416XTMA1

产品分类: 压力传感器
产品描述: 绝对 50KPa,150KPa 4.5V 5.5V 50Kpa~150Kpa ±0.345PSI (±2.38kPa) SO 贴片安装,黏合安装 7mm*7mm*2.8mm
供应商型号: 3816970
供应商: 海外现货
标准整包数: 1
INFINEON TECHNOLOGIES 压力传感器 KP216H1416XTMA1

KP216H1416XTMA1概述

    Article: Comprehensive Guide to the KP216H1416 Analog Absolute Pressure Sensor
    1. Product Introduction
    The KP216H1416 is an advanced analog absolute pressure sensor manufactured by Infineon Technologies. Designed with surface micromachining techniques and monolithic integration, this sensor uses a capacitive principle to convert physical pressure into an analog output voltage. Its primary function is to measure manifold air pressure, making it ideal for automotive applications. However, its high precision and broad temperature range extend its utility across industries such as industrial control, consumer electronics, medical devices, weather stations, and altimeters.
    Key product attributes include:
    - Type: Analog Absolute Pressure Sensor
    - Ordering Code: KP216H1416
    - Package: PG-DSOF-8-16
    2. Technical Parameters
    Below are the key specifications extracted from the datasheet:
    | Parameter | Value/Range | Units |
    |
    | Pressure Range | 50 to 150 | kPa |
    | Output Voltage Range | 0.5 to 4.5 | Volts |
    | Precision | ±1.0 | kPa |
    | Temperature Range | -40 to 140 | °C |
    | Supply Voltage | 3.3 to 5.5 | Volts |
    | Power Consumption | 500 | µA (typical)|
    | Output Type | Ratiometric Analog | - |
    | Package | "Green" SMD PG-DSOF-8-16| - |
    Additional performance metrics include a linear transfer function and a temperature compensation mechanism for enhanced reliability.
    3. Product Features and Advantages
    The KP216H1416 boasts several unique features that enhance its applicability and market competitiveness:
    - High Precision: ±1.0 kPa accuracy ensures reliable measurements across various conditions.
    - Broad Temperature Range: Operates efficiently from -40°C to 140°C, providing resilience in extreme environments.
    - Ratiometric Output: Ensures consistency in output regardless of fluctuations in supply voltage.
    - Built-In Error Detection: Includes open bond detection and clamping mechanisms for enhanced diagnostic capabilities.
    - Automotive-Qualified: Meets stringent automotive standards, making it suitable for critical applications like engine management systems.
    These advantages make the KP216H1416 a top choice for precision-oriented applications requiring robust performance under demanding conditions.
    4. Application Case Studies and Usage Suggestions
    The KP216H1416 finds applications in numerous scenarios, including:
    - Manifold Air Pressure Measurement: Essential for optimizing engine performance in automobiles.
    - Industrial Control Systems: Used in pressure monitoring systems where accuracy is paramount.
    - Consumer Gadgets: Integrated into smart devices requiring precise pressure readings.
    Usage Tips:
    - Ensure proper power supply regulation to minimize ratiometric errors.
    - Implement clamping to safeguard against overvoltage conditions.
    - Calibrate sensors during operation to account for long-term aging effects.
    5. Compatibility and Support
    The KP216H1416 operates seamlessly with a variety of electronic systems and devices. Infineon offers comprehensive support through their global network of offices, ensuring customers receive timely assistance. Additionally, the inclusion of an EEPROM allows for firmware updates and maintenance post-deployment.
    6. Common Issues and Solutions
    Here are some common challenges faced when using the KP216H1416 and their respective solutions:
    1. Problem: Output voltage drifts due to temperature variations.
    - Solution: Use an external thermistor to compensate for temperature-induced errors.

    2. Problem: Erroneous readings caused by electromagnetic interference (EMI

KP216H1416XTMA1参数

参数
最小工作供电电压 4.5V
精度 ±0.345PSI (±2.38kPa)
输出类型 -
压力类型 绝对
最大工作压力 50Kpa~150Kpa
工作压力范围 50KPa,150KPa
最大工作供电电压 5.5V
长*宽*高 7mm*7mm*2.8mm
通用封装 SO
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

KP216H1416XTMA1厂商介绍

Infineon Technologies AG(英飞凌科技)是一家全球领先的半导体公司,总部位于德国慕尼黑,成立于1999年。公司专注于开发、制造和销售各种半导体产品,包括微控制器、功率管理IC、传感器、安全解决方案等。

Infineon Technologies的主营产品主要分为以下几类:
1. 微控制器(MCU):用于工业自动化、汽车电子、智能家居等领域。
2. 功率管理IC:用于电源管理、电机控制、能源效率优化等。
3. 传感器:包括温度、压力、湿度、光学等传感器,应用于汽车、医疗、消费电子等领域。
4. 安全解决方案:包括智能卡芯片、安全控制器等,用于支付、身份验证、数据保护等。

Infineon Technologies的优势在于:
1. 技术创新:公司持续投入研发,拥有众多专利技术,保持行业领先地位。
2. 产品多样性:提供广泛的半导体产品,满足不同行业和应用需求。
3. 客户服务:提供定制化解决方案,满足客户的特定需求。
4. 全球布局:在全球设有研发中心、生产基地和销售网络,实现快速响应和本地化服务。

KP216H1416XTMA1数据手册

厂牌 PDF简要描述 下载
INFINEON TECHNOLOGIES 压力传感器 INFINEON TECHNOLOGIES KP216H1416XTMA1 KP216H1416XTMA1数据手册

KP216H1416XTMA1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 29.6084
10+ ¥ 28.4241
25+ ¥ 26.5291
50+ ¥ 26.5291
100+ ¥ 26.0554
250+ ¥ 25.5817
500+ ¥ 25.5817
1000+ ¥ 25.5817
库存: 310
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 29.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0166407031027 ¥ 377.5895
0166411031043 ¥ 364.3544
0184457031-SS ¥ 1137.1211
0184457031003 ¥ 713.3011
0184458031-SS ¥ 1256.5889
0184458031042 ¥ 671.018
0184461031012 ¥ 848.8885
1 PSI-D-4V ¥ 493.9005
1 PSI-D-HGRADE-MV ¥ 552.4208
1 PSI-GF-HGRADE-MINI ¥ 443.6908