处理中...

首页  >  产品百科  >  IPW65R080CFDA

IPW65R080CFDA

产品分类: 场效应管(MOSFET)
产品描述: 391KW 20V 4.5V 161nC@ 10V 1个N沟道 650V 80mΩ@ 10V 43.3A 4.44nF@ 100V TO-247 通孔安装 25.57mm(高度)
供应商型号: IPW65R080CFDA
供应商: 云汉优选
标准整包数: 240
INFINEON TECHNOLOGIES 场效应管(MOSFET) IPW65R080CFDA

IPW65R080CFDA概述

    Cypress Semiconductor Corporation — Product Packaging Update Notification
    Product Introduction
    Cypress Semiconductor Corporation, now part of Infineon Technologies, is a global leader in advanced semiconductor solutions. As part of its integration with Infineon, Cypress has initiated several updates to its packaging standards to ensure consistency across its products. One such initiative involves the removal of the Cypress logo and trademark statements from shipping boxes. This effort is aimed at aligning Cypress’s packaging practices with those of Infineon, while also enhancing security measures during shipment.
    This notification highlights a minor revision in the planned implementation date of this change, with significant implications for packaging clarity and shipment safety.
    Technical Parameters and Changes
    | Parameter | Current Status | Proposed Change |
    |
    | Logo Presence | Present | Removed |
    | Trademark Statement | Present | Removed |
    | Implementation Date | April 2021 | December 2021 |
    | Part Numbers Affected | All Cypress part numbers | All Cypress part numbers |
    | Traceability | Maintained through lot numbers | Remains unchanged |
    The removal of the logo and trademark statement is expected to have minimal impact on users but aims to streamline packaging processes and reduce risks associated with theft. Cypress retains full traceability of products through its lot numbering system, ensuring that users can always identify products back to their origin.
    Product Features and Advantages
    1. Consistency Across Brands: Aligning with Infineon’s packaging standards ensures uniformity across both brands, simplifying supply chain management.
    2. Enhanced Security: The removal of visible branding may deter theft during transportation, adding an extra layer of protection for valuable shipments.
    3. Seamless Transition: The gradual phase-out of legacy packaging allows for smooth operations without impacting existing inventories or orders.
    Application Cases and Usage Suggestions
    While the notification primarily concerns packaging updates, these changes indirectly support enhanced logistics for applications involving Cypress products. For instance:
    - Shipping Vulnerabilities: Companies transporting sensitive electronics can mitigate theft risks by minimizing visible indicators of valuable components.
    - Operational Efficiency: Removing redundant logos could speed up the inspection and sorting process at warehouses.
    Users are encouraged to consult with their local sales representatives for further guidance tailored to specific use cases.
    Compatibility and Support
    The proposed changes do not affect product functionality, ordering part numbers, or datasheets. All technical specifications remain consistent with previous versions. Users should continue accessing datasheets via the official Cypress website: [www.cypress.com](http://www.cypress.com).
    Infineon’s acquisition of Cypress has streamlined tools and processes for notifications like this one. For any queries related to the implementation timeline or compatibility issues, reach out to your local sales rep or email the PCN Administrator at `pcnadm@cypress.com`.
    Common Issues and Solutions
    Below are some potential concerns and corresponding solutions:
    | Issue | Solution |

    | Confusion about new packaging | Check the official website for updated visuals. |
    | Concerns over product traceability | Confirm lot numbers f

IPW65R080CFDA参数

参数
配置 独立式
Vgs(th)-栅源极阈值电压 4.5V
Rds(On)-漏源导通电阻 80mΩ@ 10V
FET类型 1个N沟道
Id-连续漏极电流 43.3A
通道数量 1
Vgs-栅源极电压 20V
Ciss-不同 Vds 时的输入最大电容 4.44nF@ 100V
栅极电荷 161nC@ 10V
Vds-漏源极击穿电压 650V
最大功率耗散 391KW
长*宽*高 25.57mm(高度)
通用封装 TO-247
安装方式 通孔安装
应用等级 汽车级
零件状态 在售
包装方式 管装

IPW65R080CFDA厂商介绍

Infineon Technologies AG(英飞凌科技)是一家全球领先的半导体公司,总部位于德国慕尼黑,成立于1999年。公司专注于开发、制造和销售各种半导体产品,包括微控制器、功率管理IC、传感器、安全解决方案等。

Infineon Technologies的主营产品主要分为以下几类:
1. 微控制器(MCU):用于工业自动化、汽车电子、智能家居等领域。
2. 功率管理IC:用于电源管理、电机控制、能源效率优化等。
3. 传感器:包括温度、压力、湿度、光学等传感器,应用于汽车、医疗、消费电子等领域。
4. 安全解决方案:包括智能卡芯片、安全控制器等,用于支付、身份验证、数据保护等。

Infineon Technologies的优势在于:
1. 技术创新:公司持续投入研发,拥有众多专利技术,保持行业领先地位。
2. 产品多样性:提供广泛的半导体产品,满足不同行业和应用需求。
3. 客户服务:提供定制化解决方案,满足客户的特定需求。
4. 全球布局:在全球设有研发中心、生产基地和销售网络,实现快速响应和本地化服务。

IPW65R080CFDA数据手册

厂牌 PDF简要描述 下载
INFINEON TECHNOLOGIES 场效应管(MOSFET) INFINEON TECHNOLOGIES IPW65R080CFDA IPW65R080CFDA数据手册

IPW65R080CFDA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
480+ ¥ 14.04
库存: 68000
起订量: 480 增量: 240
交货地:
最小起订量为:480
合计: ¥ 6739.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
04N80C3-VB TO220F ¥ 10.7639
05N03LB-VB TO220 ¥ 2.3325
06N06L ¥ 0.253
09N50I-VB ¥ 4.2759
100N10F7-VB TO220F ¥ 6.8029
12N65L-TF1-T(CBQ) ¥ 3.5946
144N12N-VB ¥ 4.2759
14N65L-ML-TF3-T ¥ 4.3633
15N10 ¥ 0.396
15N10 ¥ 0.336