处理中...

首页  >  产品百科  >  2450R 86210202

2450R 86210202

产品分类: 温度传感器
厂牌: HONEYWELL
产品描述: 恒温器 COMMERCIAL THERMAL
供应商型号:
供应商:
标准整包数: 0
HONEYWELL 温度传感器 2450R 86210202

2450R 86210202概述

    # Honeywell Sensing and Control Thermostats: Comprehensive Guide
    Honeywell Sensing and Control (S&C) is renowned for its precise engineering and reliable products, providing innovative solutions across industries ranging from high-end industrial and aerospace applications to commercial safety and office equipment usage. Among their diverse product offerings, thermostats stand out as robust solutions that cater to a variety of applications, ensuring accuracy, reliability, and longevity.
    Product Introduction
    Overview
    The Honeywell S&C thermostat solutions cater to a broad spectrum of environments and applications. These thermostats include both commercial and precision lines, offering multiple configurations tailored to specific needs. They support automatic and manual reset options, housed in materials such as phenolic or ceramic, with various terminal options.
    Applications
    - Commercial: Office copy machines, HVAC equipment, computers, radar equipment, and electronic control systems.
    - Industrial/Aerospace: Aircraft, aerospace components, medical equipment, and military-grade applications.
    - Consumer: Major appliances, heat and smoke detectors, automotive, and office automation devices.
    Technical Parameters
    Below is a concise summary of key technical parameters for various Honeywell thermostat series:
    | Series | Use Case | Reset Type | Housing Material | Amperage | Operating Temp Range |
    |
    | 2450A | Heat Detection | Automatic | Phenolic/Epoxy | 3A | 47°C to 107°C |
    | 2450CM | High Current | Manual | Phenolic | 15A/10A | 52°C to 232°C |
    | 2450CMG | Low Voltage | Manual | Phenolic | 0.5A | 52°C to 232°C |
    | 2450HR | High Current | Automatic | Phenolic | 15A/10A | 0°C to 150°C |
    | 2450HRG | Low Voltage | Automatic | Phenolic | 0.5A | 0°C to 150°C |
    | 2455R | High Current | Automatic | Phenolic | 15A/10A | 0°C to 150°C |
    | 2455RA | Heat Detection | Automatic | Phenolic/Epoxy | 3A | 47°C to 107°C |
    Note: Refer to the full datasheet for detailed environmental exposure ranges, contact properties, approvals, and additional specifications.
    Product Features and Advantages
    Honeywell's thermostats offer several unique features and advantages:
    1. Cost-Effective Design: High value delivered through cost-effective construction while maintaining reliability.
    2. Enhanced Response: Small size and low profile designs enable rapid thermal response.
    3. Customizable Configurations: Various terminal and bracket options allow for adaptability to specific applications.
    4. Durability and Longevity: Gold alloy contacts and epoxy sealing provide extended operational life and reliability.
    5. Wide Applicability: Suitable for both high current and low voltage applications, spanning from industrial machinery to consumer electronics.
    Application Cases and Usage Recommendations
    Example Applications
    - HVAC Systems: The 2450HR and 2450HRG series are ideal for temperature control in heating and cooling systems due to their ability to handle high currents and maintain precise temperature calibration.
    - Smoke Detectors: The 2450A series with gold alloy contacts ensures sensitive detection for fire alarms and security devices.
    - Automotive: Thermostats like the 2455RBV series offer robust dust-free housings suitable for demanding automotive environments.
    Usage Tips
    - Ensure proper ambient temperature management when installing thermostats in e

2450R 86210202参数

参数 值
温度阈值 -
精度 -
温度范围 -

2450R 86210202厂商介绍

Honeywell Technologies面向楼宇、工业及流程行业提供自动化产品、软件、解决方案和技术,业务包括楼宇自动化、流程自动化与技术、工业自动化,并通过Honeywell Forge连接既有资产、整合运行数据。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 Honeywell 相关型号,如 1SX1-T、HIH-4000-003、SS39ET、SS443A 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

2450R 86210202数据手册

厂牌 PDF简要描述 下载
HONEYWELL 温度传感器 HONEYWELL 2450R 86210202 2450R 86210202数据手册

2450R 86210202封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
010010TD ¥ 249.6512
01140.0-00 ¥ 239.0574
01143.0-00 ¥ 270.3884
01146.9-00 ¥ 230.3896
01147.9-00 ¥ 0
01160.0-00 ¥ 233.4561
01172.0-01 ¥ 509.9215
01175.0-00 ¥ 0
01220.0-00 ¥ 1123.577
01871.2-30 ¥ 837.2598