处理中...

首页  >  产品百科  >  2569

2569

产品分类: 其他线缆
厂牌: HEYCO
产品描述:
供应商型号: 836-2569
供应商: Mouser
标准整包数: 1
HEYCO 其他线缆 2569

2569概述

    Heyco® Louvered Plugs: A Comprehensive Overview
    Product Introduction
    Heyco® Louvered Plugs are innovative ventilation solutions designed to enhance airflow while preventing liquid, dust, and pest infiltration. These plugs are ideal for applications requiring both effective ventilation and protection against environmental contaminants. They are commonly used in electronic enclosures, motor housings, and metal or plastic panels across various industries.
    Technical Parameters
    The technical specifications of Heyco® Louvered Plugs include:
    - Mounting Hole Diameter: Range from 0.875" (22.2 mm) to 3.000" (76.2 mm).
    - Material: Nylon 6/6.
    - Flammability Rating: UL94V-2.
    - Temperature Range: -40°F (-40°C) to 221°F (105°C).
    - Pushback Force: Up to 35 lbs (47 Nm).
    - Panel Thickness: Up to 0.250" (6.4 mm).
    - Color: Standard is black; other colors available upon request.
    The table below provides detailed dimensions for different mounting hole diameters:
    | Hole Diameter (in/mm) | Black Head Diameter (in/mm) | Overall Height (in/mm) | Locking Finger Thickness (in/mm) |
    ||
    | 0.875/22.2 | 1.02/25.8 | 2557 | 0.53/13.5 |
    | 1.000/25.4 | 1.21/30.6 | 2559 | 0.53/13.5 |
    | 1.093/27.8 | 1.22/30.9 | 2561 | 1.125/28.6 |
    | 1.375/34.9 | 1.50/38.1 | 2567
    | 1.500/38.1 | 1.68/42.6 | 2569 | 0.54/13.8 |
    | 2.000/50.8 | 2.17/55.1 | 2594
    | 2.500/63.5 | 2.72/69.0 | 2596 | 0.82/20.9 |
    | 3.000/76.2 | 3.17/80.5 | 2598
    Product Features and Advantages
    Heyco® Louvered Plugs stand out due to their unique features:
    - Ventilation Efficiency: Louvers allow air flow while restricting liquid and particulate matter.
    - Flexible Installation: Easy to install with customizable louver orientation.
    - Robust Design: Withstand significant pushback forces, ensuring secure fit even under high stress conditions.
    - Compatibility: Available in multiple configurations to suit varying panel thicknesses and hole sizes.
    Application Cases and Usage Recommendations
    These plugs are versatile and can be applied in numerous scenarios:
    - Electronic Enclosures: Ensure proper cooling without compromising on protection.
    - Motor Housings: Prevent ingress of moisture and debris while maintaining optimal airflow.
    - Industrial Panels: Ideal for environments prone to dust and pests.
    Usage Tips:
    - Always select the appropriate plug size based on the mounting hole diameter.
    - Regular maintenance checks can ensure prolonged durability and performance.
    Compatibility and Support
    Heyco offers complementary products like Heyco Vent Plugs, Heyco Thick Panel Vent Plugs, and Heyco Liquid Tight Threaded Vent Plugs. The company provides comprehensive support through authorized distributors such as Mouser Electronics.
    Common Issues and Solutions
    Some common issues users might face include improper fitting or clogging of filters. Solutions involve:
    - Ensuring correct sizing during installation.
    - Periodically cleaning or replacing filters if necessary.
    Conclusion and Recommendation
    Heyco® Louvered Plugs offer exceptional value with their robust design, ease of use, and wide applicability. They are recommended for any application requiring efficient ventilation with enhanced protection. For optimal results, it is advised to consult w

2569厂商介绍

HEYCO公司是一家全球领先的高性能密封和垫圈解决方案提供商,专注于为各种工业应用提供定制化的密封解决方案。公司主营产品包括橡胶垫圈、密封件、绝缘垫圈、电缆接头和管道密封等。这些产品广泛应用于汽车、**、电子、医疗、石油化工、食品加工等多个领域。

HEYCO的优势在于其丰富的产品线、卓越的产品质量和创新能力。公司提供多种材料选择,包括氟橡胶、硅橡胶、丁腈橡胶、聚四氟乙烯等,以满足不同应用环境的需求。此外,HEYCO还提供定制化服务,能够根据客户的具体要求设计和制造密封件。公司注重研发,不断推出新型密封材料和创新设计,以提高产品的密封性能和耐用性。通过这些优势,HEYCO在全球密封行业中建立了良好的声誉和市场地位。

2569数据手册

厂牌 PDF简要描述 下载
HEYCO 其他线缆 HEYCO 2569 2569数据手册

2569封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.8625 ¥ 7.2881
10+ $ 0.759 ¥ 6.4136
100+ $ 0.5984 ¥ 5.0565
500+ $ 0.5108 ¥ 4.3166
1000+ $ 0.4212 ¥ 3.5591
1500+ $ 0.3834 ¥ 3.2397
4500+ $ 0.3602 ¥ 3.0433
10500+ $ 0.335 ¥ 2.8303
24000+ $ 0.3224 ¥ 2.7239
库存: 452
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 7.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099