处理中...

首页  >  产品百科  >  F8406

F8406

产品分类: 其他线缆
厂牌: HEYCO
产品描述:
供应商型号: 836-F8406
供应商: Mouser
标准整包数: 1
HEYCO 其他线缆 F8406

F8406概述

    Heyco® Nylon Corrugated Conduit/Tubing – HPAS Series
    Technical Handbook Summary
    1. Product Introduction
    The Heyco® Nylon Corrugated Conduit/Tubing – HPAS Series is a highly versatile and durable product designed for protecting electrical wiring in various applications. Made from high-quality Nylon 6 (PA6), this conduit offers exceptional flexibility, resistance to abrasion, oils, and solvents, making it ideal for use in industrial, commercial, and residential settings. The series is particularly suited for equipment such as machinery, pumps, motors, and HVAC systems, ensuring safety and efficiency in diverse environments.
    Key Features:
    - Material: Nylon 6 (PA6)
    - Application Areas: Industrial machinery, HVAC systems, pumps, motors, etc.
    - Main Functions: Protection of electrical wires against environmental hazards like abrasion, chemicals, and physical damage.
    2. Technical Parameters
    The following table provides the key technical specifications of the Heyco HPAS Series:
    | Size (mm) | Nominal Part No. | Inside Diameter (mm) | Outside Diameter (mm) | Length (m) | Bend Radius (mm) | Voltage Rating (V) | Temperature Range (°F/°C) |

    | 10 | F8400 | 6.2 | 15.0 | 50 | 10.0 | 300 | -4°F to 221°F (-20°C to 105°C) |
    | 13 | F8402 | 9.6 | 20.0 | 50 | 13.0 | 300 | Same as above |
    | 16 | F8404 | 12.0 | 30.0 | 50 | 15.8 | 300 | Same as above |
    | 21 | F8406 | 16.5 | 40.0 | 50 | 21.2 | 300 | Same as above |
    | 28 | F8410 | 22.3 | 55.0 | 50 | 28.5 | 300 | Same as above |
    | 34 | F8414 | 28.2 | 65.0 | 50 | 34.5 | 300 | Same as above |
    | 42 | F8416 | 36.0 | 80.0 | 25 | 42.5 | 300 | Same as above |
    | 54 | F8418 | 47.1 | 95.0 | 25 | 54.5 | 300 | Same as above |
    Additional Specifications:
    - Flammability Rating: 94V-2 and 94V-0
    - Halogen-Free: Yes
    - UV Resistant: Yes
    - IP Rating: IP 66 with HPASC Fittings per EN60529
    - Voltage Rating: Up to 300V
    3. Product Features and Advantages
    The Heyco HPAS Series stands out due to its unique combination of features:
    - Flexibility and Fatigue Life: Offers high flexibility and durability, preventing damage even after repeated bending or crushing.
    - Fire Safety: Complies with stringent flammability ratings (94V-2 and 94V-0) and is halogen-free, ensuring minimal risk of fire hazards.
    - Environmental Resistance: Resists abrasion, oils, and solvents, making it suitable for harsh conditions.
    - Weight and Cost Efficiency: Lightweight and cost-effective when compared to metal conduits.
    - UV Protection: Resists UV rays, extending its lifespan in outdoor installations.
    - Ease of Installation: Compatible with Heyco Nylon Fittings and available in multiple sizes.
    These features make the product an excellent choice for industries requiring reliable and safe electrical protection.
    4. Application Cases and Usage Recommendations
    The HPAS Series is extensively used in scenarios such as:
    - Protecting cables in industrial machinery and HVAC systems.
    - Ensuring electrical safety in outdoor environments, including solar panel installations.
    - Shielding sensitive wiring in motor enclosures and p

F8406参数

参数
长*宽*高 49.9872m(长度)

F8406厂商介绍

HEYCO公司是一家全球领先的高性能密封和垫圈解决方案提供商,专注于为各种工业应用提供定制化的密封解决方案。公司主营产品包括橡胶垫圈、密封件、绝缘垫圈、电缆接头和管道密封等。这些产品广泛应用于汽车、**、电子、医疗、石油化工、食品加工等多个领域。

HEYCO的优势在于其丰富的产品线、卓越的产品质量和创新能力。公司提供多种材料选择,包括氟橡胶、硅橡胶、丁腈橡胶、聚四氟乙烯等,以满足不同应用环境的需求。此外,HEYCO还提供定制化服务,能够根据客户的具体要求设计和制造密封件。公司注重研发,不断推出新型密封材料和创新设计,以提高产品的密封性能和耐用性。通过这些优势,HEYCO在全球密封行业中建立了良好的声誉和市场地位。

F8406数据手册

厂牌 PDF简要描述 下载
HEYCO 其他线缆 HEYCO F8406 F8406数据手册

F8406封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 144.0396 ¥ 1217.1346
10+ $ 122.4396 ¥ 1034.6146
25+ $ 111.594 ¥ 942.9693
50+ $ 106.281 ¥ 898.0745
库存: 2
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1217.13
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099