处理中...

首页  >  产品百科  >  NST175H-QSPR

NST175H-QSPR

产品分类: 温度传感器
产品描述: -55℃~125℃ SOP-8
供应商型号: 31M-NST175H-QSPR
供应商: 云汉优选
标准整包数: 1
NOVOSENSE/苏州纳芯微电子 温度传感器 NST175H-QSPR

NST175H-QSPR概述

    Product Introduction: NST175 Digital Temperature Sensor
    The NST175 is a cutting-edge digital temperature sensor designed to provide exceptional accuracy and efficiency in various applications. It is ideal for replacing traditional NTC (negative temperature coefficient) and PTC (positive temperature coefficient) thermistors, offering improved precision and flexibility. Key features include compatibility with both I²C and SMBus interfaces, a wide temperature range of -55°C to 125°C, and an impressive accuracy of ±0.5°C within the -20°C to 85°C range.
    The NST175 finds its applications in a variety of industries including automotive, industrial IoT, consumer electronics, telecommunications, and environmental monitoring systems. Its ability to operate as a thermostat and its robust performance under challenging environmental conditions make it a valuable asset in modern technology solutions.
    Technical Parameters
    | Parameter | Symbol | Minimum | Typical | Maximum | Unit | Comments |
    ||
    | Supply Voltage Range | VDD | 1.62 | 3.3 | 5.5 | V | Recommended range for optimal performance |
    | Pull-Up Resistor Range | Rpu | 0.5 | 5 | 10 | kΩ | Recommended pull-up resistance |
    | Accuracy ±0.5°C | ±2°C | °C | Within specified ranges |
    | Resolution 0.0625°C °C | Most precise reading |
    | Conversion Time | TCONV | 24 | 32 | 64 | ms | Depending on VDD |
    | Shutdown Current | ISD 0.1 | 10 | μA | Power-saving mode |
    Package Options:
    - MSOP-8 (3mm x 3mm)
    - SOIC-8 (4.9mm x 3.91mm)
    Product Features and Advantages
    The NST175 offers several distinct advantages:
    1. High Accuracy: Maintains ±0.5°C accuracy across a broad temperature range (-20°C to 85°C).
    2. Wide Temperature Range: Operates effectively from -55°C to 125°C, making it suitable for harsh environmental conditions.
    3. Multi-Interface Support: Compatible with both I²C and SMBus protocols, supporting up to 27 devices on the same bus.
    4. Energy Efficiency: Minimal operating current (30µA typical) and ultra-low shutdown current (0.1µA typical), ensuring prolonged battery life in IoT applications.
    5. Versatile Packaging: Available in both SOIC-8 and MSOP-8 packages for flexibility in circuit design.
    These features position the NST175 as a competitive solution in temperature sensing, particularly in scenarios requiring high precision and low power consumption.
    Application Cases and Usage Suggestions
    Typical Applications:
    - General System Thermal Management: Ideal for real-time monitoring in HVAC systems.
    - Computer Peripheral Thermal Protection: Ensures safety in laptops and desktop computers.
    - Industrial IoT: Useful in monitoring critical systems such as industrial equipment and factory automation.
    - Environmental Monitoring: Suitable for climate control and energy-efficient building management.
    Usage Suggestions:
    - For accurate monitoring, use the device's internal 12-bit ADC to get precise readings.
    - Optimize power usage by enabling the shutdown mode during periods of inactivity.
    - Ensure proper pin configuration (A0, A1, A2) to avoid address conflicts when using multipl

NST175H-QSPR参数

参数
温度阈值 -
精度 -
温度范围 -55℃~125℃
通用封装 SOP-8
应用等级 汽车级

NST175H-QSPR厂商介绍

NOVOSENSE是一家高科技公司,专注于研发和生产智能传感器产品。公司主营产品包括但不限于:

1. 环境监测传感器:用于监测空气质量、温度、湿度等环境参数,广泛应用于智能家居、工业自动化等领域。

2. 健康监测传感器:如心率监测、血压监测等,主要应用于医疗健康行业,帮助用户实时了解自己的健康状况。

3. 运动监测传感器:用于监测运动数据,如步数、距离、速度等,广泛应用于智能穿戴设备、运动健身等领域。

NOVOSENSE的优势在于:

1. 技术创新:公司拥有强大的研发团队,不断推出具有竞争力的新产品,满足市场需求。

2. 高品质:产品经过严格的质量控制,确保性能稳定可靠。

3. 定制化服务:根据客户需求,提供定制化的传感器解决方案,满足不同应用场景的需求。

4. 良好的售后服务:提供专业的技术支持和售后服务,确保客户使用无忧。

NST175H-QSPR数据手册

厂牌 PDF简要描述 下载
NOVOSENSE/苏州纳芯微电子 温度传感器 NOVOSENSE/苏州纳芯微电子 NST175H-QSPR NST175H-QSPR数据手册

NST175H-QSPR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 4000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
010010TD ¥ 249.6512
01140.0-00 ¥ 239.0574
01143.0-00 ¥ 270.3884
01146.9-00 ¥ 230.3896
01147.9-00 ¥ 0
01160.0-00 ¥ 233.4561
01172.0-01 ¥ 509.9215
01175.0-00 ¥ 0
01220.0-00 ¥ 1123.577
01871.2-30 ¥ 837.2598