处理中...

首页  >  产品百科  >  TLM-4X.7C-4

TLM-4X.7C-4

产品分类:
产品描述: Tanged Coil Thread Inserts
供应商型号: BSV-TLM-4X.7C-4
供应商: 海外现货
标准整包数: 100
KATO FASTENING SYSTEMS  TLM-4X.7C-4

TLM-4X.7C-4概述

    CoilThread, Heli-Coil®, and Recoil Inserts: Comprehensive Technical Overview
    1. Product Introduction
    The CoilThread, Heli-Coil®, and Recoil Inserts family represents a high-performance line of threaded inserts designed to enhance thread strength and durability in both coarse and fine threads. These inserts are widely used across multiple industries, including aerospace, automotive, electronics, and manufacturing. Their primary function is to provide superior mechanical performance by reinforcing the integrity of internal threads in metals prone to wear or deformation.
    Key applications include strengthening aluminum alloys, mild steel, and other materials where conventional thread tapping may lead to thread stripping or galling. The inserts are also ideal for restoring damaged threads and ensuring precise alignment in mating components.
    2. Technical Parameters
    The following are the key technical specifications extracted from the provided data sheet:
    | Parameter | Unified Thread Size | Metric Thread Size |
    |
    | Free-Running Inserts | 2-56 to 1-1/2 | M2x0.4 to M36x4 |
    | Self-Locking Inserts | 2-56 to 1-1/2 | M2x0.4 to M36x4 |
    | Plating/Coating | None (Bright), Cadmium, Gold | None (Bright), Cadmium, Gold |
    | Maximum Thickness | 0.0001 inches | 0.003 mm |
    | Outer Diameter Range | Varies per thread size | Varies per thread size |
    Additional Notes:
    - Plating options include Dry Film Lubricant for enhanced wear resistance.
    - The inserts meet military, aerospace, and commercial standards, such as MA/MS/NAS specifications.
    - Unified sizes are measured in inches, while metric sizes are in millimeters.
    3. Product Features and Advantages
    - Superior Strength: These inserts provide increased tensile and shear strength compared to standard tapped threads.
    - Durability: The locking inserts feature dyed red coloring for easy identification, ensuring proper installation.
    - Wide Range of Applications: Suitable for light-duty and heavy-duty machinery, automotive parts, and aerospace components.
    - Material Compatibility: Compatible with a variety of metals, including stainless steel, aluminum, brass, and mild steel.
    - Ease of Installation: The tangless and tanged versions simplify assembly processes, reducing errors during installation.
    4. Application Case Studies and Recommendations
    - Aerospace Industry: These inserts are used in aircraft structural assemblies to prevent thread stripping under high cyclic loads. Recommendation: Ensure proper installation torque to maximize fatigue resistance.
    - Automotive Manufacturing: Installed in engine blocks and transmissions to prevent thread wear. Recommendation: Pre-treat mating surfaces with anti-seize compound for easier future disassembly.
    - Electronics Enclosures: Used in aluminum housings to increase thread durability. Recommendation: Select inserts with a dry film lubricant finish for ease of maintenance.
    5. Compatibility and Support
    These inserts are fully compatible with standard tools and equipment used for tapping operations. Manufacturers offer comprehensive support through:
    - Detailed product catalogs accessible via [katonet.com](http://katonet.com).
    - Customized solutions through their Product Wizard tool.
    - Maintenance services tailored to unique customer requirements.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Insert Misalignment | Use precision alignment jigs. |
    | Thread Stripping | Increase preload torque within limits. |
    | Corrosion | Apply corrosion-resistant coatings. |
    | Installation Damage | Replace damaged components promptly. |
    7. Conclusio

TLM-4X.7C-4厂商介绍

KATO Fastening Systems是一家全球领先的紧固件和连接解决方案供应商,专注于为客户提供高质量的紧固件产品和定制化的服务。公司主营产品包括螺栓、螺钉、螺母、垫圈、铆钉、销钉等各类紧固件,广泛应用于汽车、**、铁路、机械制造、建筑、电子等多个领域。

KATO Fastening Systems的优势在于:

1. 产品质量:公司严格遵循国际质量标准,确保产品在各种环境下的可靠性和耐用性。
2. 定制服务:根据客户需求,提供定制化的紧固件解决方案,满足特定应用场景的需求。
3. 快速响应:凭借全球供应链网络,KATO Fastening Systems能够快速响应客户需求,缩短交货时间。
4. 技术支持:公司拥有专业的技术支持团队,为客户提供紧固件选型、安装和维护的专业指导。
5. 环保意识:KATO Fastening Systems注重环保,致力于开发和推广环保型紧固件产品,减少对环境的影响。

TLM-4X.7C-4数据手册

厂牌 PDF简要描述 下载
KATO FASTENING SYSTEMS KATO FASTENING SYSTEMS TLM-4X.7C-4 TLM-4X.7C-4数据手册

TLM-4X.7C-4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
500+ $ 0.408 ¥ 3.4313
1000+ $ 0.204 ¥ 1.7156
2000+ $ 0.204 ¥ 1.7156
3000+ $ 0.204 ¥ 1.7156
4000+ $ 0.204 ¥ 1.7156
5000+ $ 0.192 ¥ 1.6147
10000+ $ 0.168 ¥ 1.4129
25000+ $ 0.168 ¥ 1.4129
库存: 562
起订量: 800 增量: 1
交货地:
最小起订量为:500
合计: ¥ 1715.65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879