处理中...

首页  >  产品百科  >  15210502601000

15210502601000

厂牌: HARTING
产品描述: Harting 1.27mm间距50p双排排母 线对板, Har-Flex系列, 直角, 表面
供应商型号: 617-15210502601000
供应商: Mouser
标准整包数: 1
HARTING 矩形连接器 - 针座 - 插座/母插口 15210502601000

15210502601000概述

    HARTING har-flex® Connectors: Transforming Customer Wishes into Concrete Solutions
    Product Introduction
    HARTING's har-flex® series represents a revolutionary advancement in the realm of printed circuit board (PCB) connectors. Designed for both internal and external Device Connectivity, these connectors cater to the ever-evolving demands of various industries, including machinery, automation, solar energy, wind energy, telecommunications, and industrial network infrastructure. These versatile connectors are distinguished by their modular design and flexibility, enabling them to adapt seamlessly to numerous applications.
    The har-flex® series combines precision with ease of integration, allowing for customizable configurations that cater specifically to customer requirements. With an even-numbered pin count ranging from 6 to 100, the series supports high-density PCB real estate usage, ensuring efficient design without compromising performance.
    Technical Parameters
    The har-flex® connectors are engineered with meticulous attention to detail, delivering outstanding performance across multiple parameters:
    - Pin Count: Modular configurations support pin counts between 6 and 100 in even numbers.
    - Pitch: 1.27 mm x 1.27 mm.
    - Contact Resistance: Less than 25 mΩ.
    - Insulation Resistance: Greater than 10 GΩ.
    - Insertion/Withdrawal Force: Approximately 0.5 N per contact.
    - Operating Temperature Range: -55°C to +125°C.
    - Current Carrying Capacity: Determined by the maximum allowable temperature of the materials used.
    - Durability: Performance levels include 250 mating cycles for standard durability and up to 125 mating cycles for high durability.
    - Test Voltage: 500 V RMS.
    - Flat Cable Requirements: Solid or stranded AWG 30/1 or 30/7 cables with insulation diameters between 0.55 mm and 0.75 mm.
    - Material Specifications: Molded with LCP material rated UL 94-V0, and contact surfaces featuring a gold-over-palladium-nickel coating.
    The extensive range of technical specifications ensures compliance with international standards like IEC 60664-1 and supports various operating environments.
    Product Features and Advantages
    The har-flex® connectors stand out due to their unique blend of versatility, robustness, and efficiency:
    1. Modular Design: The ability to configure connectors for 6 to 100 contacts ensures seamless integration across a broad spectrum of applications.
    2. High Density: The compact footprint maximizes PCB real estate utilization, reducing overall product size and cost.
    3. Scalability: Offers compatibility for parallel stack heights ranging from 8.0 mm to 13.8 mm, adaptable to varying PCB spacings.
    4. Reliability: Robust SMT technology ensures stable connections under mechanical stress.
    5. Ease of Automation: Features such as blister packaging and pick-and-place pads simplify automated assembly processes.
    6. Environmental Compliance: UL 94-V0 rating and high CTI value ensure fire resistance and enhanced tracking resistance.
    These features make har-flex® connectors particularly attractive for industrial applications where reliability, cost-effectiveness, and flexibility are paramount.
    Application Cases and Usage Recommendations
    The har-flex® connectors excel across several critical industries:
    1. Automation: Ideal for connecting motherboards to daughterboards in control systems where compact size and high density are essential.
    2. Telecommunications: Suitable for high-density server rack interconnections in data centers.
    3. Renewable Energy: Adaptable for connecting solar panel inverters to control boards in harsh outdoor environments.
    4. Medical Devices: Their durability and reliability align with FDA-compliant standards.
    Usage Suggestions:
    - Always verify the working voltage and clearance/creepage distances to ensure compatibility with your specific application.
    - For cable-to-board

15210502601000参数

参数
防护等级 -
额定电流 1.5A
触头镀层厚度 - 配接 -
针脚数 50pin
排数 2
类型 Push-Pull,Receptacle
颜色 黑色
间距-配接 1.27mm
触头镀层 - 配接
长*宽*高 36.83mm(长度)*7.4mm(高度)
安装方式 贴片安装
应用等级 通用级
零件状态 在售
包装方式 卷带包装

15210502601000厂商介绍

HARTING公司是一家德国企业,成立于1945年,专注于工业连接技术的研发和生产。公司主营产品包括工业以太网、接口和网络组件、连接器、电缆和电缆组装、电气接口、机器人接口、电源模块等。这些产品广泛应用于自动化技术、能源、交通、机械工程、工厂建设、电信和数据处理等领域。

HARTING的优势在于其创新能力、产品质量和客户服务。公司不断研发新技术,以满足市场对高性能连接解决方案的需求。其产品以高质量和可靠性著称,广泛应用于各种严苛的工业环境。此外,HARTING还提供定制化服务,以满足客户的特定需求。

15210502601000数据手册

厂牌 PDF简要描述 下载
HARTING 矩形连接器 - 针座 - 插座/母插口 HARTING 15210502601000 15210502601000数据手册

15210502601000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 7.843 ¥ 66.2733
10+ $ 6.116 ¥ 51.6802
100+ $ 4.9032 ¥ 41.432
280+ $ 4.4604 ¥ 37.6904
560+ $ 4.0845 ¥ 34.514
840+ $ 4.0425 ¥ 34.1591
库存: 3387
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 66.27
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0009482059 ¥ 3.88
0009485074 ¥ 9.7679
0015445152 ¥ 98.6172
0015445162 ¥ 160.7919
0022182033 ¥ 0
02DS-8E ¥ 0.5596
1-338070-2 ¥ 13.6051
1-87961-0 ¥ 819.6925
10131930-323ULF ¥ 13.2522
10131932-930ULF ¥ 15.2315