处理中...

首页  >  产品百科  >  1585H8C1

1585H8C1

产品分类: 其他工具
产品描述:
供应商型号: HA-1585H8C1
供应商: 海外现货
标准整包数: 1
HAMMOND MANUFACTURING 其他工具 1585H8C1

1585H8C1概述

    Hammond MFG Outlet Strips: Product Overview and Technical Analysis
    1. Product Introduction
    Hammond MFG offers a comprehensive range of outlet strips designed for both industrial/commercial and specialized applications. These products are primarily used to distribute electrical power to multiple devices and are suitable for environments where reliable and safe power distribution is essential. The product lines cater to various needs, from basic power distribution to advanced surge protection solutions.
    Key product types include:
    - Industrial/Commercial Grade Outlet Strips: Designed to handle demanding environments.
    - Surge Protection Models: Protect connected devices from voltage spikes.
    - Rack Mount Strips: Optimized for installation within server racks.
    - Power Blocks: Compact solutions for localized power distribution.
    These products serve industries such as data centers, healthcare facilities, manufacturing plants, and office environments.
    2. Technical Parameters
    Below are the critical technical specifications extracted from the product catalogs:
    | Product Line | Current Rating | Voltage | Wire Gauge | Cord Length | Plug Type |
    |
    | 15 Amp - Industrial Grade | 15A | 125V | 14 Gauge | 6'/15' | NEMA 5-15P/L5-15P |
    | 15 Amp (90° Offset) | 15A | 125V | 14 Gauge | 6'/15' | NEMA 5-15P/L5-15P |
    | 15 Amp - "Green Dot" | 15A | 125V | 14 Gauge | 6'/12' | NEMA 5-15P |
    | 20 Amp - Industrial Grade | 20A | 125V | 12 Gauge | 6'/15' | NEMA 5-20P/L5-20P |
    | International (IEC) | 10A | 230V | 14 Gauge | 6'/15' | IEC C13/C14 |
    Additional features:
    - Circuit Breaker: Resettable, 15A/125V or 20A/125V, prevents line overloads.
    - Housing: Durable extruded aluminum or steel construction.
    - Certifications: CSA and UL listed, meeting international safety standards.
    3. Product Features and Advantages
    The Hammond MFG outlet strips stand out due to their robust design and versatility:
    - Durability: Heavy-duty aluminum or steel enclosures ensure longevity.
    - Versatility: Offers multiple plug types and configurations to suit specific needs.
    - Safety: Integrated circuit breakers and surge protection options provide added security for connected equipment.
    - Customization: Available with optional features like pilot lights, on/off switches, and varying cord lengths.
    - Applications: Ideal for power-dense environments such as IT racks, medical facilities, and manufacturing floors.
    4. Application Cases and Usage Recommendations
    - Data Centers: Use the 1582 series rack mount strips to efficiently distribute power across server racks. Ensure adequate space between outlets for bulky transformers.
    - Medical Facilities: Opt for the 1584H series with "Green Dot" receptacles to comply with regulatory standards for low-leakage grounding.
    - Industrial Settings: The 1589 series is recommended for its heavy-duty construction and compatibility with 20A loads.
    - Special Configurations: For custom installations, request a 90-degree plug rotation or longer cord lengths to fit unique application requirements.
    Recommendation: Always prioritize proper grounding and avoid overloading circuits by using appropriate current ratings.
    5. Compatibility and Support
    The outlet strips are compatible with various plug types (e.g., NEMA 5-15P, L5-15P, IEC C13/C14) and can be integrated into existing setups seamlessly. Hammond MFG provides extensive support, including documentation, technical assistance, and warranty services.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Circuit breaker trips frequently | Check for overloads; redi

1585H8C1参数

参数
安装方式 墙壁安装,支架安装
零件状态 在售
包装方式 袋装

1585H8C1厂商介绍

Hammond Manufacturing是一家专注于制造高质量电气机柜和外壳的公司。他们的产品主要分为以下几个类别:

1. 机柜和外壳:包括标准机柜、定制机柜、壁挂式机柜和户外机柜等,适用于各种工业和商业环境。

2. 机箱:提供各种尺寸和配置的机箱,适用于电子设备、计算机硬件和其他技术设备的保护。

3. 配件:包括机柜安装件、电缆管理解决方案、冷却系统和其他辅助设备,以确保机柜内部的设备运行稳定。

4. 定制解决方案:根据客户需求,提供定制化的机柜和外壳设计,以满足特定的应用需求。

Hammond Manufacturing的优势在于:

1. 高质量材料:使用耐用的金属和塑料材料,确保产品在各种环境下都能保持稳定性能。

2. 定制化服务:提供定制化设计和制造服务,以满足客户的特定需求。

3. 广泛的产品线:提供多种类型的机柜和外壳,适用于各种应用场景。

4. 快速交货:拥有高效的生产和物流系统,能够快速响应客户需求。

5. 环保意识:致力于生产环保的产品,并在生产过程中减少对环境的影响。

1585H8C1数据手册

厂牌 PDF简要描述 下载
HAMMOND MANUFACTURING 其他工具 HAMMOND MANUFACTURING 1585H8C1 1585H8C1数据手册

1585H8C1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4+ $ 94.645 ¥ 801.6432
10+ $ 93.15 ¥ 788.9805
15+ $ 91.885 ¥ 778.266
50+ $ 90.735 ¥ 768.5255
75+ $ 89.585 ¥ 758.785
125+ $ 88.435 ¥ 749.0445
库存: 5
起订量: 4 增量: 1
交货地:
最小起订量为:4
合计: ¥ 3206.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997