处理中...

首页  >  产品百科  >  MWDM2L-15S-6K7-18P

MWDM2L-15S-6K7-18P

产品分类: D-Sub 连接器
厂牌: GLENAIR
产品描述: D-Sub,Not Included 2 Aluminum 3A 金 导线安装 457mm(长度)*10.9mm(高度)
供应商型号: TS-MWDM2L-15S-6K7-18P
供应商: 海外现货
标准整包数: 1
GLENAIR D-Sub 连接器 MWDM2L-15S-6K7-18P

MWDM2L-15S-6K7-18P概述

    Micro-D MWDM Insulated Wire Metal Shell Connectors
    Product Overview
    The Micro-D MWDM Insulated Wire Metal Shell Connectors are high-performance electronic connectors designed for a wide range of applications, particularly in aerospace, defense, and industrial sectors. These connectors feature gold-plated TwistPin contacts with MIL-SPEC crimp termination, ensuring reliability under extreme conditions. The product comes in multiple configurations and specifications, allowing users to select options that best fit their application requirements.
    Technical Parameters
    | Parameter | Value |

    | Type | Micro-D Insulated Wire Pigtail |
    | Contacts | Gold-plated TwistPin |
    | Contact Material | Beryllium Copper / Nickel Plated Gold |
    | Shell Materials | Aluminum Alloy 6061 / Stainless Steel |
    | Insulator Material | LCP / PPS |
    | Current Rating | 3 Amps |
    | Voltage Rating | DWV 600 VAC |
    | Operating Temperature | -55°C to +150°C |
    | Insulation Resistance | ≥ 5000 MΩ |
    | Contact Resistance | ≤ 8 mΩ |
    | Low-Level Contact Resistance | ≤ 32 mΩ |
    | Shock/Vibration | 50g/20g |
    | Wire Types Available | Type K (Teflon), Type J (Tefzel), Type E (HP3-EB) |
    | Wire Gauge Options | #24, #26, #28, #30 |
    Product Features and Advantages
    1. Reliability: Gold-plated contacts and high-quality materials ensure consistent performance under demanding environmental conditions.
    2. Customization: The connectors are available in various layouts, shell materials, and insulators to suit different needs.
    3. Testing and Backpotting: All units undergo 100% testing and are backpotted for enhanced durability.
    4. Space-Quality Materials: Materials such as liquid crystal polymer (LCP) and polyphenyl sulfide (PPS) offer excellent thermal and chemical resistance.
    These features make the Micro-D MWDM ideal for applications requiring precision, durability, and superior electrical performance.
    Application Cases and Use Suggestions
    1. Space Applications: The Type J wire (M22759/33) is specifically recommended for aerospace use due to its modified cross-linked ETFE insulation.
    2. High-Density Connectivity: Connectors like the 100-pin versions are perfect for high-density wiring systems in military or industrial settings.
    3. Front/Back Panel Mounting: The variety of mounting hardware options allows flexible integration into front panel or rear panel configurations.
    Use Suggestions:
    - For high-altitude or low-temperature environments, prioritize aluminum shells with passivation finishes.
    - Ensure proper wire length selection based on the actual system requirements to avoid unnecessary costs or inefficiencies.
    Compatibility and Support
    The Micro-D MWDM series is compatible with a wide range of standard cable assemblies and harness designs. Glenair provides extensive technical support and after-sales assistance, including detailed CAD drawings and installation guides, to help integrate these components seamlessly into existing systems.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor contact performance | Ensure proper crimping and mating force. |
    | High vibration in harsh environments | Use float mount hardware for better shock resistance. |
    | Incorrect wire gauge | Double-check wire size and type according to the application manual. |
    | Electromagnetic interference | Use connectors with magnetic permeability ≤ 2 µ. |
    Summary and Recommendation
    The Micro-D MWDM Insulated Wire Metal Shell Connectors excel in providing rel

MWDM2L-15S-6K7-18P参数

参数
针脚数 -
类型 D-Sub,Not Included
颜色 -
端接 -
额定电流 3A
排数 2
触头镀层
外壳材料 Aluminum
长*宽*高 457mm(长度)*10.9mm(高度)
安装方式 导线安装
零件状态 在售
包装方式 散装

MWDM2L-15S-6K7-18P厂商介绍

Glenair公司是一家全球领先的高性能互连解决方案提供商,专注于为各种行业提供定制化的互连产品和系统。其主营产品包括:

1. 电源和信号互连产品:如电源连接器、信号连接器、电缆组件等,广泛应用于**、*事、医疗、工业等领域。

2. 光纤互连产品:提供光纤连接器、适配器、电缆组件等,满足高速数据传输需求,应用于通信、数据中心、医疗成像等领域。

3. 定制互连解决方案:根据客户需求,提供定制化的互连产品和系统设计服务。

Glenair的优势在于:

1. 技术创新:拥有强大的研发团队,不断推出创新产品,满足市场新需求。

2. 质量保证:通过ISO 9001和AS9100认证,严格质量控制,确保产品可靠性。

3. 快速响应:全球销售和服务网络,快速响应客户需求,提供及时支持。

4. 定制化服务:根据客户需求,提供定制化的互连解决方案,满足特定应用需求。

MWDM2L-15S-6K7-18P数据手册

厂牌 PDF简要描述 下载
GLENAIR D-Sub 连接器 GLENAIR MWDM2L-15S-6K7-18P MWDM2L-15S-6K7-18P数据手册

MWDM2L-15S-6K7-18P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 378.139 ¥ 3214.1815
2+ $ 355.5279 ¥ 3021.9872
4+ $ 339.6174 ¥ 2886.7479
10+ $ 252.3846 ¥ 2145.2691
20+ $ 205.2798 ¥ 1744.8783
50+ $ 156.8982 ¥ 1333.6347
库存: 92
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 3214.18
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00-000-000-000-4100-01G ¥ 115.5609
013029 ¥ 133.8426
013973 ¥ 22.8575
014243 ¥ 2.7484
023132 ¥ 56.161
023170 ¥ 151.2265
023180 ¥ 140.9539
0543310201 ¥ 319.1182
057-8648-100 ¥ 103.1645
057-8652-100 ¥ 342.5667