处理中...

首页  >  产品百科  >  KPTC2E14-12P-C-MB

KPTC2E14-12P-C-MB

产品分类: 圆形连接器
厂牌: ITT
产品描述: Bayonet Lock,Male Pins,Receptacle 12pin Aluminum Alloy 7.5A,13A 金 银色 法兰安装,面板安装
供应商型号:
供应商:
标准整包数: 0
ITT 圆形连接器 KPTC2E14-12P-C-MB

KPTC2E14-12P-C-MB概述

    # ITT Cannon KPSE/KPT/KPTC Connectors: Comprehensive Guide
    ITT Cannon is renowned for its innovative interconnect solutions designed for the world's harshest environments. Among their product portfolio are the KPSE, KPT, and KPTC series, which provide a range of miniature positive bayonet locking connectors. These connectors are designed according to MIL-DTL-26482 series I or VG95328 standards and are widely used in military, industrial, medical, heavy equipment, rail, and defense vehicle applications.
    Product Introduction
    Basic Description
    The KPSE, KPT, and KPTC series are miniature connectors that offer high-density signal solutions. They are ideal for applications requiring robustness and reliability in extreme conditions. The KPSE series features a high-performance crimp contact solution with a clip-in retention system for easy assembly. The KPT series is equipped with solder pot contacts and glued-in contacts, making it suitable for prototype solutions and military vehicle applications. The KPTC series combines crimp or solder pot contacts with a simpler design, making it a cost-effective choice for many industrial applications.
    Applications
    These connectors are used across various industries, including:
    - Medical devices
    - Oil and gas operations
    - Commercial and military aerospace
    - Heavy equipment
    - Rail transport
    - Industrial instrumentation and defense vehicles
    Technical Parameters
    Electrical Specifications
    - Rated Current: Up to 13A per contact
    - Voltage Ratings:
    - Service Class 1: 140VDC/100VAC
    - Service Class 2: 165VDC/115VAC
    - Contact Resistance: Less than 50mΩ
    - Insulation Resistance: ~5000 MΩ
    - Operating Temperature Range: -55°C to 125°C
    - Testing Voltage: 1500VAC/2100VDC for Service Class 1, 2300VAC/3200VDC for Service Class 2
    Mechanical Properties
    - Bayonet Coupling: Half-turn positive bayonet coupling for quick mating and unmating
    - Sealing: Environmental sealing to IP67 and IP68
    - Vibration Resistance: Vibration stress up to 150 m/s², random vibration stress up to 500 Hz
    - Mating Cycles: 500 cycles
    Materials and Construction
    - Shell Material: Aluminum alloy with various finishes (e.g., Cadmium, Tin Zinc, Zinc Cobalt)
    - Insulator: Polychloroprene grommet and seals
    - Contacts: Copper alloy with gold and silver plating
    Product Features and Advantages
    Unique Features
    - Intermateability: Fully intermateable with all product lines designed to MIL-DTL-26482 Series I or VG95328 standards.
    - Environmental Sealing: Provides IP67 and IP68 sealing capabilities.
    - Customization Options: Offers a range of RoHS-compliant plating alternatives and customization options.
    Market Competitiveness
    These connectors stand out due to their robust design, high reliability, and ability to operate in extreme conditions. Their versatility and compatibility make them ideal for demanding applications where durability and performance are critical.
    Application Case Studies and Usage Recommendations
    Typical Applications
    - Military Vehicles: Used in military vehicles for reliable signal transmission under severe environmental conditions.
    - Industrial Equipment: Commonly used in off-road vehicles, sensors, and factory equipment.
    - Medical Devices: Suitable for medical applications requiring precise and stable connections.
    Usage Suggestions
    - Ensure proper installation and testing of connectors to maintain their sealing integrity.
    - Regular maintenance and inspection are recommended to prevent degradation over time.
    Compatibility and Support
    Compatibility
    These connectors are compatible with other ITT Cannon products and adhere to international standards such as MIL-DTL-26482 and VG95328. They also offer various plating options to meet RoHS compliance requirements.
    Support and Maintenance
    ITT Cannon provides comprehensive

KPTC2E14-12P-C-MB参数

参数
类型 Bayonet Lock,Male Pins,Receptacle
颜色 银色
端接 -
额定电流 7.5A,13A
外壳材料 Aluminum Alloy
针脚数 12pin
触头镀层 - 配接
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

KPTC2E14-12P-C-MB厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

KPTC2E14-12P-C-MB数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT KPTC2E14-12P-C-MB KPTC2E14-12P-C-MB数据手册

KPTC2E14-12P-C-MB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908