处理中...

首页  >  产品百科  >  KPT06E14-15SA206

KPT06E14-15SA206

产品分类: 圆形连接器
厂牌: ITT
产品描述: Bayonet Lock,Female Sockets,Plug 焊盘 15pin Aluminum Alloy 7.5A,13A 金 黑色 导线安装,自由悬挂,通孔安装 33.73mm(长度)
供应商型号: 1721633
供应商: element14
标准整包数: 1
ITT 圆形连接器 KPT06E14-15SA206

KPT06E14-15SA206概述

    # ITT Cannon KPSE/KPT/KPTC Connectors Technical Overview
    ITT Cannon has long been a pioneer in developing advanced interconnect solutions for some of the world's harshest environments. The KPSE, KPT, and KPTC series connectors represent the company's commitment to providing reliable, cost-effective solutions for both military and industrial applications. These connectors are ideal for scenarios where environmental resilience and secure connections are critical.
    Product Introduction
    The KPSE, KPT, and KPTC series connectors offer a diverse set of solutions for high-density signal transmission. They are designed to meet or exceed MIL-DTL-26482 Series I and VG95328 standards, making them suitable for military vehicles, off-road vehicles, sensors, factory equipment, heavy industry, and defense vehicles. All three series are fully intermateable, ensuring compatibility across different product lines and standards.
    Product Types:
    - KPSE: High-performance crimp contact solution with a clip-in retention system.
    - KPT: General duty series with solder pot contacts, ideal for prototypes and military vehicle applications.
    - KPTC: General duty series with crimp or solder pot contact options, designed for simpler industrial applications.
    Technical Parameters
    Below are the key technical specifications of the KPSE, KPT, and KPTC connectors:
    | Parameter | Specification |

    | Contact Sizes | 20, 16 |
    | Rated Current (Service Class 1) | 7.5A, 13A |
    | Test Voltage (Service Class 1) | 1500 Vrms, 375 VDC |
    | Working Environment | -55°C to 125°C |
    | Vibration Resistance | 150 m/s² (10 Hz to 2000 Hz) |
    | Environmental Sealing | IP67/IP68 |
    | Mating Cycles | Up to 500 |
    These connectors are available in various configurations, including crimp, solder pot, and customizable plating options such as VG-approved Tin Zinc, Nickel, Zinc Nickel, and Zinc Cobalt.
    Product Features and Advantages
    - Intermateability: Full compatibility with MIL-DTL-26482 Series I and VG95328 standards ensures seamless integration.
    - Environmental Sealing: Offers IP67/IP68 protection, crucial for rugged environments.
    - Quick Coupling: The ½ turn positive bayonet coupling facilitates easy and rapid connection.
    - Customizable Options: Multiple plating choices and customization possibilities allow for tailored solutions.
    Application Cases and Usage Recommendations
    These connectors are extensively used in medical devices, oil & gas operations, commercial and military aerospace, heavy machinery, rail systems, and industrial instrumentation. For instance, in heavy equipment, the KPSE series is often preferred due to its robustness and ease of installation.
    Usage Tips:
    - Always ensure proper sealing and insulation during installation to maintain environmental integrity.
    - Use appropriate tools for contact insertion and removal to avoid damage.
    Compatibility and Support
    ITT Cannon offers comprehensive support for their products, including technical assistance and maintenance services. The connectors are compatible with a wide range of devices and systems adhering to the specified standards.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor Contact Connection | Ensure correct crimping and alignment of contacts. |
    | Moisture Intrusion | Verify seals and grommets are properly installed. |
    | Vibration Loosening | Tighten connections regularly. |
    Conclusion and Recommendation
    The KPSE, KPT, and KPTC series connectors

KPT06E14-15SA206参数

参数
外壳材料 Aluminum Alloy
针脚数 15pin
触头镀层 - 配接
类型 Bayonet Lock,Female Sockets,Plug
颜色 黑色
端接 焊盘
额定电流 7.5A,13A
长*宽*高 33.73mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

KPT06E14-15SA206厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

KPT06E14-15SA206数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT KPT06E14-15SA206 KPT06E14-15SA206数据手册

KPT06E14-15SA206封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 580.146
10+ ¥ 470.988
25+ ¥ 445.1475
50+ ¥ 418.005
库存: 342
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 580.14
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908