处理中...

首页  >  产品百科  >  CA3102E18-12SBF8005

CA3102E18-12SBF8005

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Reverse Bayonet Lock 6pin Aluminum Alloy 22A 银 橄榄绿,褐色 法兰安装,面板安装
供应商型号:
供应商:
标准整包数: 0
ITT 圆形连接器 CA3102E18-12SBF8005

CA3102E18-12SBF8005概述

    Cannon CA Bayonet Connectors: Technical Overview and Analysis
    Product Introduction
    The Cannon CA Bayonet series is a highly reliable and versatile connector system designed to meet the rigorous demands of various industries. It aligns with the VG95234 specification, building upon the robustness of the MIL-C-5015 series but introducing a "reverse bayonet" coupling mechanism that enhances ease of use and vibration protection through a 120° turn. Initially developed for aerospace and airborne applications, these connectors are now widely employed in off-road vehicles, construction machinery, industrial equipment, railroads, and military wheeled vehicles.
    Key attributes of the Cannon CA Bayonet include its rugged aluminum alloy shell, which ensures durability in extreme conditions, and its environmental sealing capabilities up to IP68 (1 bar for 16 hours) and IP69k for water jet cleaning. This makes it ideal for applications involving exposure to moisture, dust, and other environmental challenges.
    Technical Parameters
    Below is a concise listing of the technical specifications for the Cannon CA Bayonet connectors:
    | Parameter | Specification |

    | Operating Voltage | Up to 50 V DC |
    | Dielectric Withstanding Voltage | 3000 V AC |
    | Current Rating | Up to 245 A |
    | Contact Resistance | ≤ 0.2 mΩ (maximum) |
    | Insulation Resistance | ≥ 1000 MΩ |
    | Ambient Temperature Range | -55°C to 125°C (-67°F to 257°F) |
    | Sealing Capability | IP68 and IP69k compliant |
    | Coupling Torque | 1.7 Nm (minimum), 9.04 Nm (maximum) |
    | Mating Cycles | Minimum 500 cycles |
    Product Characteristics and Advantages
    The Cannon CA Bayonet series stands out with its superior vibration resistance and enhanced environmental protection. Its reverse bayonet coupling system ensures quick and secure connections, reducing operational fatigue. Additionally, the availability of multiple contact arrangements (up to 65 circuits per unit) and current ratings (up to 245 A) makes it adaptable to diverse applications.
    One notable advantage is its backward compatibility with MIL-C-5015 connectors, allowing users to transition seamlessly between these two standards without major modifications. Furthermore, ITT Cannon provides customization options, including alternative shell finishes (zinc cobalt green, zinc cobalt black, zinc nickel) and various contact platings (tin, silver, gold).
    Application Case Studies and Usage Recommendations
    The Cannon CA Bayonet series finds application across multiple sectors due to its robust design and performance capabilities. For instance:
    - Off-Road Vehicles: The connector's ability to withstand harsh vibrations and environmental conditions makes it a popular choice for onboard electronic systems.
    - Industrial Machinery: Its high current handling capacity (up to 245 A) and environmental sealing ensure uninterrupted operation in manufacturing environments.
    - Military Applications: Compliance with military standards and excellent shock and vibration resistance make it ideal for defense-related

CA3102E18-12SBF8005参数

参数
触头镀层 - 配接
类型 Female Sockets,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 6pin
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3102E18-12SBF8005厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3102E18-12SBF8005数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3102E18-12SBF8005 CA3102E18-12SBF8005数据手册

CA3102E18-12SBF8005封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908