处理中...

首页  >  产品百科  >  CA3100E28-15SZF80

CA3100E28-15SZF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Threaded 35pin Aluminum Alloy 22A 银 橄榄绿,褐色 法兰安装,面板安装 76.99mm(长度)*50.8mm(高度)
供应商型号: SXE-CA3100E28-15SZF80
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3100E28-15SZF80

CA3100E28-15SZF80概述

    # ITT Cannon CA Bayonet Connector: Technical Overview and User Guide
    Product Introduction
    The ITT Cannon CA Bayonet Connector is a highly reliable and versatile electrical interconnect solution designed to operate in the harshest environments. Originally developed for aerospace applications, it is now utilized in industries ranging from construction and industrial automation to renewable energy and telecommunications. This connector employs a robust bayonet coupling mechanism that ensures secure connections even under extreme vibration and environmental stress.
    Key attributes include:
    - Rugged shell design and enhanced corrosion resistance.
    - Environmentally sealed for IP69K compliance.
    - Compatibility with various operating temperatures (-55°C to +125°C).
    - Available in multiple plating options, including RoHS-compliant zinc-nickel finishes in a sleek blue/grey metallic hue.
    The "Blue Generation" version represents the pinnacle of innovation, meeting modern standards such as RoHS compliance and enhanced durability with a salt spray resistance of 500 hours.
    Technical Specifications
    Below are key technical parameters for the ITT Cannon CA Bayonet Connector:
    | Parameter | Value |

    | Operating Temperature | -55°C to +125°C |
    | Ingress Protection | IP69K |
    | Salt Spray Resistance | Up to 500 hours |
    | Contact Material | Copper alloy with silver/gold plating |
    | Number of Mating Cycles | Guaranteed up to 500 cycles |
    | Coupling Mechanism | Bayonet coupling for quick alignment |
    | Plating Options | Nickel, Zinc Cobalt, Zinc Nickel |
    The connector supports a wide range of voltages and currents depending on application requirements and contact configurations.
    Product Features and Advantages
    The ITT Cannon CA Bayonet Connector stands out due to several unique features:
    1. Rugged Shell Design: Built to withstand prolonged exposure to harsh environments, including extreme temperatures and moisture.
    2. Bayonet Coupling Control: The audible and visible coupling indicators ensure secure and accurate connections even in challenging scenarios.
    3. Highly Adaptable: Available in multiple shell styles, including end bells for specialized applications, and offers compatibility with existing CA Bayonet products.
    4. Improved Environmental Protection: The patented universal shielded end bell provides superior sealing against high-pressure and steam cleaning.
    5. RoHS Compliance: The Blue Generation’s zinc-nickel plating ensures adherence to global environmental standards without compromising performance.
    These advantages make the connector ideal for mission-critical applications where reliability and performance are paramount.
    Application Cases and Usage Recommendations
    The ITT Cannon CA Bayonet Connector is widely used across diverse industries, particularly in environments prone to vibration and moisture:
    - Construction Equipment: Reliable connections for engine firewalls, cab signal transfer, and power distribution.
    - Industrial Automation: Ideal for sensor systems, conveyors, and robotics requiring robust connectivity.
    - Renewable Energy: Used in wind turbines and solar power systems for transmitting critical data and power.
    Recommendations for Use:
    - Always ensure proper coupling alignment and secure locking mechanisms before operation.
    - For applications involving heavy vibrations or harsh environmental conditions, prioritize connectors with enhanced shielding and sealing capabilities.
    - Regular inspections and maintenance of connectors can extend their lifespan and ensure optimal performance.
    Compatibility and Support
    ITT Cannon offers extensive global support through its network of offices across North A

CA3100E28-15SZF80参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 35pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Threaded
颜色 橄榄绿,褐色
端接 -
长*宽*高 76.99mm(长度)*50.8mm(高度)
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 袋装

CA3100E28-15SZF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E28-15SZF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E28-15SZF80 CA3100E28-15SZF80数据手册

CA3100E28-15SZF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 2299.5449
10+ ¥ 2207.5632
25+ ¥ 1839.6359
库存: 118
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2299.54
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908