处理中...

首页  >  产品百科  >  CA06COME16S-1SBF80-44

CA06COME16S-1SBF80-44

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Reverse Bayonet Lock 7pin Aluminum Alloy and Zinc Die Cast 22A 银 银色 导线安装,自由悬挂,通孔安装
供应商型号: SXE-CA06COME16S-1SBF80-44
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA06COME16S-1SBF80-44

CA06COME16S-1SBF80-44概述

    # Industrial Connectors: CA-COM and CA-COM-B
    Product Introduction
    Industrial Connectors CA-COM and CA-COM-B are advanced electronic components designed specifically for industrial applications. These connectors are derivatives of MIL-C-5015 and VG95234 standards, offering robust solutions for environments requiring high durability and reliability. The CA-COM series includes connectors for wall mounting receptacles, cable connecting plugs, box mounting receptacles, and various plug configurations. These connectors are compatible with corresponding connectors from MIL-C-5015 and VG95234, ensuring seamless integration into existing systems.
    Technical Parameters
    Electrical Data
    - Rated Current: Up to 74A for a single contact, depending on the contact size.
    - Ambient Temperature Range: -55°C to 125°C.
    - Contact Resistance: ≤1mΩ for larger contact sizes, ensuring minimal signal loss.
    - Insulation Resistance: >1000 MΩ.
    - Operating Voltage: Suitable for up to 50V applications, following DIN VDE and IEC 60364-4-41 regulations.
    Mechanical Data
    - Mating Cycles: Minimum 500 cycles.
    - Separating Force: Ranges from 1.0N to 9.0N depending on contact size.
    - Contact Retention Force: Ranges from 35N to 80N.
    Materials
    - Shell Material: Aluminum alloy with nickel plating.
    - Contacts: Copper alloy with silver plating.
    - Insulator: Polychloroprene for flexibility and resilience across wide temperature ranges.
    Product Features and Advantages
    The CA-COM and CA-COM-B connectors stand out due to their:
    - High Mechanical Strength: Made of aluminum alloy, suitable for demanding environments.
    - Wide Operating Temperature Range: Capable of functioning in extreme temperatures.
    - Waterproof and Environmental Protection: Offer spray-proof and waterproof capabilities, compliant with IP67 standards.
    - Flexible Contact Options: Available in contact arrangements from 1 to 37, catering to diverse application needs.
    - Interchangeability: Fully compatible with MIL-C-5015 and VG95234 standards.
    Application Case Studies and Usage Recommendations
    Typical Applications
    - Industrial Automation: Used in machinery control panels where reliable connectivity is crucial.
    - Transportation: Suitable for automotive and aerospace sectors needing durable connectors.
    - Telecommunications: Ideal for outdoor installations requiring resistance against environmental factors.
    Usage Tips
    - Ensure proper cable preparation and stripping to achieve optimal crimping quality.
    - Always turn off power sources before connecting or disconnecting to comply with safety regulations.
    - Regularly inspect seals and connections for signs of wear or damage.
    Compatibility and Support
    The CA-COM series offers excellent compatibility with various accessories such as protective caps, sash chains, and sealing gaskets. Manufacturers provide comprehensive technical support, including installation guides and maintenance services.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor crimping quality | Ensure correct stripping length and avoid twisting |
    | Corrosion | Apply appropriate coatings and maintain cleanliness |
    | Reduced mating cycles | Use higher quality materials and follow guidelines |
    Conclusion and Recommendation
    The CA-COM and CA-COM-B connectors are highly recommended for industrial applications requiring reliable, high-performance electronic connections. Their robust design, extensive operational parameters, and broad compatibility make them ideal for challenging environments. Given their superior build quality and comprehensive support services, these connectors are a strong investment for industries prioritizing durability and efficiency.

CA06COME16S-1SBF80-44参数

参数
类型 Female Sockets,Plug,Reverse Bayonet Lock
颜色 银色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy and Zinc Die Cast
针脚数 7pin
触头镀层 - 配接
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,汽车级,工业级
零件状态 在售
包装方式 散装,袋装

CA06COME16S-1SBF80-44厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06COME16S-1SBF80-44数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06COME16S-1SBF80-44 CA06COME16S-1SBF80-44数据手册

CA06COME16S-1SBF80-44封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 366.7775
库存: 222
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 366.77
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908