处理中...

首页  >  产品百科  >  CA3100E28-21PF980

CA3100E28-21PF980

产品分类: 圆形连接器
厂牌: ITT
产品描述: 22A 墙壁安装
供应商型号: 1984282
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3100E28-21PF980

CA3100E28-21PF980概述

    # CA Bayonet Connector: A Rugged Solution for Harsh Environments
    Product Introduction
    The CA Bayonet Connector, manufactured by ITT Interconnect Solutions under the Cannon, VEAM, and BIW brands, is a high-reliability electronic interconnect device designed to meet the demanding needs of modern industrial and extreme environmental applications. Known for its ruggedness and versatility, the connector series excels in fields requiring durability, resistance to environmental factors, and consistent performance under harsh conditions.
    This connector finds widespread use in sectors like construction equipment, robotics, solar power systems, wind turbines, and machine tools. Its core features make it an ideal choice for applications involving vibration, moisture, extreme temperatures, and high-pressure environments.
    Technical Parameters
    | Feature | Description |

    | Product Series | CA Bayonet |
    | Sealing Capability | IP69k (waterproof against high-pressure jets and steam cleaning) |
    | Salt Spray Resistance | Up to 500 hours per ASTM B117 standard |
    | Plating Material | RoHS-compliant Zinc Nickel with a blue/grey finish |
    | Contact Material | Copper alloy with hard silver or optional gold finish |
    | Thermal Range | -55°C to +125°C (-67°F to +257°F) |
    | Number of Mating Cycles | Guaranteed at least 500 cycles |
    | Coupling Type | Rugged bayonet locking mechanism for secure connection |
    | Applications | Construction equipment, automation systems, wind turbines, sensors, medical devices |
    Product Features and Advantages
    The CA Bayonet Connector stands out due to several key features:
    1. Rugged Design: Built to withstand harsh environments, the connector’s body incorporates an anti-corrosive plating and proven napkin contact system, providing reliable performance in extreme conditions.
    2. Advanced Coupling Mechanism: The unique audiovisual bayonet coupling offers secure and accurate connections even in challenging scenarios.
    3. Environmental Protection: With an IP69k rating, the connector is immune to ingress of water, dust, and foreign particles, making it suitable for wet and dusty environments.
    4. Versatile Accessories: Available in various shell styles and accessories, including 90-degree end bells for flexible application integration.
    5. Commonality: Compatibility with existing CA Bayonet products reduces costs associated with adopting new technologies.
    Its combination of durability, ease of use, and innovative shielding makes the CA Bayonet a superior choice for industries requiring dependable connectivity.
    Application Case Studies and Use Recommendations
    Applications:
    - Construction Equipment: Used in engine firewalls and cab signal transfers where vibration resistance is critical.
    - Industrial Automation: Sensors and control units benefit from its resistance to high-pressure cleaning and extreme temperature fluctuations.
    - Renewable Energy: Wind turbines and solar panels require robust connectors that can endure prolonged exposure to moisture and debris, making the CA Bayonet ideal.
    Usage Tips:
    - For equipment exposed to frequent cleaning cycles, the CA Bayonet’s high-pressure resistance makes it a reliable choice.
    - Ensure proper mating before operating

CA3100E28-21PF980参数

参数
颜色 -
端接 -
额定电流 22A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
安装方式 墙壁安装
应用等级 汽车级
零件状态 在售
包装方式 袋装

CA3100E28-21PF980厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E28-21PF980数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E28-21PF980 CA3100E28-21PF980数据手册

CA3100E28-21PF980封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 146.0538 ¥ 1234.155
库存: 8
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1234.15
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908