处理中...

首页  >  产品百科  >  CA06R28-21PW-F80

CA06R28-21PW-F80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 37pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 76.99mm(长度)*55.12mm(高度)
供应商型号:
供应商:
标准整包数: 0
ITT 圆形连接器 CA06R28-21PW-F80

CA06R28-21PW-F80概述

    ITT Cannon MS Series Connectors: Comprehensive Overview
    ITT Cannon is renowned globally for its MS series of connectors, which conform to the military standard MIL-C-5015. These connectors are highly regarded for their superior quality, durability, and adaptability across a wide range of industries. The MS series includes several types, each optimized for specific use cases, and is known for meeting rigorous standards while remaining cost-effective.
    Product Introduction
    Electronic Component: ITT Cannon MS series connectors
    Primary Functions: Reliable data transfer, power distribution, and signal connection in harsh environments.
    Applications:
    - Industrial Controls: Automation systems, robotics, and industrial machinery.
    - Test Equipment: Aerospace, defense, and automotive testing setups.
    - Traffic Signals: Ensuring uninterrupted signal flow in urban infrastructure.
    - Bus Systems: Public transport networks requiring durable connections.
    Notable Features:
    - High-strength aluminum alloy shells provide excellent durability.
    - Environmentally safe green and black zinc plating, with RoHS compliance ensuring minimal environmental impact.
    - Protected against corrosion for extended life in tough conditions.
    - Threaded coupling ensures secure connections under vibration and shock.
    Performance Parameters:
    - Operating Temperature Range: -55°C to 125°C (-67°F to 257°F).
    - Current Ratings: Up to 150A, depending on contact size.
    - Durability: Minimum of 500 mating cycles.
    - Wire Accommodation: Supports up to 20 AWG wire.
    - Contact Count: Available in configurations from 2 to 48 contacts.
    Technical Specifications
    | Specification | Details |

    | Shell Materials | High-strength aluminum alloy. |
    | Insulator Material | Polychloroprene (resilient for environmental sealing). |
    | Contact Materials | Brass or copper alloy, silver-plated for superior conductivity. |
    | Terminal Type | Solder termination (with option for crimp contacts in certain models). |
    | Connector Sizes | Available in shell sizes ranging from 10S to 36, accommodating diverse cable gauges. |
    | Insert Arrangements | Configurable for up to 48 contact arrangements with multiple pin/socket configurations. |
    | Electrical Testing | Max test current varies by contact size: 150A for size 0, down to 13A for size 16. |
    Environmental Protection:
    - Resilient Grommets: Integral cable strain relief with mechanical clamping.
    - Seals: Interfacial seals and resilient insulators ensure resistance to moisture, condensation, and vibration.
    Product Features and Advantages
    Unique Features:
    - Robust Build: High-strength components designed for extreme environments.
    - Versatile Insert Patterns: Over 50 unique insert patterns allow precise configuration for specialized applications.
    - Cadmium-Free Options: RoHS-compliant finishes reduce environmental impact.
    - Economical Solution: Combining cost-efficiency with high reliability, these connectors offer exceptional value.
    Market Position:
    The ITT Cannon MS series holds a competitive edge due to its broad compatibility with various industries, extensive customization options, and adherence to MIL standards. Its ability to operate seamlessly in high-altitude and harsh environmental conditions makes it indispensable for critical applications.
    Application Case Studies and Usage Recommendations
    Industrial Control Systems:
    - Use MS connectors for securing critical senso

CA06R28-21PW-F80参数

参数
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
长*宽*高 76.99mm(长度)*55.12mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA06R28-21PW-F80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06R28-21PW-F80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06R28-21PW-F80 CA06R28-21PW-F80数据手册

CA06R28-21PW-F80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908