处理中...

首页  >  产品百科  >  MDLM-21SCBRP-F222

MDLM-21SCBRP-F222

产品分类: D-Sub 连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle 焊盘 3 21pin Aluminum,Yellow Chromate Plated Cadmium 3A 金 通孔安装,面板安装
供应商型号: CAN MDLM-21SCBRP-F222
供应商: PEI-Genesis
标准整包数: 1
ITT D-Sub 连接器 MDLM-21SCBRP-F222

MDLM-21SCBRP-F222概述

    # Microminiature Connectors: High Performance Interconnect Solutions
    ITT Cannon, a pioneer in the field of interconnect solutions, offers an extensive portfolio of microminiature connectors designed to address demanding applications across various industries. These connectors, known for their reliability, precision, and high-performance characteristics, are increasingly vital in applications that require minimal footprint without compromising on functionality. Below is an overview of ITT Cannon's microminiature connectors, detailing their technical specifications, unique advantages, and practical applications.
    Product Introduction
    ITT Cannon’s microminiature connectors are cutting-edge solutions designed to meet the stringent demands of high-performance applications. These connectors include various configurations such as rectangular, circular, quick disconnect, filter, hermetic, mixed signal packages, and strip-style designs. Their versatility and compact form factor make them ideal for industries like aerospace, defense, industrial automation, transportation, and medical equipment.
    Key Features
    - Simple installation and maintenance.
    - Contacts that are hand-insertable.
    - Compatibility with Trident contacts.
    - Integrated positive locking latches and polarization keys.
    - Excellent cost-to-performance ratio.
    - Options with up to IP69K sealing.
    - Configurable layouts from 2 to 24 ways.
    These connectors are engineered to support ultra-reliable interconnections in the most challenging environments, ensuring continuous data transmission even under extreme conditions.
    Technical Parameters
    | Feature | Specification |

    | Contact Size | .050” pitch spacing |
    | Contact Arrangement | 9, 15, 21, 25, 31, 37, 51, 100 positions |
    | Wire Gauge | AWG 24 through AWG 32 |
    | Contact Material | Copper alloy, gold-plated |
    | Current Rating | Up to 3A per contact |
    | Mating Cycles | 500 cycles |
    | Temperature Range | -55°C to +230°C |
    | Packaging | Shell sizes from 8mm to accommodate 9 to 100 contacts |
    Product Features and Advantages
    ITT Cannon's microminiature connectors excel due to their innovative twist pin contact system and rugged mechanical design. Here are some of the standout features and benefits:
    1. Twist Pin Contact Technology: This proprietary technology ensures reliable electrical connections in densely packed areas under severe environmental conditions.
    2. Ultra-Lightweight Design: Ideal for weight-sensitive applications such as aerospace and defense.
    3. High Performance: Supports excellent bandwidth and durability, withstanding high levels of shock and vibration.
    4. Customizable Solutions: Offers tailored designs to suit specific application requirements, including RoHS-compliant options.
    These advantages make ITT Cannon connectors a leader in high-density interconnects for mission-critical systems.
    Application Case Studies and Usage Tips
    Microminiature connectors are widely employed in industries that demand reliable connectivity in tight spaces. Some notable examples include:
    - Aviation: Used in aircraft instruments and communication equipment, ensuring consistent data flow even under extreme vibration.
    - Industrial Automation: Employed in robotics and control systems where compactness and robustness are

MDLM-21SCBRP-F222参数

参数
类型 Female Sockets,Receptacle
颜色 -
端接 焊盘
额定电流 3A
排数 3
触头镀层
外壳材料 Aluminum,Yellow Chromate Plated Cadmium
针脚数 21pin
安装方式 通孔安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

MDLM-21SCBRP-F222厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

MDLM-21SCBRP-F222数据手册

厂牌 PDF简要描述 下载
ITT D-Sub 连接器 ITT MDLM-21SCBRP-F222 MDLM-21SCBRP-F222数据手册

MDLM-21SCBRP-F222封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 177.3668 ¥ 1507.6177
库存: 25
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1507.61
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00-000-000-000-4100-01G ¥ 115.5609
013029 ¥ 133.8426
013973 ¥ 22.8575
014243 ¥ 2.7484
023132 ¥ 56.161
023170 ¥ 151.2265
023180 ¥ 140.9539
0543310201 ¥ 319.1182
057-8648-100 ¥ 103.1645
057-8652-100 ¥ 342.5667