处理中...

首页  >  产品百科  >  CA3100E22-23PF80

CA3100E22-23PF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Threaded 8pin Aluminum Alloy 41A 银 橄榄绿,褐色 法兰安装,面板安装 69.85mm(长度)*48.01mm(高度)
供应商型号: ET-1983898
供应商: 海外现货
标准整包数: 0
ITT 圆形连接器 CA3100E22-23PF80

CA3100E22-23PF80概述

    # CA Bayonet Connector: Technical Overview and Application Insights
    Product Introduction
    The CA Bayonet Connector is an advanced electronic interconnect solution designed to meet the demands of harsh environments. Developed under the brands Cannon, VEAM, and BIW, this connector offers unmatched reliability and versatility in applications ranging from construction machinery to renewable energy systems. The CA Bayonet Connector stands out with its unique bayonet coupling mechanism, which ensures secure and quick connections even under extreme conditions. Its innovative design caters to industries requiring rugged performance and durability.
    Key Features:
    - Sealing Degree: Up to IP69k (protected against high-pressure and steam cleaning)
    - Vibration Resistance: Up to 20g
    - Temperature Range: -55°C to +125°C (-67°F to +257°F)
    - Material: Polychloroprene insulators
    - Plating: RoHS-compliant Zinc Nickel with a blue/grey metallic finish
    Technical Parameters
    The technical specifications of the CA Bayonet Connector reflect its superior engineering and adaptability:
    | Parameter | Value |

    | Coupling Mechanism | Bayonet locking system |
    | Operating Temperature| -55°C to +125°C (-67°F to +257°F) |
    | Sealing Capability | IP69k (high-pressure and steam cleaning) |
    | Salt Spray Resistance| Up to 500 hours |
    | Contact Material | Copper alloy with hard silver or gold plating |
    | Number of Mating Cycles| ≥ 500 cycles |
    | Compliance | RoHS, VG95234, Military Specifications |
    Product Characteristics and Advantages
    The CA Bayonet Connector combines innovation and reliability, making it ideal for demanding applications. Key advantages include:
    - Bayonet Coupling Design: Ensures precise alignment and 100% coupling security.
    - Environmental Protection: Withstands extreme weather conditions and aggressive chemicals.
    - Versatility: Multiple shell styles and accessories allow customization for specific needs.
    - Performance: Outstanding sealing, vibration resistance, and thermal stability.
    - Maintenance-Free Operation: Designed for long-term use with minimal upkeep.
    Applications and Usage Recommendations
    The CA Bayonet Connector finds applications in various industries where high reliability is essential:
    Typical Applications:
    - Construction Equipment: Engine firewalls, signal transfer, and power transfer.
    - Industrial Automation: Sensors, conveyors, robotics, and machine tools.
    - Renewable Energy: Wind turbines, solar panels, and laser technologies.
    - Transportation: Garbage trucks, off-road vehicles, and winter service vehicles.
    Practical Usage Tips:
    - Ensure proper cable management to prevent excessive strain on the connector.
    - Regularly inspect seals and contacts for wear or damage.
    - Utilize the shielded end bell for enhanced environmental protection in wet or dusty conditions.
    Compatibility and Support
    The CA Bayonet Connector demonstrates excellent compatibility with other ITT Cannon products and third-party components. Comprehensive customer support is provided globally, ensuring seamless integration and optimal performance. Regional offices worldwide offer technical assistance, warranty services, and product upgrades.
    Common Issues and Solutions
    Here are some common issues users might encounter and their corresponding solutions:
    1. Issue: Inadequate sealing due to incorrect installation.
    - Solution: Verify that the bayonet coupling mechanism is fully engaged and visually co

CA3100E22-23PF80参数

参数
额定电流 41A
外壳材料 Aluminum Alloy
针脚数 8pin
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
颜色 橄榄绿,褐色
端接 -
长*宽*高 69.85mm(长度)*48.01mm(高度)
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3100E22-23PF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E22-23PF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E22-23PF80 CA3100E22-23PF80数据手册

CA3100E22-23PF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908