处理中...

首页  >  产品百科  >  CA3106E14S-7PBF80A176A232

CA3106E14S-7PBF80A176A232

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Reverse Bayonet Lock 3pin Aluminum Alloy 22A 金 黑色 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: 1991447
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E14S-7PBF80A176A232

CA3106E14S-7PBF80A176A232概述

    CA Bayonet Connector: A Technical Overview
    1. Product Introduction
    The CA Bayonet Connector from ITT Interconnect Solutions represents a pinnacle in rugged and reliable electronic interconnections. It is designed to cater to demanding industrial, automotive, and military applications. The connector series offers a bayonet coupling mechanism that ensures quick and secure connections, while its IP69k and 500-hour salt spray capabilities make it highly resistant to environmental challenges. Commonly used in construction equipment, industrial automation systems, solar power solutions, and wind turbines, this connector plays a crucial role in ensuring operational safety and efficiency.
    2. Technical Parameters
    The technical specifications of the CA Bayonet Connector include:
    - Coupling Mechanism: Bayonet locking with audible and visual confirmation.
    - Sealing Capability: Up to IP69k for protection against high-pressure and steam cleaning.
    - Salt Spray Resistance: 500 hours per VG95234 specification.
    - Plating: RoHS-compliant Zinc Nickel in an appealing blue/grey finish.
    - Operating Temperature Range: -55°C to +125°C (-67°F to +257°F).
    - Contact Durability: Over 500 mating cycles.
    - Compatibility: Meets MIL-C-5015 and VG95234 standards.
    3. Product Features and Advantages
    The CA Bayonet Connector stands out due to several unique features:
    - Bayonet Coupling Design: Ensures secure, vibration-resistant connections.
    - Environmental Protection: Offers superior protection against moisture, dust, and corrosive elements.
    - Advanced Plating: Zinc Nickel plating ensures compliance with RoHS regulations, making it eco-friendly and durable.
    - Variety of Shell Styles: Adaptable for various customer-specific applications, including 90-degree end bells.
    - Shielded End Bell: Provides enhanced strain relief and superior sealing, crucial for harsh environments.
    4. Application Cases and Usage Recommendations
    The CA Bayonet Connector finds application in a broad range of sectors:
    - Construction Equipment: Used for engine firewall connections, cab signal transfer, and power transfer.
    - Industrial Automation: Ideal for sensors, conveyors, and robotics.
    - Renewable Energy: Employed in solar power and wind turbine systems.
    - Garbage Trucks and Off-Road Vehicles: Ensures reliable data transfer in rugged environments.
    Usage Recommendations:
    - Always ensure the proper alignment and locking of the bayonet mechanism to avoid loosening during vibration.
    - Utilize the shielded end bell for critical applications requiring higher environmental resilience.
    - Regular maintenance checks are recommended to confirm the integrity of the plating and seals.
    5. Compatibility and Support
    The CA Bayonet Connector is compatible with existing CA Bayonet products, facilitating a seamless upgrade path for customers. ITT Interconnect Solutions provides extensive global support through regional offices in North America, Europe, Asia, and the Middle East. Customers can expect responsive technical assistance, on-site training, and replacement parts availability to ensure optimal performance.
    6. Common Issues and Solutions
    Some common issues users may encounter include:
    - Loose Connections: Ensure correct bayonet locking and verify the integrity of the plating.
    - Water Ingress: Use the appropriate seal and regularly inspect the connector for any signs of damage.
    - High Vibration Environments: Install strain relief devices and utilize the shielded end bell for enhanced protection.
    Solutions:
    - Conduct regular checks and maintenance on connectors exposed to vibration.
    - Replace damaged or worn-out components promptly.
    - Follow manufacturer guidelines for installation and sealing procedures.
    7. Conclusion and Recommendation
    The CA Bayonet Connector from ITT Interconnect Solutions excels in durability, adapt

CA3106E14S-7PBF80A176A232参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
类型 Male Pins,Plug,Reverse Bayonet Lock
颜色 黑色
端接 -
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106E14S-7PBF80A176A232厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E14S-7PBF80A176A232数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E14S-7PBF80A176A232 CA3106E14S-7PBF80A176A232数据手册

CA3106E14S-7PBF80A176A232封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 447.4155
10+ ¥ 335.58
25+ ¥ 318.612
库存: 36
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 447.41
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908