处理中...

首页  >  产品百科  >  CA3106F24-5PZF80

CA3106F24-5PZF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 16pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 59mm(长度)
供应商型号: CAN CA3106F24-5PZF80
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3106F24-5PZF80

CA3106F24-5PZF80概述

    # ITT Cannon MS A&B Circular Connectors: Technical Overview and Application Insights
    ITT Cannon is a leading manufacturer of MS and MS type connectors known for its extensive product line and unmatched versatility. These connectors, designed to adhere to MIL-C-5015 specifications, provide superior performance and durability across various industrial and military applications. Below is a comprehensive overview of the ITT Cannon MS A&B product line.
    Product Introduction
    The ITT Cannon MS A&B series encompasses a range of circular connectors, each optimized for specific applications. The product family includes solid and split-end bell designs, offering versatility in assembly and configuration. These connectors feature:
    - High-strength aluminum alloy shells for enhanced durability.
    - Environmentally safe plating, including green zinc and black zinc (RoHS compliant).
    - Threaded coupling for secure connections.
    - A broad selection of contact arrangements, ranging from 2 to 48 contacts, and accommodating wire gauges from 0 to 20 AWG.
    The connectors excel in industrial controls, test equipment, traffic signals, and bus systems, ensuring reliable performance in demanding environments.
    Technical Parameters
    The following table summarizes key technical specifications of the ITT Cannon MS A&B connectors:
    | Parameter | Details |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Method | Soldered |
    Electrical characteristics include a maximum potential drop per contact based on size:
    - Size 16: 49 mV @ 13 A
    - Size 12: 42 mV @ 23 A
    - Size 8: 26 mV @ 46 A
    - Size 4: 23 mV @ 80 A
    - Size 0: 21 mV @ 150 A
    High potential test voltages are also outlined, ensuring compliance with MIL-C-5015 standards.
    Product Features and Advantages
    The ITT Cannon MS A&B series offers several distinct advantages:
    - Durable Construction: High-strength materials and robust plating ensure longevity.
    - Versatile Configurations: Available in multiple shell sizes and contact arrangements, allowing for tailored solutions.
    - Cost-Effective: Competitive pricing without compromising performance.
    - Environmental Sealing: Resilient insulators and plating offer protection against moisture, corrosion, and vibration.
    - UL Recognized: Compliance with international safety standards.
    These features make the connectors ideal for high-reliability applications requiring resistance to harsh environments.
    Application Case Studies and Usage Recommendations
    Applications
    - Industrial Controls: Used in machinery control panels where compact, rugged connections are required.
    - Test Equipment: Reliable data transmission in laboratory settings.
    - Traffic Signals: Weatherproof connectors for outdoor installations.
    - Bus Systems: Multi-contact connectors in public transportation systems.
    Usage Tips
    - For environments prone to vibration, opt for connectors with threaded coupling.
    - Ensure proper cable strain relief using built-in cable clamps.
    - Select appropriate wire gauge and insulation based on operating temperature and current load.
    Compatibility and Support
    The ITT Cannon MS A&B series is compatible with standard MIL-C-5015 configurations, facilitating integration with existing systems. The company offers:
    - RoHS-Compliant Options: Black zinc plating for environmentally sensitive applications.
    - Customer Support:

CA3106F24-5PZF80参数

参数
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 16pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
长*宽*高 59mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F24-5PZF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F24-5PZF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F24-5PZF80 CA3106F24-5PZF80数据手册

CA3106F24-5PZF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 138.2579 ¥ 1175.1922
10+ $ 119.8241 ¥ 1018.5049
25+ $ 104.7654 ¥ 890.5055
50+ $ 93.7378 ¥ 796.7715
100+ $ 81.4471 ¥ 692.3005
库存: 90
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1175.19
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908