处理中...

首页  >  产品百科  >  CA3106E10SL-3SBF80A176F0

CA3106E10SL-3SBF80A176F0

产品分类: 圆形连接器
厂牌: ITT
产品描述: Plug Housing,Reverse Bayonet Lock 3pin Aluminum Alloy 22A 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: 1991003
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E10SL-3SBF80A176F0

CA3106E10SL-3SBF80A176F0概述

    # CA Bayonet Connector Technical Overview
    Product Introduction
    The CA Bayonet Connector from ITT Interconnect Solutions represents a leading-edge solution designed for applications requiring robust performance in harsh environments. This innovative connector is part of the renowned Cannon product line, known for durability and reliability across various industries. The CA Bayonet connector is ideal for construction equipment, industrial automation, robotics, wind turbines, solar power systems, and other demanding environments where vibration resistance, sealing capabilities, and long-term reliability are critical.
    Key features include its bayonet coupling design for quick and secure connections, exceptional vibration resistance, and superior sealing capabilities up to IP69k. These connectors are manufactured to meet stringent standards such as MIL-C-5015 and VG95234 specifications, making them highly versatile and reliable.
    Technical Specifications
    The CA Bayonet Connector offers the following technical parameters:
    - Coupling Type: Bayonet
    - Environmental Ratings: IP69k, withstanding 500 hours of salt spray testing
    - Plating: RoHS-compliant Zinc Nickel in blue/grey metallic finish
    - Operating Temperature Range: -55°C to +125°C (-67°F to +257°F)
    - Contact Plating Options: Hard silver finish (gold optional)
    - Mating Cycles: Guaranteed at least 500 cycles per contact
    - Sealing Mechanism: Patented Universal Shielded End Bell for enhanced strain relief and environmental protection
    - Electrical Characteristics: High-reliability contacts suitable for signal and power transmission
    These connectors support both signal and power transfer, providing versatility for diverse application needs. Their compact size and rugged design make them particularly suited for environments prone to moisture, chemicals, and extreme temperature variations.
    Product Features and Advantages
    The CA Bayonet Connector stands out due to several unique features:
    1. Bayonet Coupling Design: Ensures secure and easy connections even under severe conditions.
    2. Environmental Protection: Achieves IP69k ratings, offering protection against high-pressure cleaning and immersion in liquids.
    3. RoHS Compliance: Meets strict environmental regulations, eliminating harmful substances like lead and cadmium.
    4. Durability: Features zinc nickel plating and insulation material capable of withstanding extreme temperatures and vibrations.
    5. Compatibility: Offers interchangeable parts with existing CA Bayonet products, reducing costs and simplifying integration into new or existing systems.
    These attributes make the CA Bayonet Connector an excellent choice for critical applications where safety, reliability, and longevity are paramount.
    Application Case Studies and Usage Recommendations
    Applications:
    - Construction Equipment: Engine firewall connections and cab signal transfer benefit from the connector's ability to maintain integrity under intense vibrations and exposure to oils and greases.
    - Industrial Automation: Robotic arms and conveyor systems rely on the connector's waterproofing and anti-vibration properties to ensure uninterrupted operation.
    - Renewable Energy: Solar panels and wind turbines utilize these connectors to transmit power and data securely amidst harsh weather conditions.
    Usage Recommendations:
    1. Ensure proper mating procedures are followed to avoid misalignment issues that could compromise sealing effectiveness.
    2. Regular maintenance checks should be conducted to confirm all seals remain intact and functional.
    3. For applications involving corrosive substances, consider applying additional protective coatings to prolong the lifespan of the connectors.
    Compatibility and Support
    The CA Bayonet Connector is fully compatible with other components within the Cannon product family, facilitating seamless integration into comple

CA3106E10SL-3SBF80A176F0参数

参数
类型 Plug Housing,Reverse Bayonet Lock
颜色 -
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接 -
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 汽车级
零件状态 在售
包装方式 散装,袋装

CA3106E10SL-3SBF80A176F0厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E10SL-3SBF80A176F0数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E10SL-3SBF80A176F0 CA3106E10SL-3SBF80A176F0数据手册

CA3106E10SL-3SBF80A176F0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 42.9064 ¥ 362.5592
10+ $ 32.1756 ¥ 271.8842
25+ $ 30.3372 ¥ 256.3492
库存: 821
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 362.55
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908