处理中...

首页  >  产品百科  >  025-0852-000

025-0852-000

产品分类: 背板连接器 - 配件
厂牌: ITT
产品描述: Connector Accessories Protective Cover Plastic Plug Polyethylene
供应商型号: 025-0852-000
供应商: Master
标准整包数: 5
ITT 背板连接器 - 配件 025-0852-000

025-0852-000概述

    Cannon ZIF Connectors: A Comprehensive Guide
    1. Product Introduction
    The Cannon ZIF (Zero Insertion Force) Connectors, under the ITT Cannon brand, represent a cutting-edge advancement in the interconnect technology landscape. Available in three series—DL, DLM, and DLP—these connectors are engineered for superior durability, reliability, and versatility across multiple industries.
    Key highlights include their lightweight plastic and metal bodies, advanced EMI/RFI shielding capabilities, and compatibility with high-contact configurations. These connectors serve diverse sectors such as medical, telecommunications, industrial automation, and consumer electronics. The range includes plastic-body connectors (DL), modular versions (DLP), and metal-based variants (DLM and DLP). Each series is crafted to deliver specific advantages, whether it's minimizing costs for standard use or enhancing functionality for specialized applications.
    2. Technical Parameters
    | Series | Body Material | Contact Cavities | Contact Type | Current Rating |

    | DL | Plastic | 60, 96, 156, 260 | Crimp, Square Post | 5 A max |
    | DLM | Metal | 60, 96, 156, 260, 360 | Crimp, Square Post, PCB/RC | 4 A max |
    | DLP | Metal | 136, 204, 272, 408 | Modular Landed | 0.5 A max |
    Additional Key Specs:
    - Operating Temperature: -55°C to 105°C (-55°C to 85°C for some variants)
    - Contact Resistance: ≤15 milliohms (DL/DLM) / ≤100 milliohms (DLP)
    - Durability: ≥10,000 mating cycles (DL/DLM/DLP) / ≥20,000 cycles (DLP)
    - RoHS Compliance: Yes, with gold plating options
    3. Product Features and Advantages
    Cannon ZIF Connectors stand out due to their innovative zero insertion force (ZIF) mechanism, which ensures seamless engagement without physical stress on contacts. Key features include:
    - Efficient Design: One-quarter turn of the actuating handle simultaneously mates all contacts, reducing operational complexity.
    - Reliability: Rated for a minimum of 10,000 mating cycles with negligible contact wear.
    - Cost-Effective Solutions: The DL series is particularly notable for its affordability without compromising on quality.
    - Modular Flexibility: DLP connectors allow the user to customize modules with varying contact counts (34 or 68).
    - EMI/RFI Protection: Metal body connectors provide excellent electromagnetic interference shielding.
    These attributes position the connectors as indispensable tools for critical applications requiring high precision, durability, and performance.
    4. Application Case Studies and Usage Recommendations
    Medical Devices:
    The Cannon DL/DLM series is commonly used in ultrasound diagnostic systems, patient monitoring devices, and MRI scanners (non-magnetic versions).
    Recommendation: Optimize performance by selecting connectors with press-fit termination for stable PCB connections.
    Telecommunications:
    In switching systems and manufacturing test equipment, the robust nature of the DLP series meets stringent standards.
    Recommendation: Ensure proper cable clamping for minimizing strain on connectors during dynamic operations.
    Industrial Automation:
    Cannon ZIF connectors support robotics and automated controls in manufacturing lines, thanks to their ability to endure harsh environments.
    Recommendation: Utilize EMI/RFI shielded variants to maintain signal integrity in electrically noisy settings.
    5. Compatibility and Support
    ITT Cannon emphasizes full compatibility with standard electronic components, ensuring ease of integration. Additionally, the company provides comprehensive technical support, including customizable designs and engineering assistance for unique applications. Their global network of manufacturing

025-0852-000参数

参数
零件状态 在售
包装方式 散装

025-0852-000厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

025-0852-000数据手册

厂牌 PDF简要描述 下载
ITT 背板连接器 - 配件 ITT 025-0852-000 025-0852-000数据手册

025-0852-000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ $ 5.612 ¥ 47.5336
50+ $ 5.0794 ¥ 42.2331
100+ $ 4.8614 ¥ 40.4205
250+ $ 4.5049 ¥ 36.8902
500+ $ 4.3888 ¥ 35.9399
1000+ $ 4.2728 ¥ 34.9896
2500+ $ 4.2095 ¥ 34.4712
5000+ $ 4.2095 ¥ 34.4712
库存: 247
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 237.66
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
025-0767-001 ¥ 39.3015
025-1121-001 ¥ 40.3613
025-1123-001 ¥ 130.1173
043342 ¥ 2.8772
0761531002 ¥ 58.3244
0762790216 ¥ 0
0762790510 ¥ 0
09 02 000 9902 ¥ 17.1907
09 02 132 6931 ¥ 19.0327
09060019950 ¥ 48.506