处理中...

首页  >  产品百科  >  CA06COM-E16S-8S-B-01

CA06COM-E16S-8S-B-01

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Reverse Bayonet Lock 5pin Aluminum Alloy and Zinc Die Cast 22A 银 银色 导线安装,自由悬挂,通孔安装 57mm(长度)
供应商型号: 965-121528-0013
供应商: Mouser
标准整包数: 1
ITT 圆形连接器 CA06COM-E16S-8S-B-01

CA06COM-E16S-8S-B-01概述

    # Industrial Connectors: CA-COM and CA-COM-B
    Product Introduction
    The CA-COM and CA-COM-B series are electronic connectors designed specifically for industrial applications. Derived from connectors compliant with MIL-C-5015 and VG95234 standards, these connectors are interchangeable with their counterparts and feature robust designs suited for demanding environments. These connectors come in various configurations including wall-mounted receptacles, cable-connecting plugs, and straight and 90° angle options.
    Key Features:
    - Material: Aluminum alloy shells with nickel plating for durability.
    - Temperature Range: Operate effectively within a wide temperature range of -55°C to 125°C.
    - Waterproof: Certified waterproof with IP67 for spray-waterproof capabilities.
    - Resilience: Resistance to harsh chemicals such as fuel and oil.
    - Contact Options: Offers flexible contact arrangements ranging from 1 to 37 pins and a wire gauge range of 0.14 to 2.5 mm².
    Technical Parameters
    The following tables summarize key technical specifications of the CA-COM and CA-COM-B connectors:
    | Parameter | Details |

    | Rated Current | Up to 74 A for contact sizes up to 100 mm². |
    | Rated Voltage | Safe for use up to 50 V, exceeding this requires additional safety measures. |
    | Insulation Resistance | Greater than 1000 MΩ. |
    | Environmental Protection | IP67-rated, spray-waterproof. |
    | Operating Temperature | -55°C to 125°C. |
    | Mating Cycles | Minimum of 500 mating cycles. |
    Additional features include resilient polychloroprene insulation, and compatibility with PG terminations via universal endbells and heat shrink boots.
    Product Characteristics and Advantages
    The CA-COM and CA-COM-B series excel in providing high mechanical strength, corrosion resistance, and reliable performance in industrial settings. The use of nickel-plated aluminum alloy shells ensures long-lasting durability while protecting against environmental stress. The connectors' ability to withstand extreme temperatures and resist chemical exposure makes them ideal for outdoor and industrial applications.
    Unique Advantages:
    1. Interchangeability: Fully compatible with MIL-C-5015 and VG95234 standards.
    2. Wide Operating Environment: Withstands high temperatures and is resistant to oils, fuels, and other chemicals.
    3. Versatility: Available in both bayonet and threaded coupling options.
    4. Service Life: Ensures a minimum of 500 mating cycles.
    Application Cases and Usage Recommendations
    The CA-COM and CA-COM-B connectors find applications in industries such as automotive, aerospace, and telecommunications, where rugged conditions demand reliable connectivity solutions. Common use cases include:
    - Automotive Harness Systems: Reliable connections between different components in vehicles.
    - Industrial Machinery: Connecting control panels and sensors in heavy machinery.
    - Military and Defense: High-reliability connections in harsh environments.
    Use Case Example:
    For high-voltage equipment, the connectors should be used in compliance with safety regulations (DIN VDE Part 410; IEC 60364-4-41), ensuring safe handling during operation and maintenance.
    Recommendations:
    - Ensure proper wire stripping lengths for optimal crimping.
    - Use protective accessories such as heat shrink boots to enhance environmental resistance.
    Compatibility and Support
    The CA-COM and CA-COM-B series are designed for seamless integration with existing systems compliant with MIL-C-5015 and VG95234. ITT Cannon provides comprehensive support, including technical assistance and product warranty services, ensuring users receive m

CA06COM-E16S-8S-B-01参数

参数
端接 -
额定电流 22A
外壳材料 Aluminum Alloy and Zinc Die Cast
针脚数 5pin
触头镀层 - 配接
类型 Female Sockets,Plug,Reverse Bayonet Lock
颜色 银色
长*宽*高 57mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,汽车级,工业级
零件状态 在售
包装方式 袋装

CA06COM-E16S-8S-B-01厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06COM-E16S-8S-B-01数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06COM-E16S-8S-B-01 CA06COM-E16S-8S-B-01数据手册

CA06COM-E16S-8S-B-01封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 39.5955 ¥ 334.582
库存: 0
起订量: 100 增量: 1
交货地:
最小起订量为:100
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908