处理中...

首页  >  产品百科  >  CA3102R14S-7SA95

CA3102R14S-7SA95

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Threaded 焊盘 3pin Aluminum Alloy 22A 金 橄榄绿,褐色 法兰安装,面板安装
供应商型号: 1990079
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3102R14S-7SA95

CA3102R14S-7SA95概述

    # ITT Cannon MS Series Connectors: Comprehensive Technical Overview
    Product Introduction
    ITT Cannon is renowned globally for its expertise in producing high-quality circular connectors that conform to the military standard MIL-C-5015. These connectors, including the MS A & B product line, offer superior performance across a wide range of applications due to their precision engineering and robust design. Utilizing high-strength aluminum alloy and high-strength plastic insulators, these connectors ensure protection against corrosion and environmental damage. The MS A & B series connectors are compatible with solid or split endbells, offering flexibility for different installation requirements. Their primary functions include providing secure electrical connections, while their environmentally safe shell finishes (green and black zinc) make them ideal for demanding industrial, transportation, and communication settings.
    Key applications include:
    - Industrial Controls
    - Test Equipment
    - Traffic Signals
    - Bus Systems
    The connectors are characterized by low-cost, UL recognition, and superior durability, making them a top choice for high-reliability scenarios.
    Technical Parameters
    | Parameter | Details |

    | Temperature Range | –55°C to 125°C (–67°F to 257°F) |
    | Current Rating | 13 A to 150 A (depending on contact size) |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Method | Solder |
    Electrical Service Data
    | Contact Size (Amps) | Test Current (Amps) | Potential Drop (mV) |
    |
    | 16 | 13 | 49 |
    | 12 | 23 | 42 |
    | 8 | 46 | 28 |
    | 4 | 80 | 23 |
    | 0 | 150 | 21 |
    High Potential Test Voltage
    | Shell Size | Test Voltage (AC RMS) | Operating Voltage (DC) |
    |
    | A | 2000 V | 700 V |
    | D | 2800 V | 1250 V |
    | E | 3500 V | 1750 V |
    The MS A & B connectors conform to the performance requirements of MIL-C-5015, ensuring reliable operation in harsh environments.
    Product Features and Advantages
    Unique Features
    1. Precision Manufacturing: Utilizes the highest-quality materials and precision machining.
    2. Environmental Protection: Features zinc alloy plating (green and black) that is RoHS compliant and environmentally safe.
    3. Threaded Coupling: Ensures secure connections even under high-vibration conditions.
    4. Multiple Configurations: Available in various shell sizes, contact arrangements, and endbell types (solid or split).
    Market Competitiveness
    These connectors excel in terms of reliability and versatility, making them ideal for demanding industries like aviation, defense, and telecommunications. Their competitive pricing further enhances their market appeal.
    Application Cases and Usage Suggestions
    Application Examples
    - Industrial Controls: Used in automation systems where dependable connectivity is essential.
    - Test Equipment: Critical in testing setups requiring high-performance connectors that maintain consistent electrical characteristics.
    - Transportation: Suitable for vehicle wiring harnesses where compact, lightweight connectors are necessary.
    Usage Recommendations
    1. Proper Termination: Ensure correct soldering procedures to avoid overheating and

CA3102R14S-7SA95参数

参数
针脚数 3pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Threaded
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
安装方式 法兰安装,面板安装
应用等级 汽车级
零件状态 在售
包装方式 散装,袋装

CA3102R14S-7SA95厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3102R14S-7SA95数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3102R14S-7SA95 CA3102R14S-7SA95数据手册

CA3102R14S-7SA95封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 38.95 ¥ 329.1275
库存: 21
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 329.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908