处理中...

首页  >  产品百科  >  CA3102R22-23PF80

CA3102R22-23PF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Threaded 8pin Aluminum Alloy 41A 银 橄榄绿,褐色 法兰安装,面板安装 40.73mm(长度)*41.28mm(高度)
供应商型号: 1990423
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3102R22-23PF80

CA3102R22-23PF80概述

    ITT Cannon MS and MS Type Circular Connectors: Comprehensive Guide
    1. Product Introduction
    ITT Cannon is a leading manufacturer of MS and MS-type circular connectors, offering a broad range of styles, sizes, and variations to meet diverse industrial needs. The connectors are crafted using high-quality materials and undergo rigorous quality control processes, ensuring superior reliability and performance. The MS A & B product line features environmentally safe green and black zinc alloy plating, with black zinc being RoHS compliant.
    These connectors are designed for critical applications such as industrial controls, test equipment, traffic signals, bus systems, and various high-strength scenarios. The contacts are machined for strength and durability, plated with silver, and preloaded in the insulator to ensure proper orientation during installation. ITT Cannon’s MS A & B design complies with MIL-C-5015 standards, offering solid and split-endbell options in multiple configurations.
    2. Technical Parameters
    | Parameter | Specification |

    | Temperature Range | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A, dependent on contact size |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Method | Solder |
    Electrical Service Data:
    | Contact Size (Amps) | Test Current (Amps) | Potential Drop (mV) |
    |
    | 16 | 13 | 49 |
    | 12 | 23 | 42 |
    | 8 | 46 | 26 |
    | 4 | 80 | 23 |
    | 0 | 150 | 21 |
    High Potential Test Voltage:
    - The connectors withstand voltages up to 7000 volts (DC) or 4200 volts (AC RMS) between contacts and the shell.
    3. Product Features and Advantages
    - High-Quality Materials: Utilizes high-strength aluminum alloy for the shell and resilient polychloroprene insulators.
    - Environmental Protection: Equipped with green and black zinc plating for resistance to corrosion.
    - Threaded Coupling: Ensures secure connections even under harsh conditions.
    - Versatile Configurations: Available in 50 insert patterns and multiple endbell styles.
    - Low Cost and UL Recognition: Offers excellent value while meeting safety standards.
    - Performance Compliance: Meets MIL-C-5015 specifications for military-grade reliability.
    4. Application Case Studies and Usage Recommendations
    Application Cases:
    - Industrial Controls: Used in machinery control panels where high-density connections are required.
    - Test Equipment: Ideal for signal transmission in laboratory testing setups due to its robust electrical properties.
    - Traffic Signals: Provides reliable connectivity in outdoor environments prone to moisture and temperature fluctuations.
    - Bus Systems: Supports efficient data transmission in public transportation infrastructure.
    Usage Recommendations:
    - Ensure proper selection of contact size based on current requirements.
    - For high-altitude or harsh environments, opt for the MS-E/F/R series connectors with resilient insulators and O-rings.
    - Use appropriate cab

CA3102R22-23PF80参数

参数
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
颜色 橄榄绿,褐色
端接 -
额定电流 41A
外壳材料 Aluminum Alloy
针脚数 8pin
长*宽*高 40.73mm(长度)*41.28mm(高度)
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3102R22-23PF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3102R22-23PF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3102R22-23PF80 CA3102R22-23PF80数据手册

CA3102R22-23PF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 70.2577 ¥ 593.6775
10+ $ 60.8936 ¥ 514.5508
25+ $ 58.0013 ¥ 490.1108
库存: 838
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 593.67
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908