处理中...

首页  >  产品百科  >  CA3101F22-14SB

CA3101F22-14SB

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Reverse Bayonet Lock 焊盘 19pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 66mm(长度)*38.1mm(高度)
供应商型号: 1987168
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3101F22-14SB

CA3101F22-14SB概述

    # Cannon CA-Bayonet Connectors: High-Performance Interconnect Solutions
    Product Introduction
    The Cannon CA-Bayonet series represents a significant advancement in the field of high-reliability electronic connectors. Designed in accordance with VG95234 specifications, these connectors combine ruggedness, ease of use, and environmental resilience. Initially developed for aircraft and airborne applications, they have since found widespread use in various industries including off-road vehicles, construction machinery, industrial equipment, railroads, and military applications.
    The CA-Bayonet connectors are distinguished by their robust aluminum-alloy shell, which ensures durability under the most demanding operating conditions. They feature a "reverse bayonet" coupling design, enabling quick and secure connection with minimal effort. This series is ideal for environments requiring protection against moisture, dust, and extreme vibrations, ensuring reliable performance even under adverse conditions.
    Technical Parameters
    Key Specifications:
    - Voltage Rating: Up to 50 V DC (standard), with specialized models reaching up to 1250 V AC.
    - Current Rating: Maximum of 245 A per unit.
    - Contact Arrangements: Available in configurations ranging from 1 to 65 circuits.
    - Sealing Level: Meets IP68 (10 meters depth for 16 hours) and IP69K (jet water resistance).
    - Operating Temperature Range: -55°C to +125°C.
    - Vibration Resistance: Up to 200 m/s² at frequencies between 10 to 2000 Hz.
    - Coupling Torque: Ranges from 0.15 Nm to 19 Nm depending on shell size.
    - Insulation Resistance: Greater than 1000 MW for standard material, and up to 5000 MW for FKM material upon request.
    Product Features and Advantages
    The Cannon CA-Bayonet series stands out due to its:
    - Rugged Design: Aluminum-alloy shell ensures protection against physical stress and environmental factors.
    - Bayonet Coupling: Simplifies mating and unmating processes, reducing operator fatigue.
    - Environmental Protection: Offers exceptional sealing capabilities with ratings up to IP69K, making it suitable for harsh environments involving water jets.
    - High Reliability: Over 500 mating cycles ensure long-term performance stability.
    - Customizable Options: Multiple plating solutions including RoHS-compliant zinc cobalt and zinc nickel, allowing flexibility for diverse applications.
    Application Cases and Usage Recommendations
    These connectors excel in applications where durability and reliability are paramount. For instance:
    - Military Vehicles: Utilized in complex wiring systems requiring resistance to extreme climatic conditions.
    - Construction Machinery: Ensures uninterrupted operation in dusty and vibrating environments.
    - Industrial Automation: Suitable for machinery requiring frequent connections without compromising on safety or efficiency.
    Usage Suggestions:
    - Ensure proper stripping length for wires as per contact size specifications.
    - Use recommended tools for crimping to maintain optimal contact retention.
    - Always verify mating cycles and torque requirements during installation.
    Compatibility and Support
    The CA-Bayonet series is fully compatible with other connectors adhering to VG95234 standards. ITT Cannon provides comprehensive technical support and maintains compliance with international standards such as VG95234, MIL-DTL-26482, and ISO 15170. Customers benefit from ongoing product updates and maintenance services to address evolving needs.
    Common Issues and Solutions
    | Issue | Solution |

    | Difficulty in mating | Ensure correct alignment and apply appropriate coupling torque. |
    | Reduced contact resistance | Check for proper crimping and ensure cleanliness of the contact.|
    | Environmental seal failure | Verify proper application of seals

CA3101F22-14SB参数

参数
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 19pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
长*宽*高 66mm(长度)*38.1mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3101F22-14SB厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3101F22-14SB数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3101F22-14SB CA3101F22-14SB数据手册

CA3101F22-14SB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 669.606
10+ ¥ 568.092
库存: 47
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 669.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908